- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Operating Temperature (Max.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Max Duty Cycle | Control Type | Duty Cycle (Max) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 49FCT3805QGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 4 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | - | - | - | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | NOT SPECIFIED | 20 | - | 10 | - | - | 3.3V | - | - | - | INDUSTRIAL | - | 2 | 3.6V | 3V | - | - | - | - | - | 5.8 ns | 10μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | 0.6 ns | - | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() ICS651MILF Integrated Device Technology (IDT) | 35 | - | Datasheet | - | - | Surface Mount | SOIC | - | 8 | - | - | - | - | - | - | 2005 | e3 | yes | - | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 2.5V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 1.5V | 1.27mm | - | 30 | 8 | - | - | Not Qualified | - | - | - | - | 1.5/2.5V | INDUSTRIAL | - | - | 2.625V | 1.425V | - | - | - | - | - | - | - | - | 651 | Clock | 3-STATE | - | - | - | 0.006 A | 5 ns | - | - | 5 ns | - | - | - | - | 200 MHz | 0.25 ns | 4 | - | STANDARD | 1.5mm | - | 5mm | 4mm | - | - | RoHS Compliant | - | ||
![]() 853S006AGILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | - | 20 | 190.990737mg | 2GHz | - | - | - | - | 2004 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 3.3V | - | - | - | - | - | 1 | 3.465V | 2.375V | 60mA | - | - | - | - | 550 ps | - | 550 ps | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() ICS542MLF Integrated Device Technology (IDT) | 950 | - | Datasheet | - | - | - | SOIC | YES | 8 | - | - | - | 70°C | - | - | 1999 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | 30 | 8 | - | - | Not Qualified | - | - | - | 5.5V | 3.3/5V | COMMERCIAL | 3V | - | - | - | - | - | - | - | - | - | - | - | 542 | - | 3-STATE | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 15 ns | - | - | - | - | - | 0.5 ns | 2 | 156000000Hz | STANDARD | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 49FCT3805EPYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | SSOP | - | 20 | - | 166MHz | - | - | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 30 | 20 | - | 10 | Not Qualified | - | 3.3V | - | - | - | INDUSTRIAL | - | 2 | 3.6V | 3V | - | - | - | - | - | 2.5 ns | 100nA | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74FCT3807Q Integrated Device Technology (IDT) | 1630 | - | Datasheet | - | - | Surface Mount | QSOP | - | 20 | - | 100MHz | - | - | - | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 1 | 3.3V | 0.635mm | - | 30 | 20 | - | 10 | Not Qualified | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.6V | 3V | - | 50pF | - | - | - | 4.8 ns | 10μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | - | - | - | - | - | - | - | - | 0.5 ns | - | - | - | - | - | 8.6868mm | 3.937mm | - | - | RoHS Compliant | - | ||
![]() ICS85401AKLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | 2.5GHz | - | - | - | - | 2007 | e3 | yes | - | - | 16 | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | 16 | - | 1 | Not Qualified | - | - | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | LVTTL | COMPLEMENTARY | MULTIPLEXER | - | - | - | - | 0.46 ns | - | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() 5962-9221305MRA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | CDIP | - | 20 | - | - | 2 | - | - | - | - | e0 | no | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | 8 | Qualified | - | 5V | Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | 50pF | 2 | - | 4 | 6.5 ns | 1mA | - | FCT | Buffer | 3-STATE | - | - | BUS DRIVER | - | 4.7 ns | - | -12mA | - | 48mA | - | ENABLE LOW | - | - | - | - | - | - | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICS580M-01 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | 270MHz | - | - | - | - | 1999 | e0 | no | - | 1 (Unlimited) | 16 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | 225 | 1 | 3.3V | - | not_compliant | 30 | 16 | - | - | Not Qualified | - | - | - | 5.5V | 3/5V | COMMERCIAL | 2.5V | 1 | - | - | - | - | - | - | - | - | - | - | 580 | - | 3-STATE | Clock | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 ns | 2 | - | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 5962-9221303MRA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | - | - | 20 | - | - | - | - | Military grade | - | - | e0 | no | - | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.39.00.01 | DUAL | - | 240 | 2 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | - | - | Qualified | - | - | Inverting | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | 50pF | 2 | - | 4 | - | 10μA | - | FCT | Buffer | 3-STATE | - | - | BUS DRIVER | 0.048 A | 5.1 ns | MIL-STD-883 | -12mA | 5.1 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | 5.08mm | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 859S0212BGILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | TSSOP | - | 16 | - | - | - | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | NOT SPECIFIED | 16 | - | 2 | Not Qualified | - | 3.3V | - | - | - | INDUSTRIAL | - | - | - | - | 55mA | - | - | - | - | - | - | - | 859S | - | - | - | - | LOW SKEW CLOCK DRIVER | - | 0.8 ns | - | - | 0.8 ns | - | 54 % | - | - | 3000 MHz | - | - | - | DIFFERENTIAL MUX | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT49FCT805APYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 20 | - | 200MHz | - | - | - | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | - | - | - | 5V | INDUSTRIAL | - | 1 | 5.25V | 4.75V | - | - | - | - | - | - | - | - | FCT | Clock | 3-STATE | LVTTL | - | - | 0.064 A | 5.3 ns | - | - | 5.3 ns | - | - | - | - | - | 0.7 ns | 5 | - | - | 1.73mm | - | 7.2mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() 9DBL411AKLFT Integrated Device Technology (IDT) | 2500 | - | Datasheet | 7 Weeks | Tin | Surface Mount | QFN | - | 20 | - | 400MHz | - | - | - | Tape & Reel | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 30 | 20 | - | 8 | - | - | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | 3.5 ns | - | - | 9DBL | - | - | HCSL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | 0.05 ns | - | - | - | - | - | 4mm | 4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT3807EPYG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | SSOP | - | - | - | 166MHz | - | - | - | - | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | - | - | - | - | - | - | - | - | FCT | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 2.5 ns | - | - | 2.5 ns | - | - | - | - | - | 0.25 ns | 10 | - | - | - | - | 7.2mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() 49FCT805APYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | SSOP | - | 20 | - | - | - | - | - | - | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | 10 | Not Qualified | - | 5V | - | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | - | - | - | 5.1mA | - | 8 ns | 5μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 5.3 ns | - | - | - | - | - | - | - | - | 0.7 ns | - | - | - | - | 1.99mm | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 85108AGILF Integrated Device Technology (IDT) | 5000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 24 | - | 500MHz | - | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 24 | - | 8 | - | - | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.63V | 2.97V | - | - | - | 27mA | - | 3 ns | - | 3 ns | - | - | - | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 55 % | - | 55 % | - | - | - | - | - | - | - | 7.8mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 854110AKILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | - | - | 32 | - | 16MHz | - | - | - | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 2.5V | - | - | 30 | 32 | - | - | Not Qualified | - | 2.5V | - | - | - | INDUSTRIAL | - | 1 | 2.625V | 2.375V | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | LOW SKEW CLOCK DRIVER | - | 9.3 ns | - | - | 9.3 ns | - | - | - | - | 200 MHz | 0.55 ns | 10 | - | - | - | - | 5mm | 5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 8SLVD1204-33NLGI Integrated Device Technology (IDT) | 2500 | - | Datasheet | 10 Weeks | Tin | Surface Mount | - | - | 16 | - | 2GHz | - | - | - | - | 2012 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 16 | - | - | - | - | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.465V | 3.135V | - | - | - | 86mA | - | - | - | - | 8SLVD | - | - | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | 0.02 ns | 8 | - | - | - | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3807QG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | 100MHz | - | - | - | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 20 | - | 10 | - | TTL | 3.3V | - | - | - | COMMERCIAL | - | 1 | 3.6V | 3V | - | - | - | 15.5mA | - | 4.8 ns | 10μA | 4.8 ns | FCT | Clock | 3-STATE | LVTTL | - | - | 0.024 A | - | - | - | - | - | - | - | - | - | 0.5 ns | - | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT3807AQGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | 100MHz | - | - | - | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 20 | - | 10 | - | TTL | 3.3V | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | - | - | - | 15.5mA | - | 4.3 ns | 10μA | 4.3 ns | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | - | - | - | - | - | - | - | - | 0.35 ns | - | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free |