- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Channel Type | Duty Cycle (Max) | Supply Voltage1-Nom | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Supply Voltage1-Max | Output Latch or Register | Number of Inverted Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85102AGILF Integrated Device Technology (IDT) | 59 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 16 | 500MHz | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 500MHz | NOT SPECIFIED | 16 | - | 2 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.63V | 2.97V | - | 27mA | - | - | 3.2 ns | - | - | - | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 49FCT3805BQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 4 Weeks | Tin | Surface Mount | QSOP | 20 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | - | - | 20 | - | 10 | - | 3.3V | - | - | COMMERCIAL | - | 2 | 3.6V | 3V | - | - | - | - | 5 ns | 100nA | 5 ns | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | No | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805SO Integrated Device Technology (IDT) | 115 | - | Datasheet | - | - | Surface Mount | SOIC | - | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | - | not_compliant | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | 2 | - | - | 50pF | - | - | - | - | - | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5.8 ns | 5.8 ns | - | - | - | 0.5 ns | 10 | - | - | - | - | - | - | - | 7.5184mm | - | - | Non-RoHS Compliant | - | ||
![]() 5T93GL02PGGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | TSSOP | 20 | 450MHz | - | 2006 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | 20 | - | 2 | Not Qualified | 2.5V | - | - | INDUSTRIAL | - | 1 | 2.7V | 2.3V | - | 240mA | - | - | 2.2 ns | 240mA | - | 5T | Clock | - | LVTTL | - | - | - | - | - | - | - | - | 0.05 ns | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT49FCT806SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | 20 | 80MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MONITOR OUTPUT; MAX PART TO PART SKEW=1.5 | DUAL | GULL WING | 225 | 2 | 5V | - | not_compliant | - | 30 | 20 | - | 10 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 2 | 5.25V | 4.75V | 50pF | - | - | - | 5.6 ns | 5μA | - | FCT | - | 3-STATE | TTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 6.5 ns | - | - | - | - | 0.7 ns | - | - | - | - | 5 | - | - | - | 7.5184mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT74FCT807CTPYI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 225 | 1 | 5V | 0.65mm | - | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | 1 | - | - | - | - | - | - | - | - | - | FCT | - | - | TTL | - | LOW SKEW CLOCK DRIVER | 0.048 A | 3.7 ns | 3.7 ns | - | - | - | 0.45 ns | 10 | - | - | - | - | - | - | 7.2mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3807ASO Integrated Device Technology (IDT) | 192 | - | Datasheet | - | - | Surface Mount | SOIC | 20 | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | - | 70°C | 0°C | MAX PART TO PART SKEW = 0.75NS | DUAL | GULL WING | 225 | 1 | 3.3V | - | not_compliant | - | 30 | 20 | - | 10 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.6V | 3V | 50pF | - | - | - | 4.3 ns | 10μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | - | - | - | - | 0.35 ns | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT5V551DCGI Integrated Device Technology (IDT) | 37 | - | Datasheet | - | - | Surface Mount | SOIC | 8 | 160MHz | - | 2009 | e3 | - | - | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | - | 30 | 8 | - | 4 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | - | - | 18mA | - | 8 ns | 18mA | - | 5V | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.025 A | - | - | - | - | - | 0.25 ns | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT810CTQ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | ONE BANK WITH ALL TRUE OUTPUTS & OTHER WITH ALL INVERTED OUTPUTS | DUAL | GULL WING | 225 | 2 | 5V | 0.635mm | - | - | 30 | 20 | - | - | Not Qualified | - | - | 5V | COMMERCIAL | 4.75V | 2 | - | - | 50pF | - | - | - | - | - | - | FCT | - | 3-STATE | TTL | - | LOW SKEW CLOCK DRIVER | 0.048 A | 4.3 ns | 4.3 ns | - | - | - | 0.6 ns | 5 | - | - | - | 5 | - | 1.75mm | 8.65mm | 3.9116mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805AQI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 100MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.635mm | - | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | - | - | - | - | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.6 ns | 10 | - | - | - | - | - | 1.75mm | 8.65mm | 3.9116mm | - | - | RoHS Compliant | - | ||
![]() 5V2305NRGI Integrated Device Technology (IDT) | 9448 | - | Datasheet | 7 Weeks | - | Surface Mount | TSSOP | 16 | 200MHz | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | - | - | 1 | 2.5V | - | - | - | - | 16 | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 2.3V | - | 5μA | - | - | 3 ns | - | 3 ns | 5V | Clock | SERIES-RESISTOR | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 3.5mm | 950μm | No | RoHS Compliant | Lead Free | ||
![]() 5V2305NRGI8 Integrated Device Technology (IDT) | 8698 | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 16 | - | Tape & Reel | 2009 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | 85°C | -40°C | - | QUAD | - | - | 1 | 2.5V | - | - | - | - | 16 | - | 5 | - | - | - | - | INDUSTRIAL | - | - | 3.6V | 2.3V | - | - | - | - | 3 ns | - | 3 ns | 5V | - | - | - | - | LOW SKEW CLOCK DRIVER | 0.012 A | - | - | - | - | - | 0.1 ns | - | STANDARD | - | - | - | - | 1mm | 4.5mm | 3.5mm | 950μm | No | RoHS Compliant | Lead Free | ||
![]() ICS853011BMLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | 8 | 3GHz | Rail/Tube | 2006 | e3 | yes | - | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | - | 30 | 8 | - | 4 | Not Qualified | - | - | +-2.5/+-3.3V | INDUSTRIAL | - | 1 | 3.8V | 2.375V | - | - | - | - | 415 ps | - | - | - | - | - | CML | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 52 % | - | 0.02 ns | - | - | - | - | - | - | - | - | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 85322AMILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 8 | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 85°C | 0°C | ALSO OPERATES WITH A 3.3V SUPPLY | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | - | 30 | 8 | - | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | 1 | 3.465V | 2.375V | - | - | - | 2 | 1.9 ns | - | 2.1 ns | - | Translator | - | - | COMPLEMENTARY | - | - | - | - | Unidirectional | - | 3.3V | - | - | - | - | NONE | - | - | - | 4.9mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() 85322AMILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 8 | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 70°C | 0°C | ALSO OPERATES WITH A 3.3V SUPPLY | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | - | 30 | 8 | - | - | Not Qualified | - | 2.625V | 3.3V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | 1 | - | - | - | - | Translator | - | - | COMPLEMENTARY | - | - | - | - | Unidirectional | - | 3.3V | - | - | - | 3.465V | NONE | - | - | - | 4.9mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3807SOGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | 100MHz | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | 20 | - | 10 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | - | 15.5mA | - | - | 4.8 ns | 10μA | - | S | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | - | - | - | - | 0.6 ns | - | - | - | - | - | - | 2.64mm | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() ICS553MIT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | 8 | 200MHz | Tape & Reel (TR) | 1999 | e0 | no | - | - | 8 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | CAN ALSO BE OPERATED WITH A 3.3V OR 5V SUPPLY | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | - | not_compliant | - | NOT SPECIFIED | 8 | - | - | Not Qualified | - | 5.25V | 2.5/5V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | - | - | - | - | - | 3-STATE | CMOS | - | LOW SKEW CLOCK DRIVER | 0.035 A | - | 5 ns | - | - | - | 0.05 ns | 4 | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() 8543BGILF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 650MHz | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | 20 | - | 4 | - | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.465V | 3.135V | - | 50mA | - | - | 2.6 ns | - | - | - | - | 3-STATE | CML | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() ICS551MLFT Integrated Device Technology (IDT) | 13 | - | Datasheet | - | - | Surface Mount | SOIC | 8 | 160MHz | - | 1999 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | 8 | - | - | Not Qualified | - | 5.5V | 3.3/5V | COMMERCIAL | 3V | 1 | - | - | - | - | - | - | - | - | - | 551 | - | 3-STATE | CMOS | - | LOW SKEW CLOCK DRIVER | 0.035 A | - | - | - | - | - | 0.25 ns | 4 | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 5V2310PGGI Integrated Device Technology (IDT) | 2705 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 24 | 200MHz | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | 200MHz | 30 | 24 | - | 10 | - | - | - | 2.5/3.3V | INDUSTRIAL | - | 1 | 3.6V | 2.3V | - | 5μA | - | - | 3.5 ns | - | 3.5 ns | 5V | Clock | SERIES-RESISTOR | LVTTL | - | - | 0.006 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free |