- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Output Characteristics | Input | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Channel Type | Duty Cycle (Max) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICS853058AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 2.8GHz | - | 2004 | e3 | yes | - | 1 (Unlimited) | 24 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | ECL MODE: VEE=-2.375V TO -3.465V AT VCC=0V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 30 | 24 | R-PDSO-G24 | 1 | Not Qualified | - | 3.465V | +-2.5/+-3.3V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | - | 853058 | - | CML | COMPLEMENTARY | MULTIPLEXER | - | 0.45 ns | - | - | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() 85211AMI-03LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | SOIC | 8 | 700MHz | - | 2003 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 8 | - | 2 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.465V | 3.135V | - | 50mA | 1 ns | - | 1 ns | - | - | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 53 % | - | 0.03 ns | - | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 651SDCGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 8 | - | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | 105°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 30 | 8 | - | - | - | - | - | - | INDUSTRIAL | - | - | 3.465V | 1.71V | - | - | - | - | - | 651 | 3-STATE | - | - | LOW SKEW CLOCK DRIVER | - | - | 4.5 ns | - | - | 200 MHz | 0.065 ns | 4 | STANDARD | - | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() 9112AG-26LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 8 | 133MHz | Tape & Reel | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 8 | - | 4 | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | 7 ns | 40mA | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() IDT49FCT805PY8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 80MHz | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MONITOR OUTPUT; MAX PART TO PART SKEW = 1.5NS | DUAL | GULL WING | 225 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | - | 5V | COMMERCIAL | 4.75V | 2 | - | - | 50pF | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 6.5 ns | 5.6 ns | - | - | - | 0.7 ns | 5 | - | - | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() 83115BRILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | QSOP | 28 | 200MHz | - | 2003 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 28 | - | 16 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.465V | 3.135V | - | - | 3.1 ns | - | - | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 55 % | - | 0.25 ns | - | - | - | 1.47mm | - | 9.9mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() IDT49FCT805SOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | 80MHz | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 20 | - | - | Not Qualified | - | - | 5V | COMMERCIAL | 4.75V | 2 | - | - | - | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 5.6 ns | 5.6 ns | - | - | - | 0.7 ns | 5 | - | - | - | - | - | 7.5184mm | - | - | RoHS Compliant | - | ||
![]() ICS95V157AGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | 233MHz | - | 2008 | e0 | no | - | 1 (Unlimited) | 48 | - | TIN LEAD | 85°C | -40°C | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.5mm | - | 30 | 48 | R-PDSO-G48 | - | Not Qualified | - | 2.7V | - | COMMERCIAL EXTENDED | 2.3V | 1 | - | - | - | - | - | - | - | 95V | 3-STATE | Clock | - | - | - | - | - | - | - | - | 0.06 ns | 10 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8525BGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 266MHz | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | 8525 | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.035 ns | 4 | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 49FCT805PYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | SSOP | 20 | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | - | 5V | 0.635mm | - | 30 | 20 | - | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 2 | 5.25V | 4.75V | - | - | - | - | - | - | - | LVTTL | - | - | 0.064 A | 5.6 ns | - | - | - | - | - | - | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 85222AMLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SOIC | 8 | - | Tape & Reel | 2010 | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 30 | 8 | - | - | Not Qualified | - | - | 2.5/3.3V | COMMERCIAL | - | 1 | 3.465V | 2.375V | - | - | - | - | - | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | Unidirectional | - | - | - | 2 | STANDARD | - | - | - | 4.9mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() MC100ES6535EJR2 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | 20 | 1GHz | Tape & Reel | 2003 | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.8V | 3.135V | - | - | - | - | - | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 0.6 ns | 0.55 ns | - | - | - | 0.03 ns | 4 | - | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() ICS83940DYI-01LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | LQFP | - | 250MHz | - | 2007 | e3 | yes | - | 3 (168 Hours) | 32 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES WITH 3.3V SUPPLY | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 30 | 32 | S-PQFP-G32 | - | Not Qualified | - | 2.625V | - | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | - | - | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | 18 | - | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() 8523AGI-03LNT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 650MHz | Tape & Reel | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | - | 8523 | - | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 0.05 ns | 4 | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() ICS2304NZG-1LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 140MHz | Tape & Reel (TR) | 1999 | e3 | yes | - | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | 1 | - | - | - | - | - | - | - | 2304 | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | 3.8 ns | 3.8 ns | - | - | - | - | 4 | - | - | - | - | 4.4mm | 3mm | - | - | RoHS Compliant | - | ||
![]() ICS93718CFLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | 48 | 200MHz | - | 2007 | e0 | no | - | - | 48 | - | TIN LEAD | 85°C | 0°C | ALSO OPERATES AT 3.3V SUPPLY | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.635mm | unknown | NOT SPECIFIED | 48 | - | - | Not Qualified | - | 2.7V | - | OTHER | 2.3V | 1 | - | - | - | - | - | - | - | - | 3-STATE | Clock | - | - | - | - | 2.5 ns | - | - | - | - | 12 | - | 12 | - | 2.8mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ICS651MIT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | 200MHz | Tape & Reel (TR) | 2005 | e0 | no | - | 1 (Unlimited) | 8 | - | - | 85°C | -40°C | ALSO OPERATES AT 2.5V SUPPLY | DUAL | GULL WING | 240 | 1 | 1.5V | - | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | 2.625V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | 651 | 3-STATE | Clock | - | - | 0.006 A | 5 ns | 5 ns | - | - | - | 0.25 ns | 4 | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805BPYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 166MHz | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5 ns | - | - | - | - | 0.6 ns | 10 | - | - | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() ICS558G-01 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 250MHz | - | 1999 | e0 | no | - | - | 16 | - | TIN LEAD | 70°C | 0°C | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | not_compliant | NOT SPECIFIED | 16 | - | - | Not Qualified | - | 5.5V | - | COMMERCIAL | 2.375V | 1 | - | - | - | - | - | - | - | 558 | 3-STATE | CMOS | - | LOW SKEW CLOCK DRIVER | - | - | 7 ns | - | - | - | 0.25 ns | 4 | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT74FCT807CTPYI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 100MHz | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | 1 | - | - | - | - | - | - | - | FCT | - | TTL | - | LOW SKEW CLOCK DRIVER | 0.048 A | 3.7 ns | 3.7 ns | - | - | - | 0.45 ns | 10 | - | - | - | - | 7.2mm | 5.3mm | - | - | RoHS Compliant | - |