- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Propagation Delay | Family | Output Characteristics | Input | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Duty Cycle (Max) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT8535-01PGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 266MHz | Tape & Reel (TR) | 2004 | e3 | yes | - | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | - | 1 | - | - | - | - | 8535 | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 0.03 ns | 4 | 4 | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805QI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 100MHz | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.635mm | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5.8 ns | 5.8 ns | - | 0.6 ns | 10 | - | 1.75mm | 8.65mm | 3.9116mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT805PYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 80MHz | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | - | 5V | COMMERCIAL | 4.75V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 5.6 ns | 5.6 ns | - | 0.7 ns | 5 | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805EQI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 166MHz | Tape & Reel (TR) | 2005 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.635mm | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 5 | - | - | 8.6868mm | 3.937mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT806PYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 80MHz | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | - | 5V | COMMERCIAL | 4.75V | 2 | - | - | - | - | FCT | 3-STATE | TTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 5.6 ns | 5.6 ns | - | 0.7 ns | - | 5 | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT805APYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 80MHz | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | - | 5V | COMMERCIAL | 4.75V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.064 A | 5.3 ns | 5.3 ns | - | 0.7 ns | 5 | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() 9P936AGLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Surface Mount | TSSOP | 28 | 500MHz | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 28 | - | - | - | - | 2.7V | - | COMMERCIAL | 2.3V | 1 | - | - | - | - | 5V | - | Clock | - | - | 0.03 A | - | - | - | 0.04 ns | 1 | 1 | - | 9.7mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805PYI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 100MHz | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | 0.65mm | not_compliant | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5.8 ns | 5.8 ns | - | 0.6 ns | 10 | - | 1.99mm | - | 5.3mm | - | - | Non-RoHS Compliant | - | ||
![]() 85357AGI-01LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | 20 | 750MHz | Tape & Reel (TR) | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | - | 1 | - | - | 3.465V | 3.3V | INDUSTRIAL | - | 1 | - | - | - | - | 85357 | - | LVDS | COMPLEMENTARY | MULTIPLEXER | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805BSOI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 166MHz | - | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | 225 | 2 | 3.3V | - | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 0.6 ns | 10 | - | - | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT85304-01PGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 650MHz | Tape & Reel (TR) | 2006 | e3 | yes | - | 1 (Unlimited) | 20 | - | MATTE TIN | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | 85304 | - | CML | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 0.035 ns | 5 | - | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805BPYI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 166MHz | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | - | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5 ns | - | - | 0.6 ns | 10 | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3807SOGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 100MHz | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | - | - | FCT | - | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | 4.8 ns | 4.8 ns | - | 0.6 ns | 10 | - | 2.65mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805BSOI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 166MHz | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | - | NOT SPECIFIED | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5 ns | - | - | 0.6 ns | 10 | - | - | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805BSOG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 166MHz | - | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 5 ns | 5 ns | - | 0.5 ns | 10 | - | - | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() ICS8304AMILFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | 8 | 166MHz | Tape & Reel (TR) | 2012 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 8 | - | 4 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.465V | 3.135V | - | 3.7 ns | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | 60 % | 0.06 ns | - | - | - | - | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT810CTSO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | 100MHz | Tape & Reel (TR) | 2009 | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | 70°C | 0°C | ONE BANK WITH ALL TRUE OUTPUTS & OTHER WITH ALL INVERTED OUTPUTS | DUAL | GULL WING | 225 | 2 | 5V | - | - | 30 | 20 | - | - | Not Qualified | - | - | 5V | COMMERCIAL | 4.75V | 2 | - | - | 50pF | - | FCT | 3-STATE | TTL | - | LOW SKEW CLOCK DRIVER | 0.048 A | 4.3 ns | 4.3 ns | - | 0.6 ns | 5 | 5 | - | - | 7.5184mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT807CTPYGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | - | 100MHz | - | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | 1 | - | - | - | - | FCT | - | TTL | - | LOW SKEW CLOCK DRIVER | 0.048 A | 3.7 ns | 3.7 ns | - | 0.45 ns | 10 | - | - | 7.2mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3807PYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | SSOP | 20 | 100MHz | Digi-Reel® | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | 1 | - | - | 50pF | - | FCT | - | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | 4.8 ns | 4.8 ns | - | 0.5 ns | 10 | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT805BTPYG Integrated Device Technology (IDT) | 1209 | - | Datasheet | - | Surface Mount | SSOP | - | 100MHz | - | 2005 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | 5.5V | - | COMMERCIAL | 4.5V | 2 | - | - | - | - | FCT | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | 5 ns | - | 0.7 ns | 5 | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - |