- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Quiescent Current | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 580G-01LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | TSSOP | - | 16 | - | 270MHz | - | Tape & Reel | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | 16 | - | - | Not Qualified | - | 3.465V | 3/5V | COMMERCIAL | - | 1 | - | - | - | - | 580 | 3-STATE | Clock | - | - | - | - | - | 0.25 ns | 2 | - | - | - | 5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 8521AYI-03LN Integrated Device Technology (IDT) | 136 |
| Datasheet | - | - | Surface Mount | TQFP | - | 32 | - | 500MHz | - | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 32 | - | - | - | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | LVDS | LOW SKEW CLOCK DRIVER | - | - | - | - | 0.05 ns | 18 | - | - | - | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() ICS651MLF Integrated Device Technology (IDT) | 281 | - | Datasheet | - | - | - | SOIC N | YES | - | - | - | 70°C | - | 2005 | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | ALSO OPERATES AT 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | 2.625V | 1.5/2.5V | COMMERCIAL | 1.425V | - | - | - | - | - | 651 | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.006 A | 5 ns | 5 ns | 200 MHz | 0.25 ns | 4 | STANDARD | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 8521BYLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | LQFP | - | 32 | - | 500MHz | - | Tape & Reel (TR) | 2010 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 30 | 32 | - | - | - | 3.3V | - | - | COMMERCIAL | - | 1 | 3.465V | 3.135V | - | - | - | - | CML | - | - | - | - | - | 0.05 ns | 18 | - | - | - | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT807CTSOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | - | 20 | - | 100MHz | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 5V | - | - | 30 | 20 | - | 10 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 1 | 5.25V | 4.75V | 3.5 ns | 5μA | - | - | TTL | - | 0.048 A | - | - | - | - | - | - | - | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() MC100ES6254AC Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | - | 32 | - | 3GHz | - | - | 2003 | - | yes | Discontinued | - | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 1 | 3.465V | 2.375V | - | 85mA | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() IDT74FCT3807AQGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | - | - | 100MHz | - | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | - | - | FCT | - | LVTTL | LOW SKEW CLOCK DRIVER | 0.024 A | 4.3 ns | 4.3 ns | - | 0.45 ns | 10 | - | - | - | 8.65mm | - | - | - | RoHS Compliant | - | ||
![]() IDT5T9316NLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | 1GHz | - | - | 2004 | e3 | yes | - | 3 (168 Hours) | 52 | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 30 | 52 | S-PQCC-N52 | - | Not Qualified | - | 2.7V | 2.5V | INDUSTRIAL | 2.3V | 1 | - | - | - | - | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | 0.025 ns | 16 | - | - | - | 8mm | 8mm | - | - | RoHS Compliant | - | ||
![]() ICS8543BGILFT Integrated Device Technology (IDT) | 150 | - | Datasheet | - | - | Surface Mount | TSSOP | - | - | - | 650MHz | - | Tape & Reel (TR) | 2007 | e3 | yes | - | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | 3-STATE | CML | LOW SKEW CLOCK DRIVER | - | - | 2.6 ns | - | 0.04 ns | 4 | - | - | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT807CTQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | - | - | 100MHz | - | Tape & Reel (TR) | 2009 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | 1 | - | - | - | - | FCT | - | TTL | LOW SKEW CLOCK DRIVER | 0.048 A | 3.5 ns | 3.5 ns | - | 0.35 ns | 10 | - | - | - | 8.6868mm | 3.937mm | - | - | RoHS Compliant | - | ||
![]() IDT74LVC16344APVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | 56 | - | - | - | Tape & Reel (TR) | 2005 | e3 | - | - | 1 (Unlimited) | 56 | - | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | 30 | 56 | - | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 2.7V | 4 | - | - | - | - | LVC/LCX/Z | 3-STATE | Clock | - | - | - | - | - | 0.5 ns | 8 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS8516FYIT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | LQFP | - | - | - | 700MHz | - | Tape & Reel (TR) | 2003 | e0 | no | - | - | 48 | - | TIN LEAD | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | not_compliant | 20 | 48 | S-PQFP-G48 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | 3-STATE | LVDS | LOW SKEW CLOCK DRIVER | - | - | 2.4 ns | - | 0.065 ns | 16 | - | - | - | 7mm | 7mm | - | - | Non-RoHS Compliant | - | ||
![]() 8545AG-02LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TSSOP | - | 20 | - | 350MHz | - | Tape & Reel | 2004 | e3 | yes | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | - | - | Not Qualified | - | 3.465V | 3.3V | COMMERCIAL | - | 1 | - | - | - | - | 8545 | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | 0.06 ns | 4 | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3807EPGGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | - | 20 | - | 166MHz | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 20 | - | 10 | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 3.6V | 3V | 2 ns | 100nA | FCT | - | LVTTL | - | - | 2.5 ns | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT807CTQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | 100MHz | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | 10 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 1 | 5.25V | 4.75V | 3.5 ns | 5μA | FCT | - | TTL | - | 0.048 A | - | - | - | 0.35 ns | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT807CTQGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | - | 100MHz | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | 10 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 1 | 5.25V | 4.75V | 3.7 ns | 5μA | FCT | - | TTL | LOW SKEW CLOCK DRIVER | 0.048 A | - | - | - | 0.45 ns | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 524SDCGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | SOIC | - | 8 | - | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | 105°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | 8 | - | - | - | - | - | - | INDUSTRIAL | - | - | 3.465V | 1.71V | - | - | 524 | - | - | LOW SKEW CLOCK DRIVER | - | - | 4.5 ns | - | 0.065 ns | 4 | STANDARD | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT807CTPYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | - | 20 | - | 100MHz | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 5V | 0.635mm | - | 30 | 20 | - | 10 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 1 | 5.25V | 4.75V | 3.5 ns | 5μA | - | - | TTL | - | 0.048 A | - | - | - | - | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT807CTQGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | - | 20 | 241.197743mg | 100MHz | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | 10 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 1 | 5.25V | 4.75V | 3.7 ns | 5μA | - | - | TTL | - | 0.048 A | - | - | - | - | - | - | 1.47mm | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 524SCMGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | - | - | 8 | - | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | 105°C | -40°C | - | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | 8 | - | - | - | - | - | - | INDUSTRIAL | - | - | 3.465V | 1.71V | - | - | 524 | - | - | LOW SKEW CLOCK DRIVER | - | - | 4.5 ns | - | 0.065 ns | 4 | STANDARD | - | 0.55mm | 2mm | 2mm | 500μm | - | RoHS Compliant | Lead Free |