- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Output Polarity | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Duty Cycle (Max) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 853S54AKI-01LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | - | 16 | - | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | 85°C | -40°C | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 2 | 2.5V | 0.5mm | - | 30 | 16 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 3.465V | 2.375V | - | - | - | - | - | 853S | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 0.55 ns | - | - | 2500 MHz | - | 1 | DIFFERENTIAL MUX | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3807PYGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 20 | 100MHz | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 20 | 10 | Not Qualified | - | 3.3V | - | - | INDUSTRIAL | 1 | 3.6V | 3V | - | - | 4.8 ns | 10μA | - | FCT | - | - | LVTTL | - | - | 0.024 A | - | - | - | - | - | - | 0.6 ns | - | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 524MILF Integrated Device Technology (IDT) | 8120 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 8 | 200MHz | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | 8 | 4 | - | - | - | - | 2.5/5V | INDUSTRIAL | 1 | 5.25V | 2.375V | 45mA | - | 3 ns | 45mA | 5 ns | 524 | - | - | Clock | - | - | 0.035 A | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() 83054AGILF Integrated Device Technology (IDT) | 866 | - | Datasheet | 10 Weeks | Tin | Surface Mount | TSSOP | 16 | 250MHz | - | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | 85°C | -40°C | ALSO OPERATES AT 3.3 V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 16 | 1 | - | - | - | - | - | INDUSTRIAL | 1 | 3.465V | 1.8V | 40mA | - | - | - | - | 83054 | - | 3-STATE | LVTTL | TRUE | MULTIPLEXER | - | - | - | 4 ns | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 85408BGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 24 | 700MHz | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 24 | 8 | Not Qualified | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | 90mA | - | 2.4 ns | - | 5 ns | - | - | 3-STATE | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 55 % | - | - | - | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 49FCT805CTSOG Integrated Device Technology (IDT) | 163 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 20 | 10 | Not Qualified | TTL | 5V | - | 5V | COMMERCIAL | 2 | 5.5V | 4.5V | 33.5mA | - | 5 ns | 5μA | - | FCT | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.048 A | - | - | - | - | - | - | - | - | - | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 8SLVP1102ANLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 16 | 2GHz | Bulk | 2011 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 2GHz | 30 | 16 | 4 | Not Qualified | - | - | - | 2.5/3.3V | INDUSTRIAL | 1 | 3.465V | 2.375V | - | - | 250 ps | - | - | 8S | - | - | CML | - | LOW SKEW CLOCK DRIVER | - | - | 0.25 ns | - | - | - | - | - | - | - | - | 3mm | 3mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 8312AYLF Integrated Device Technology (IDT) | 145 | - | Datasheet | 10 Weeks | Tin | Surface Mount | TQFP | 32 | 250MHz | - | 2007 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | 0°C | ALSO OPERATES AT 2.5V/3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1 | 1.8V | 0.8mm | 250MHz | 30 | 32 | 12 | - | - | - | - | - | OTHER | 1 | 3.465V | 1.6V | - | - | 4.8 ns | - | - | - | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 55 % | 55 % | - | - | - | - | - | 7mm | 7mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 8545BGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 650MHz | - | 2004 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | 4 | Not Qualified | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | 50mA | - | 3.6 ns | - | - | - | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5T907PAGI Integrated Device Technology (IDT) | 12500 | - | Datasheet | - | Tin | Surface Mount | TSSOP | 48 | 250MHz | - | 2013 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | 48 | 10 | - | - | 2.5V | - | - | INDUSTRIAL | 1 | 2.6V | 2.4V | - | - | 3.5 ns | 30mA | 3.5 ns | 5T | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | 2.5 ns | - | - | 60 % | - | 0.025 ns | - | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 8535AK-01LFT Integrated Device Technology (IDT) | 5000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 20 | 266MHz | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 20 | - | Not Qualified | - | - | 3.465V | 3.3V | COMMERCIAL | 1 | - | - | - | - | - | - | - | 8535 | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | 0.03 ns | 4 | - | - | 4mm | 4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 83054AGI-01LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | TSSOP | 16 | 250MHz | - | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 3.3 V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 16 | 1 | - | - | - | - | - | INDUSTRIAL | 1 | 3.465V | 2.375V | - | - | - | - | - | 83054 | - | 3-STATE | LVTTL | TRUE | MULTIPLEXER | - | - | - | 4.5 ns | - | - | - | - | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 85311AMLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC N | 8 | 1GHz | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | 8 | 4 | - | - | - | - | 2.5/3.3V | COMMERCIAL | 1 | 3.465V | 2.375V | 25mA | - | 1.4 ns | - | 1.4 ns | - | - | - | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 52 % | 52 % | - | - | - | - | - | 4.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() 8516FYLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | 48 | 700MHz | - | 2006 | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | 48 | 16 | Not Qualified | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | 27mA | - | 2.4 ns | - | 5 ns | - | - | 3-STATE | LVDS | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 55 % | - | 0.09 ns | - | - | - | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 8535AG-01LF Integrated Device Technology (IDT) | 1178 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 266MHz | - | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | 4 | - | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | 50mA | - | 1.9 ns | - | 1.9 ns | 8535 | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 52 % | - | 0.03 ns | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 5T9304PGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | TSSOP | 24 | 450MHz | Bulk | 2009 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | 24 | 4 | Not Qualified | - | - | - | 2.5V | COMMERCIAL | 1 | 2.7V | 2.3V | 250mA | - | 1.75 ns | - | - | 5T | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | - | 0.05 ns | - | - | - | 7.8mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT49FCT3805QGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | QSOP | 20 | 100MHz | - | 2005 | e3 | yes | - | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 20 | - | Not Qualified | - | - | - | - | INDUSTRIAL | 2 | 3.6V | 3V | - | - | - | - | - | FCT | Clock | 3-STATE | LVTTL | - | - | - | - | 5.8 ns | 5.8 ns | - | - | - | 0.6 ns | 10 | - | 1.47mm | 8.7mm | 3.8mm | - | - | RoHS Compliant | - | ||
![]() 83905AGLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | TSSOP | 16 | 100MHz | - | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | ALSO OPERATES AT 2.5V AND 3.3V SUPPLY | - | DUAL | GULL WING | 260 | - | 1.8V | - | - | - | 16 | 6 | - | - | - | - | - | COMMERCIAL | 1 | 3.465V | 1.6V | 10mA | CLOCK GENERATOR, OTHER | - | - | - | - | - | - | Crystal | - | - | - | 40MHz | - | - | 53 % | 53 % | - | - | - | - | - | 5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT3807ASOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | 100MHz | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 20 | 10 | Not Qualified | - | 3.3V | - | - | COMMERCIAL | 1 | 3.6V | 3V | - | - | 4.3 ns | 10μA | - | FCT | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.024 A | - | - | - | - | - | - | 0.35 ns | - | - | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 8533AG-01LF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 650MHz | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | 4 | - | - | 3.3V | - | - | COMMERCIAL | 1 | 3.465V | 3.135V | 50mA | - | 1.4 ns | - | 1.4 ns | 8533 | - | - | CML | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 53 % | - | 0.03 ns | - | - | - | 6.5mm | 4.4mm | 1mm | No | RoHS Compliant | Lead Free |