- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Quiescent Current | Family | Logic Function | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICS853S011BMILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 2.5GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS85311AMILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 1GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS853S011BGILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 2.5GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS854110AYILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LQFP | - | - | 16MHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT8737-11PGGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 650MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | - | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | 8737 | - | - | CML | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 0.075 ns | 4 | - | - | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS8533AGI-31LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 650MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | Clock | - | - | 25MHz | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT5T93GL10NLGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | 40 | 650MHz | - | - | Tape & Reel (TR) | e3 | yes | 3 (168 Hours) | 40 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 30 | 40 | - | - | Not Qualified | - | 2.7V | 2.5V | INDUSTRIAL | 2.3V | 1 | - | - | - | - | 5T | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 2 ns | 2 ns | - | 0.025 ns | 10 | - | - | - | 6mm | 6mm | - | - | RoHS Compliant | - | ||
![]() IDT5T93GL06NLGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 800MHz | - | - | - | e3 | yes | 1 (Unlimited) | 28 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.65mm | 30 | 28 | S-PQCC-N28 | - | Not Qualified | - | 2.7V | - | INDUSTRIAL | 2.3V | 1 | - | - | - | - | 5T | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | 2 ns | - | 0.025 ns | 6 | - | - | - | 6mm | 6mm | - | - | RoHS Compliant | - | ||
![]() IDT5T93GL16NLGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 650MHz | - | - | - | e3 | yes | 3 (168 Hours) | 52 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 30 | 52 | S-PQCC-N52 | - | Not Qualified | - | 2.7V | 2.5V | INDUSTRIAL | 2.3V | 1 | - | - | - | - | 5T | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 2 ns | 2 ns | - | 0.025 ns | 16 | - | - | - | 8mm | 8mm | - | - | RoHS Compliant | - | ||
![]() IDT5T93GL101PFGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TQFP | - | - | 450MHz | - | - | Tape & Reel (TR) | e3 | yes | 3 (168 Hours) | 44 | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | 30 | 44 | S-PQFP-G44 | - | Not Qualified | - | 2.7V | - | INDUSTRIAL | 2.3V | 1 | - | - | - | - | 5T | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | 2.2 ns | - | 0.075 ns | 10 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT5T9304PGGI Integrated Device Technology (IDT) | In Stock | - | - | - | TSSOP | YES | 24 | - | 85°C | -40°C | Cut Tape (CT) | e3 | yes | 1 (Unlimited) | 24 | - | MATTE TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | 24 | - | - | Not Qualified | - | 2.7V | - | INDUSTRIAL | 2.3V | - | - | - | - | - | 5T | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 450 MHz | - | 4 | DIFFERENTIAL MUX | - | 1.2mm | 7.8mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT5T9070PAGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | 200MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 30 | 48 | R-PDSO-G48 | - | Not Qualified | - | 2.7V | - | INDUSTRIAL | 2.3V | 1 | - | - | - | - | 5T | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | 2 ns | - | 0.025 ns | 10 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS853S011BMILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 2.5GHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS889874AKLF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | 16 | 2.5GHz | - | - | - | e3 | yes | - | 16 | - | Matte Tin (Sn) | 85°C | -40°C | ECL RANGE: -2.375V TO -3.465 V | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | 16 | - | - | Not Qualified | - | 3.63V | - | INDUSTRIAL | 2.375V | 1 | - | - | - | - | 889874 | - | - | CML | LOW SKEW CLOCK DRIVER | - | - | - | - | 2000 MHz | - | 2 | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() ICS8543BGLF Integrated Device Technology (IDT) | 59 | - | - | Surface Mount | TSSOP | - | - | 800MHz | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74FCT810BTPYG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 20 | - | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | ONE BANK WITH ALL TRUE OUTPUTS & OTHER WITH ALL INVERTED OUTPUTS | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 5V | - | - | 20 | - | 10 | - | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | 4.5 ns | 5μA | FCT | Buffer, Clock | 3-STATE | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | 0.6 ns | - | SCHMITT TRIGGER | 5 | - | 7.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() ICS83947AYI-147LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LQFP | - | - | 250MHz | - | - | Tape & Reel (TR) | e3 | yes | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | 30 | 32 | S-PQFP-G32 | - | Not Qualified | - | 2.625V | - | INDUSTRIAL | 2.375V | 1 | - | - | - | - | 83947 | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | 4.5 ns | - | - | 9 | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3807EPYGI Integrated Device Technology (IDT) | 56 | - | - | - | SSOP | YES | 20 | - | 85°C | -40°C | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | - | - | FCT | - | - | - | LOW SKEW CLOCK DRIVER | 0.012 A | - | 2.5 ns | 2 ns | - | 0.1 ns | 10 | STANDARD | - | 1.99mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT49FCT3805DPYGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | - | 133MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | 20 | - | - | Not Qualified | - | 3.6V | 3.3V | INDUSTRIAL | 3V | 2 | - | - | - | - | FCT | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 3 ns | 3 ns | - | - | 5 | - | - | - | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() ICS850S1201BGILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 250MHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |