- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | uPs/uCs/Peripheral ICs Type | Propagation Delay | Family | Logic Function | Output Characteristics | Input | Output Polarity | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5V2310NRI Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | - | - | 20 | - | - | - | - | e0 | no | - | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | QUAD | - | 225 | 1 | 2.5V | 0.5mm | - | 30 | 20 | - | 10 | - | - | - | 2.5/3.3V | INDUSTRIAL | - | - | 3.6V | 2.3V | - | 3.5 ns | 5V | - | SERIES-RESISTOR | - | - | CLOCK DRIVER | 0.006 A | - | - | - | - | 0.1 ns | - | STANDARD | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 8S89202BKILF Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | 32 | - | 85°C | -40°C | - | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | ALSO OPERATES IN 3.3V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | - | - | NOT SPECIFIED | 32 | - | - | - | - | 2.625V | - | INDUSTRIAL | 2.375V | - | - | - | - | - | 8S89202 | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 1.02 ns | 1500 MHz | 0.013 ns | 16 | DIFFERENTIAL MUX | - | 1mm | 5mm | 5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() ICS8532AY-01LF Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | LQFP | - | - | 500MHz | - | - | - | e3 | yes | - | - | 52 | EAR99 | MATTE TIN | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 52 | S-PQFP-G52 | - | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | CML | - | LOW SKEW CLOCK DRIVER | - | - | - | 2.5 ns | - | 0.05 ns | 17 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS580G-01LF Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TSSOP | - | - | 270MHz | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS830154AMI-08LF Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SOIC | - | - | 160MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT8SLVP1204ANLGI/W Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 49FCT3805AQ8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | QSOP | YES | - | - | 70°C | - | - | e0 | - | - | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | - | - | R-PDSO-G20 | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | - | - | - | - | - | - | 0.024 A | - | 5 ns | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ICS95V157AGT Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TFSOP | - | - | 233MHz | - | - | Tape & Reel (TR) | e0 | no | - | 1 (Unlimited) | 48 | - | - | 85°C | 0°C | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.5mm | not_compliant | 20 | 48 | R-PDSO-G48 | - | Not Qualified | - | 2.7V | - | COMMERCIAL EXTENDED | 2.3V | 1 | - | - | - | - | 95V | - | 3-STATE | Clock | - | - | - | - | - | - | - | 0.06 ns | 10 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT8SLVP2106ANLGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | - | - | - | 2GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS83054AGILF Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TSSOP | - | 16 | 250MHz | - | - | Rail/Tube | e3 | yes | - | 1 (Unlimited) | 16 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 2.5V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 16 | - | 1 | Not Qualified | - | - | - | INDUSTRIAL | - | 4 | 3.465V | 2.375V | - | - | - | Clock | 3-STATE | LVTTL | TRUE | MULTIPLEXER | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | RoHS Compliant | - | ||
![]() ICS83948AYI-147LFT Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | LQFP | - | - | 350MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 30 | 32 | S-XQFP-G32 | - | Not Qualified | - | 2.625V | 2.5/3.3V | INDUSTRIAL | 2.375V | 1 | - | - | - | - | 83948 | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | 4.4 ns | 4.4 ns | - | - | 12 | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() IDT5T9304PGG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TSSOP | - | - | 450MHz | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | - | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | - | Not Qualified | - | 2.7V | - | INDUSTRIAL | 2.3V | 1 | - | - | - | - | 5T | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 4 | - | - | - | 7.8mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS83210AYLFT Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TQFP | - | - | 150MHz | - | - | Tape & Reel (TR) | e3 | yes | - | - | 32 | EAR99 | Matte Tin (Sn) | 85°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 1.5V | 0.8mm | - | 30 | 32 | S-PQFP-G32 | - | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | 1 | - | - | - | - | - | - | 3-STATE | HSTL | - | LOW SKEW CLOCK DRIVER | - | - | - | 5.5 ns | - | - | 10 | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() ICS83056AGILF Integrated Device Technology (IDT) | 181 | - | - | - | Surface Mount | TSSOP | - | - | 250MHz | - | - | - | e3 | yes | - | 1 (Unlimited) | 16 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 16 | - | 1 | Not Qualified | - | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | 83056 | - | 3-STATE | LVTTL | TRUE | MULTIPLEXER | - | - | - | 4 ns | - | - | - | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() 8T74S208C-01NLGI Integrated Device Technology (IDT) | In Stock | - | - | 12 Weeks | - | - | YES | 32 | - | 85°C | -40°C | - | e3 | yes | Active | 3 (168 Hours) | 32 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | - | - | NOT SPECIFIED | 32 | - | - | - | - | 2.625V | - | INDUSTRIAL | 2.375V | - | - | - | - | - | 8T | - | 3-STATE | - | - | LOW SKEW CLOCK DRIVER | - | - | - | 1.18 ns | - | 0.045 ns | 16 | DIFFERENTIAL | - | 1mm | 5mm | 5mm | 900μm | - | Non-RoHS Compliant | Lead Free | ||
![]() ICS83940DY-01LFT Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | LQFP | - | 32 | 100MHz | - | - | Digi-Reel® | e3 | yes | - | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | 30 | 32 | - | - | Not Qualified | - | 2.625V | 2.5/3.33.3V | COMMERCIAL | 2.375V | 1 | - | - | - | - | 83940 | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | 0.02 A | - | 3.8 ns | 3.8 ns | - | - | 18 | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() ICS83940AYI-02LFT Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | LQFP | - | - | 200MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS83905AMLFT Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SOIC | - | - | 100MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | ALSO OPERATES AT 2.5V AND 3.3V SUPPLY | - | DUAL | GULL WING | 260 | - | 1.8V | - | - | 30 | 16 | - | - | Not Qualified | - | 2V | - | COMMERCIAL | - | 1 | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | Crystal | - | - | - | 40MHz | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() ICS830S21AMILFT Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SOIC | - | - | 350MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS830584AGILF Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TSSOP | - | - | 140MHz | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |