- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Family | Output Characteristics | Input | Output Polarity | Logic IC Type | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT5T93GL04PGGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 450MHz | - | - | - | e3 | yes | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | 24 | R-PDSO-G24 | - | Not Qualified | 2.7V | 2.5V | INDUSTRIAL | 2.3V | 1 | - | - | 5T | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 2.2 ns | 2.2 ns | 0.05 ns | 4 | - | - | - | 7.8mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT5P90011PGGI Integrated Device Technology (IDT) | In Stock | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT5P90011PGGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS83948AYI-01LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LQFP | - | - | 150MHz | - | - | - | e3 | yes | - | 32 | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | NOT SPECIFIED | 32 | S-PQFP-G32 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 3V | 1 | - | - | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | 6.5 ns | 0.35 ns | 12 | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() 853310AVLF Integrated Device Technology (IDT) | In Stock | - | - | - | PLCC | YES | 28 | - | 85°C | -40°C | Tape & Reel | e3 | yes | 1 (Unlimited) | 28 | - | Matte Tin (Sn) - annealed | - | - | ECL MODE: VCC = 0V WITH VEE = -3V TO -3.8V | 8542.39.00.01 | QUAD | J BEND | 260 | 1 | 3.3V | 1.27mm | - | 28 | - | - | - | 3.8V | -3.3/3.3V | INDUSTRIAL | 3V | - | - | - | 853310 | - | - | - | LOW SKEW CLOCK DRIVER | - | 0.975 ns | 0.95 ns | 0.05 ns | 8 | DIFFERENTIAL MUX | - | 4.57mm | 11.5mm | 11.5mm | 3.63mm | No | RoHS Compliant | Lead Free | ||
![]() ICS8302AMILF Integrated Device Technology (IDT) | 1000 | - | - | Surface Mount | SOIC | - | - | 200MHz | - | - | - | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 2.5V OUTPUT SUPPLY | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | 3.465V | 2.5/3.33.3V | INDUSTRIAL | - | 1 | - | - | 8302 | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 3.3 ns | 3.3 ns | - | 2 | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3807DPYGI8 Integrated Device Technology (IDT) | 561 | - | - | Surface Mount | SSOP | - | 20 | 166MHz | - | - | Digi-Reel® | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | - | - | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | FCT | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 2.5 ns | 2.5 ns | 0.25 ns | 10 | - | - | 2mm | 7.2mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() ICS851010AYILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TQFP | - | - | 250MHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS83904AG-02LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 200MHz | - | - | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 30 | 16 | - | - | Not Qualified | 3.465V | 2.5/3.3V | COMMERCIAL | - | 1 | CLOCK GENERATOR, OTHER | 7mA | - | - | Crystal | - | - | 38.88MHz | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3807-DQGI Integrated Device Technology (IDT) | 564 | - | - | Surface Mount | SSOP | - | - | 166MHz | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | 20 | R-PDSO-G20 | - | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | FCT | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 2.5 ns | 2.5 ns | 0.25 ns | 10 | - | - | - | 8.6868mm | 3.937mm | - | - | RoHS Compliant | - | ||
![]() ICS889834AKLF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 1GHz | - | - | - | e3 | yes | 3 (168 Hours) | 16 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | ECL MODE: VCC = 0V WITH VEE = -3.63V TO -2.375V | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | 16 | - | - | Not Qualified | 3.63V | 2.5/3.3V | INDUSTRIAL | 2.375V | 1 | - | - | 889834 | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 4 | - | 4 | - | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() ICS853S013AMILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 2GHz | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS85222AMLFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 350MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2 | - | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | 2 | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() ICS85222AM-01LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 350MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 8 | - | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 2 | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | 2 | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() ICS83905AKLFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | - | 100MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | ALSO OPERATES AT 2.5V AND 3.3V SUPPLY | - | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | 30 | 20 | S-XQCC-N20 | - | Not Qualified | 2V | - | COMMERCIAL | - | 1 | CLOCK GENERATOR, OTHER | - | - | - | Crystal | - | - | 40MHz | - | - | - | - | - | - | - | 4mm | 4mm | - | - | RoHS Compliant | - | ||
![]() ICS8538BG-31LFT Integrated Device Technology (IDT) | 1000 | - | - | Surface Mount | TSSOP | - | - | 266MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 30 | 28 | R-PDSO-G28 | - | Not Qualified | 3.465V | 3.3V | COMMERCIAL | - | 1 | CLOCK GENERATOR, OTHER | - | - | - | Crystal | - | - | 40MHz | - | - | - | - | - | - | - | 9.7mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS854058AGLFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 2.5GHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 24 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 24 | R-PDSO-G24 | 1 | Not Qualified | 3.465V | - | INDUSTRIAL | - | 1 | - | - | - | - | CML | COMPLEMENTARY | MULTIPLEXER | - | - | - | - | - | - | - | - | 7.8mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS854105AGLF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 250MHz | - | - | - | e3 | yes | - | 16 | EAR99 | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 16 | - | - | Not Qualified | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | 3-STATE | LVTTL | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 4 | - | 4 | - | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT38072DCGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 166MHz | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 8 | R-PDSO-G8 | - | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 3V | 1 | - | - | FCT | - | LVTTL | - | LOW SKEW CLOCK DRIVER | - | 3 ns | 3 ns | - | 2 | - | - | - | 4.9276mm | 3.937mm | - | - | RoHS Compliant | - | ||
![]() ICS830154AMI-08LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 160MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |