- Part Status
- Input
- Length
- Number of Circuits
- Width
- JESD-609 Code
- Pbfree Code
- Pin Count
- Temperature Grade
- Terminal Position
- Terminal Form
- Max Operating Temperature
Attribute column
Manufacturer
IDT Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | uPs/uCs/Peripheral ICs Type | Family | Output Characteristics | Input | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Number of Inverted Outputs | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICS9112AG-26LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 133MHz | - | - | - | e3 | yes | - | - | 8 | - | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 8 | R-PDSO-G8 | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | - | - | Clock | - | - | - | - | 7 ns | - | - | 4 | - | - | - | 4.4mm | 3mm | - | - | RoHS Compliant | - | ||
![]() ICS9112AG-26LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 133MHz | - | - | Tape & Reel (TR) | e3 | yes | - | - | 8 | - | MATTE TIN | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 8 | R-PDSO-G8 | Not Qualified | - | 3.465V | - | COMMERCIAL | - | 1 | - | - | - | - | - | Clock | - | - | - | - | 7 ns | - | - | 4 | - | - | - | 4.4mm | 3mm | - | - | RoHS Compliant | - | ||
![]() ICS83905AGLFT Integrated Device Technology (IDT) | 16 | - | - | Surface Mount | SOIC | - | 16 | 100MHz | - | - | Cut Tape (CT) | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | 70°C | -40°C | ALSO OPERATES AT 2.5V AND 3.3V SUPPLY | - | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | 30 | 16 | - | Not Qualified | - | 2V | - | COMMERCIAL | - | 1 | - | - | CLOCK GENERATOR, OTHER | - | - | Clock, Crystal | - | - | 40MHz | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS8545BGILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 650MHz | - | - | Tape & Reel (TR) | e3 | yes | - | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 20 | R-PDSO-G20 | Not Qualified | - | 3.465V | 3.3V | INDUSTRIAL | - | 1 | - | - | - | 8545 | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 3.6 ns | 3.6 ns | - | 0.04 ns | 4 | - | 4 | - | 6.5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS580G-01ILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 270MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS853S024AYLFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TQFP | - | 64 | 1.5GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS853S057AGILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 3GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | CML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS8534BMI-13LF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 266MHz | - | - | - | e3 | yes | - | - | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | DUAL | GULL WING | 260 | - | 2.5V | - | 30 | 16 | - | Not Qualified | - | 2.625V | - | INDUSTRIAL | 2.375V | 1 | - | - | CLOCK GENERATOR, OTHER | - | - | Crystal | - | - | 25MHz | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() ICS859S1601AGILFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | 28 | - | - | - | - | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS851010AYLFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LQFP | - | - | 250MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS558G-02 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 270MHz | - | - | - | e0 | no | - | 1 (Unlimited) | 16 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 20 | 16 | - | Not Qualified | - | 3.5V | - | COMMERCIAL | - | 1 | - | - | - | 558 | 3-STATE | Clock | - | - | - | - | - | - | 0.25 ns | 4 | - | - | - | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() ICS8312AYILF Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LQFP | - | - | 250MHz | - | - | - | e3 | yes | - | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | ALSO OPERATES AT 2.5V/3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1 | 1.8V | 0.8mm | 30 | 32 | S-PQFP-G32 | Not Qualified | - | 2V | - | INDUSTRIAL | - | 1 | - | - | - | - | 3-STATE | LVTTL | LOW SKEW CLOCK DRIVER | - | - | 4.9 ns | 4.9 ns | - | - | 12 | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() MPC94551DR2 Integrated Device Technology (IDT) | In Stock | - | - | - | SOIC | YES | - | - | 85°C | -40°C | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 3.3V | 1.27mm | 30 | 8 | R-PDSO-G8 | - | 3.3V | - | - | INDUSTRIAL | - | - | 3.45V | 3.15V | - | 94551 | 3-STATE | - | LOW SKEW CLOCK DRIVER | 0.012 A | - | 5 ns | 5 ns | 160 MHz | 0.3 ns | 4 | STANDARD | - | 1.75mm | 4.9mm | 3.9mm | - | No | RoHS Compliant | - | ||
![]() 8T73S1802NLGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | 16 | - | 85°C | -40°C | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Matte Tin (Sn) | - | - | ALSO OPERATES AT 3.3V SUPPLY, FOR QB O/P FOUT IS 200 MHZ | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | NOT SPECIFIED | 16 | - | - | - | 2.625V | - | INDUSTRIAL | 2.375V | - | - | - | - | 8T | 3-STATE | - | LOW SKEW CLOCK DRIVER | - | - | - | 1.5 ns | 1000 MHz | 1 ns | 3 | DIFFERENTIAL MUX | - | - | 3mm | 3mm | 1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() ICS87004BG-03LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 200MHz | - | - | Tape & Reel (TR) | - | - | - | - | 20 | - | - | 70°C | 0°C | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | R-PDSO-G20 | Not Qualified | - | - | 2.5/3.3V | COMMERCIAL | - | 1 | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS858012AKLFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | 16 | 2GHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT5T9302EJGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 450MHz | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS87001BG-01LFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 250MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT5T9302EJGI8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 450MHz | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | LVTTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICS858011AKLFT Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | - | 450MHz | - | - | - | e3 | yes | - | - | 16 | - | MATTE TIN | 85°C | -40°C | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | 16 | - | Not Qualified | - | 3.63V | - | INDUSTRIAL | 2.375V | 1 | - | - | - | - | - | LVTTL | LOW SKEW CLOCK DRIVER | - | - | - | - | - | - | 2 | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | - |