- Number of Bits
- Package / Case
- Part Status
- Published
- RoHS Status
- Sampling Rate
- Max Operating Temperature
- Min Operating Temperature
- Packaging
- Pbfree Code
- Interface
- Mount
Attribute column
Manufacturer
IDT Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Base Part Number | Configuration | Number of Bits | Input Type | Architecture | Number of Inputs | Reference Type | Data Interface | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 40-VFQFN Exposed Pad | 40-VFQFPN (6x6) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | S/H-ADC | 12 | Differential, Single Ended | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V | 2.85 V ~ 3.4 V | 80M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 20-LSSOP (0.173, 4.40mm Width) | 20-SSOP | -25°C ~ 75°C | Tape & Reel (TR) | -- | Obsolete | - | ADC | 8 | Single Ended | Flash | 1 | External | Parallel | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 40M | 1 | -- | -- | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | ADC | 8 | Single Ended | Flash | 1 | External | Parallel | 5V | 5V | 50M | 1 | -- | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | ADC0804S | ADC | 8 | Single Ended | -- | 1 | External | Parallel | 5V | 5V | 40M | 1 | -- | -- | ||
Tiny WHSL | In Stock | - | - | 40-VFQFN Exposed Pad | 40-VFQFPN (6x6) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | S/H-ADC | 12 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V, 5V | 1.65 V ~ 3.6 V | 125M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 64-VFQFN Exposed Pad | 64-VFQFPN (9x9) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | S/H-ADC | 12 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V | 1.65 V ~ 3.6 V | 65M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 64-VFQFN Exposed Pad | 64-VFQFPN (9x9) | -40°C ~ 85°C | Tray | -- | Obsolete | - | S/H-ADC | 12 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V | 1.65 V ~ 3.6 V | 105M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 48-TQFP | 48-TQFP (7x7) | -40°C ~ 85°C | Tray | -- | Obsolete | - | S/H-ADC | 12 | Differential | Flash | 1 | External, Internal | Parallel | 5V | 5V | 80M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | -40°C ~ 85°C | Tray | -- | Obsolete | - | S/H-ADC | 10 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V, 5V | 1.65 V ~ 3.6 V | 105M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 44-QFP | 44-PQFP (10x10) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | S/H-ADC | 12 | Differential | Flash | 1 | External, Internal | Parallel | 5V | 5V | 55M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 32-LQFP | 32-LQFP (5x5) | -20°C ~ 75°C | Tray | -- | Obsolete | - | ADC | 10 | Single Ended | Flash | 1 | External | Parallel | 3 V ~ 5.25 V | 3 V ~ 5.25 V | 20M | 1 | -- | -- | ||
Tiny WHSL | In Stock | - | - | 40-VFQFN Exposed Pad | 40-VFQFPN (6x6) | -40°C ~ 85°C | Tray | -- | Obsolete | - | S/H-ADC | 11 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V, 5V | 1.65 V ~ 3.6 V | 125M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | -40°C ~ 85°C | Tray | -- | Obsolete | - | S/H-ADC | 10 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V | 1.65 V ~ 3.6 V | 105M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | ADC1003S | ADC | 10 | Single Ended | -- | 1 | Internal | Parallel | 5V | 5V | 30M | 1 | -- | -- | ||
Tiny WHSL | In Stock | - | - | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | -40°C ~ 85°C | Tray | -- | Obsolete | - | S/H-ADC | 10 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V | 1.65 V ~ 3.6 V | 125M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 32-LQFP | 32-LQFP (5x5) | -20°C ~ 75°C | Tape & Reel (TR) | -- | Obsolete | - | ADC | 10 | Single Ended | Flash | 1 | External | Parallel | 3 V ~ 5.25 V | 3 V ~ 5.25 V | 20M | 1 | -- | -- | ||
Tiny WHSL | In Stock | - | - | 48-TQFP | 48-TQFP (7x7) | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | S/H-ADC | 12 | Differential | Flash | 1 | External, Internal | Parallel | 5V | 5V | 80M | 1 | 1:1 | -- | ||
Tiny WHSL | In Stock | - | - | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | ADC0804S | ADC | 8 | Single Ended | -- | 1 | External | Parallel | 5V | 5V | 50M | 1 | -- | -- | ||
Tiny WHSL | In Stock | - | - | 40-VFQFN Exposed Pad | 40-VFQFPN (6x6) | -40°C ~ 85°C | Tray | -- | Obsolete | - | S/H-ADC | 12 | Differential | Pipelined | 1 | External, Internal | LVDS - Parallel, Parallel | 2.85 V ~ 3.4 V, 5V | 1.65 V ~ 3.6 V | 65M | 1 | 1:1 | -- |