- Number of Bits
- Package / Case
- Part Status
- Published
- RoHS Status
- Sampling Rate
- Max Operating Temperature
- Min Operating Temperature
- Packaging
- Pbfree Code
- Interface
- Mount
Attribute column
Manufacturer
IDT Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Number of Bits | Input Type | Architecture | Number of Inputs | Converter Type | Supply Type | Reference Type | Data Interface | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Integral Nonlinearity (INL) | Sample and Hold / Track and Hold | Number of A/D Converters | Ratio - S/H:ADC | Analog Input Voltage-Max | Differential Nonlinearity | Analog Input Voltage-Min | Number of Analog Inputs | Features | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 40-VFQFN Exposed Pad | - | 40-VFQFPN (6x6) | - | -40°C ~ 85°C | Tray | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | 12 | Differential | Pipelined | 1 | - | - | External, Internal | LVDS - Parallel, Parallel | - | - | 2.85 V ~ 3.4 V, 5V | 1.65 V ~ 3.6 V | - | 105M | - | - | - | 1 | 1:1 | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 40-VFQFN Exposed Pad | - | 40-VFQFPN (6x6) | - | -40°C ~ 85°C | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | 12 | Differential | Pipelined | 1 | - | - | External, Internal | LVDS - Parallel, Parallel | - | - | 2.85 V ~ 3.4 V, 5V | 1.65 V ~ 3.6 V | - | 80M | - | - | - | 1 | 1:1 | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 64-VFQFN Exposed Pad | - | 64-VFQFPN (9x9) | - | -40°C ~ 85°C | Tray | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | 12 | Differential | Pipelined | 1 | - | - | External, Internal | LVDS - Parallel, Parallel | - | - | 2.85 V ~ 3.4 V | 1.65 V ~ 3.6 V | - | 65M | - | - | - | 1 | 1:1 | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 44-QFP | - | 44-PQFP (10x10) | - | -40°C ~ 85°C | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | 12 | Differential | Flash | 1 | - | - | External, Internal | Parallel | - | - | 5V | 5V | - | 70M | - | - | - | 1 | 1:1 | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | -40°C ~ 85°C | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC | - | - | - | - | 10 | Single Ended | Flash | 1 | - | - | External | Parallel | - | - | 5V | 5V | - | 50M | - | - | - | 1 | -- | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSOP | - | -40°C ~ 85°C | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC0801 | - | - | - | - | - | - | - | ADC | - | - | - | - | 8 | Differential | SAR | 1 | - | - | External, Supply | Parallel | - | - | 4.5 V ~ 6.3 V | 4.5 V ~ 6.3 V | - | 10k | - | - | - | 1 | -- | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | -40°C ~ 85°C | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC1004S | - | - | - | - | - | - | - | ADC | - | - | - | - | 10 | Single Ended | -- | 1 | - | - | External | Parallel | - | - | 5V | 5V | - | 40M | - | - | - | 1 | -- | - | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 40-VFQFN Exposed Pad | - | 40-VFQFPN (6x6) | - | -40°C ~ 85°C | Tape & Reel (TR) | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | 12 | Differential, Single Ended | Pipelined | 1 | - | - | External, Internal | LVDS - Parallel, Parallel | - | - | 2.85 V ~ 3.4 V | 2.85 V ~ 3.4 V | - | 125M | - | - | - | 1 | 1:1 | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() ADC0808S250HW-C1 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | 48 | - | - | - | - | 2008 | - | - | no | Discontinued | 3 (168 Hours) | 49 | - | - | 85°C | -40°C | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | 48 | S-PQFP-G49 | Not Qualified | 3.3V | Unipolar | - | INDUSTRIAL | - | Parallel | 3.6V | 3V | 240mW | 8 | - | - | - | ADC, RESISTANCE LADDER | Analog, Digital | - | - | 1 B | 250 Msps | - | - | 1 | - | BINARY, 2'S COMPLEMENT BINARY | 0.82 LSB | TRACK | - | - | 1V | 0.4 LSB | 0.7V | 1 | - | - | 7mm | 7mm | 1.2mm | - | RoHS Compliant | Contains Lead | ||
![]() ADC1006S055H-C1 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | PQFP | 44 | - | 498.611413mg | - | - | 2008 | - | e3 | yes | Discontinued | 3 (168 Hours) | - | - | MATTE TIN | - | - | - | - | 260 | - | - | - | - | - | - | 44 | - | - | - | Unipolar | - | - | - | - | - | - | - | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | 1.25 B | 55 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 1 | - | 2.1mm | 10mm | 10mm | 2.1mm | No | RoHS Compliant | Lead Free | ||
![]() ADC1213D065HN-C18 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | 56 | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Discontinued | 3 (168 Hours) | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 260 | - | - | - | - | - | - | 56 | - | - | - | Bipolar | - | - | - | - | - | - | - | 12 | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | 1.5 B | 65 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 2 | - | - | 8mm | 8mm | 850μm | No | RoHS Compliant | Lead Free | ||
![]() ADC1206S070H-C1 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | PQFP | 44 | - | 498.611413mg | - | - | 2008 | - | e3 | yes | Discontinued | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | - | - | - | - | 44 | - | - | - | Unipolar | - | - | - | - | - | - | - | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | 1.5 B | 70 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 1 | - | 2.1mm | 10mm | 10mm | 2.1mm | No | RoHS Compliant | Lead Free | ||
![]() ADC1206S040H-C1 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | PQFP | 44 | - | 498.611413mg | - | - | 2008 | - | e3 | yes | Discontinued | 3 (168 Hours) | - | - | MATTE TIN | - | - | - | - | 260 | - | - | - | - | - | - | 44 | - | - | - | Unipolar | - | - | - | - | - | - | - | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | 1.5 B | 40 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 1 | - | 2.1mm | 10mm | 10mm | 2.1mm | No | RoHS Compliant | Lead Free | ||
![]() ADC1206S070H-C18 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | PQFP | 44 | - | 498.611413mg | - | - | 2008 | - | e3 | yes | Discontinued | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | - | - | 260 | - | - | - | - | - | - | 44 | - | - | - | Unipolar | - | - | - | - | - | - | - | - | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | 1.5 B | 70 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 1 | - | 2.1mm | 10mm | 10mm | 2.1mm | No | RoHS Compliant | Lead Free | ||
![]() ADC1112D125HN-C1 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Tin | Surface Mount | - | 64 | - | - | - | - | 2010 | - | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | - | 85°C | -40°C | QUAD | NO LEAD | 260 | 2 | 3V | 0.5mm | unknown | NOT SPECIFIED | - | 64 | - | Not Qualified | 3V | Bipolar | 3V | INDUSTRIAL | - | LVDS, Parallel | 3.4V | 2.85V | 1.23W | 11 | - | - | - | ADC, PROPRIETARY METHOD | Single | - | - | 1.375 B | 125 Msps | - | - | - | - | OFFSET BINARY | 0.6 LSB | - | - | - | 2V | 0.2 LSB | - | 2 | - | - | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() ADC1004S030TS-C18 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | SSOP | 28 | - | 2.26799g | - | - | 2008 | - | e3 | yes | Discontinued | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 260 | - | - | - | - | - | - | 28 | - | - | - | Unipolar | - | - | - | - | - | - | - | - | - | - | - | ADC, RESISTANCE LADDER | - | - | - | 1.25 B | 30 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 1 | - | 1.73mm | 10.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() ADC1112D125HN-C18 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | 64 | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Discontinued | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | 64 | - | - | 3V | Bipolar | - | - | - | LVDS, Parallel | 3.4V | 2.85V | 1.23W | 11 | - | - | - | ADC, PROPRIETARY METHOD | Single | - | - | 1.375 B | 125 Msps | - | - | - | - | OFFSET BINARY | 0.6 LSB | - | - | - | - | 0.2 LSB | - | 2 | - | - | 9mm | 9mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() ADC1003S040TS-C18 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | SSOP | 28 | - | 2.26799g | - | - | 2008 | - | e3 | yes | Discontinued | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 260 | - | - | - | - | - | - | 28 | - | - | - | Unipolar | - | - | - | - | - | - | - | - | - | - | - | ADC, RESISTANCE LADDER | - | - | - | 1.25 B | 40 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 1 | - | 1.73mm | 10.2mm | 5.3mm | 1.73mm | No | RoHS Compliant | Lead Free | ||
![]() ADC1213D080HN-C18 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | 56 | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | yes | Discontinued | 3 (168 Hours) | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 260 | - | - | - | - | - | - | 56 | - | - | - | Bipolar | - | - | - | - | - | - | - | 12 | - | - | - | ADC, PROPRIETARY METHOD | - | - | - | 1.5 B | 80 Msps | - | - | - | - | OFFSET BINARY | - | - | - | - | - | - | - | 2 | - | - | 8mm | 8mm | 850μm | No | RoHS Compliant | Lead Free | ||
![]() ADC1212D125HN-C1 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | 64 | - | - | - | - | 2010 | - | - | yes | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | LVDS, Parallel | - | - | - | 12 | - | - | - | - | - | - | - | 1.5 B | 125 Msps | - | - | - | - | - | - | - | 1 | - | - | - | - | 2 | - | - | 9mm | 9mm | 900μm | No | RoHS Compliant | Lead Free |