- Additional Feature
- Boundary Scan
- External Data Bus Width
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Low Power Mode
- Number of Terminals
- Operating Temperature-Max
- Output Data Bus Width
Attribute column
Manufacturer
IDT Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Boundary Scan | Low Power Mode | External Data Bus Width | Output Data Bus Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7216L45C Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 64 | 22.22 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | CERAMIC, METAL-SEALED COFIRED | DIP | TOP BRAZED, DIP-64 | DIP64,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 2 X 16 BIT DATA INPUT BUS; MULTIPLEXED OUTPUT; ICC SPECIFIED @ 22.22MHZ | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 64 | R-CDIP-T64 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, MULTIPLIER | 80 mA | 4.572 mm | NO | YES | 16 | 32 | 81.407 mm | 22.86 mm | ||
![]() IDT7216L20J Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 68 | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | 3A991.A.2 | TIN LEAD | 2 X 16 BIT DATA INPUT BUS; MULTIPLEXED OUTPUT; ICC SPECIFIED @ 50MHZ | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 20 | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, MULTIPLIER | 80 mA | 4.57 mm | NO | YES | 16 | 16 | 24.2062 mm | 24.2062 mm | ||
![]() IDT7210L65C Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 64 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | CERAMIC, METAL-SEALED COFIRED | DIP | TOP BRAZED, DIP-64 | DIP64,.9 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 2 X 16 BIT DATA INPUT BUS; ICC SPECIFIED @ 15.38MHZ | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 64 | R-CDIP-T64 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, MULTIPLIER ACCUMULATOR/SUMMER | 90 mA | 4.572 mm | NO | YES | 16 | 35 | 81.407 mm | 22.86 mm | ||
![]() IDT7216L35G Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 68 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA-68 | PGA68,11X11 | SQUARE | GRID ARRAY | Obsolete | PGA | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 2 X 16 BIT DATA INPUT BUS; MULTIPLEXED OUTPUT; ICC SPECIFIED @ 28.57MHZ | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | not_compliant | - | 68 | S-CPGA-P68 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, MULTIPLIER | 80 mA | 3.937 mm | NO | YES | 16 | 16 | 28.194 mm | 28.194 mm |