- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
IDT Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P95020LLG IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P95021NQG IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | IDTP95021 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS501BMLFT Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | - | 5.25 V | 3.14 V | 3.3 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | ALSO OPERATES AT 3.14V MINIMUM SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 7.5 MHz | - | - | - | 15 MHz | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MK2751-33S Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5.5 V | 3 V | 3.3 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | - | 1.778 mm | - | 27 MHz | - | - | - | 66.66 MHz | - | - | - | - | - | - | 9.9695 mm | 3.937 mm | ||
![]() MK3754SLFTR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | - | 3.45 V | 3.15 V | 3.3 V | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 13.5 MHz | - | - | - | 54 MHz | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MK1443-02S Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | - | - | 5.5 V | 3 V | 5 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1.778 mm | - | 14.318 MHz | - | - | - | 100 MHz | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PCI9080 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 208 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | - | S-PQFP-G208 | Not Qualified | COMMERCIAL | BUS CONTROLLER, PCI | 130 mA | - | 32 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | ||
![]() ICS9147F-22 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | No | - | - | 2.625 V | 2.375 V | 2.5 V | - | - | e0 | No | - | EAR99 | TIN LEAD | CAN ALSO OPERATE 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | - | 16 MHz | - | - | - | 83.3 MHz | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() 9FG108CFLF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, ROHS COMPLIANT, MO-118, SSOP-48 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | compliant | 30 | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.8 mm | - | 25 MHz | - | - | - | 400 MHz | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() ICS843021AG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | not_compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 85 mA | 1.2 mm | - | 40 MHz | - | - | - | 140 MHz | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() IDT75T43100S66BS Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 304 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | 31 X 31 MM, LOW PROFILE, THERMALLY ENHANCED, SBGA-304 | - | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | - | - | 2.625 V | 2.375 V | 2.5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | not_compliant | - | - | 304 | S-PBGA-B304 | Not Qualified | COMMERCIAL | MICROPROCESSOR CIRCUIT | - | 1.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() ICS84427BMLF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 7.50 X 15.33 MM, 2.30 MM HEIGHT, MS-013, MO-119, SOIC-24 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 2.65 mm | - | 25.5 MHz | - | - | - | 625 MHz | - | - | - | - | - | - | 15.525 mm | 7.5 mm | ||
![]() ICS1891Y Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | - | - | - | - | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | 64 | S-PQFP-G64 | Not Qualified | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 3.4 mm | - | - | NO | NO | - | - | 0 | 1 | 12.5 MBps | ASYNC, BIT | NRZ | - | 14 mm | 14 mm | ||
![]() 6V41220DCG8 Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 487G-25 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 0.173 INCH, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 0.65 mm | not_compliant | 20 | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, VIDEO | - | 1.2 mm | - | 27 MHz | - | - | - | 48 MHz | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() ICS8761CYLN Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 64 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | - | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026BCD, LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | e3 | Yes | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | 64 | S-PQFP-G64 | Not Qualified | OTHER | CLOCK GENERATOR, PROCESSOR SPECIFIC | 175 mA | 1.6 mm | - | 83.33 MHz | - | - | - | 166.67 MHz | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() 6P41505NDGI8 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | socket | 2x14 | 2.54mm | 2019-05-01 | THT | INTEGRATED DEVICE TECHNOLOGY INC | female | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | , | LCC48,.24SQ,16 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 2.54mm | straight | 1.89 V | 1.71 V | 1.8 V | pin strips | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.4 mm | compliant | - | - | - | S-XQCC-N48 | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1 mm | - | 200 MHz | - | - | - | 200 MHz | - | - | - | - | - | beryllium copper | 6 mm | 6 mm | ||
![]() ICS9147F-06 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | No | - | - | 3.7 V | 3 V | 3.3 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | 140 mA | 2.794 mm | - | 16 MHz | - | - | - | 66.6 MHz | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() ICS84329AY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 70 °C | - | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026, LQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.8 mm | not_compliant | 20 | - | 32 | S-PQFP-G32 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.6 mm | - | 25 MHz | - | - | - | 700 MHz | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() ICS8432CY-11 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | - | - | - | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | 32 | S-PQFP-G32 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1.6 mm | - | 25 MHz | - | - | - | 700 MHz | - | - | - | - | - | - | 7 mm | 7 mm |