- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
IDT Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | External Data Bus Width | Output Clock Frequency-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK3754SLFTR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 3.45 V | 3.15 V | 3.3 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | 13.5 MHz | - | 54 MHz | 4.9 mm | 3.9 mm | ||
![]() MK1418STR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Transferred | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.5494 mm | 14.318 MHz | - | 24.576 MHz | 4.8895 mm | 3.937 mm | ||
![]() ICS9147F-22 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | No | 2.625 V | 2.375 V | 2.5 V | e0 | No | EAR99 | TIN LEAD | CAN ALSO OPERATE 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | 16 MHz | - | 83.3 MHz | 15.875 mm | 7.5 mm | ||
![]() 9250CF-08 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | 225 | - | not_compliant | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV9154A-43CS16 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SKINNY, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | No | EAR99 | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | not_compliant | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | 50 mA | - | 32 MHz | - | 66.48 MHz | 9.906 mm | 3.9116 mm | ||
![]() AV9173-15CS08LF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5.25 V | 4.75 V | 5 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | - | 1 MHz | - | 37.5 MHz | 4.9 mm | 3.9 mm | ||
![]() 9FG108CFLF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, ROHS COMPLIANT, MO-118, SSOP-48 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | compliant | 30 | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.8 mm | 25 MHz | - | 400 MHz | 15.875 mm | 7.5 mm | ||
![]() ICS501BMLFT Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, LEAD FREE, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5.25 V | 3.14 V | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | ALSO OPERATES AT 3.14V MINIMUM SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | 7.5 MHz | - | 15 MHz | 4.9 mm | 3.9 mm | ||
![]() 813N2532AKILF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | VFQFN-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | compliant | 30 | 32 | S-XQCC-N32 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | 300 mA | 1 mm | 38.88 MHz | - | 156.25 MHz | 5 mm | 5 mm | ||
![]() MK1420STR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.5494 mm | 14.31818 MHz | - | 33.868 MHz | 4.8895 mm | 3.937 mm | ||
![]() ICS9147F-03 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.7 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | 16 MHz | - | 75 MHz | 15.875 mm | 7.5 mm | ||
![]() MK1422STR Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.7272 mm | 14.318 MHz | - | 33.868 MHz | 4.9 mm | 3.9 mm | ||
![]() ICS843021AG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.63 V | 2.97 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 85 mA | 1.2 mm | 40 MHz | - | 140 MHz | 4.4 mm | 3 mm | ||
![]() IDT75T43100S66BS Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 304 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | 31 X 31 MM, LOW PROFILE, THERMALLY ENHANCED, SBGA-304 | - | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 2.625 V | 2.375 V | 2.5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.27 mm | not_compliant | - | 304 | S-PBGA-B304 | Not Qualified | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | - | 1.7 mm | - | - | - | 31 mm | 31 mm | ||
![]() ICS843022AGT Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 X 3 MM, 0.925 MM HEIGHT, MO-153, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 90 mA | 1.2 mm | 25 MHz | - | 125 MHz | 4.4 mm | 3 mm | ||
![]() CA82C55A-8CP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 40 | 8 MHz | NEWBRIDGE MICROSYSTEMS | - | 24 | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 10 mA | 6.35 mm | - | 8 | - | 52.324 mm | 15.24 mm | ||
![]() MK2751-33S Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | 1.778 mm | 27 MHz | - | 66.66 MHz | 9.9695 mm | 3.937 mm | ||
![]() ICS2494M-245 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED CIRCUIT SYSTEMS INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 4 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | 35 mA | 2.8194 mm | 14.31818 MHz | - | 89.8 MHz | 12.8 mm | 7.5 mm | ||
![]() 487G-25 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | 0.173 INCH, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 0.65 mm | not_compliant | 20 | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | 1.2 mm | 27 MHz | - | 48 MHz | 5 mm | 4.4 mm | ||
![]() 6V41220DCG8 Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |