- Series
- Part Status
- Applications
- Interface
- Voltage - Supply
- Package / Case
- Mounting Type
- Supplier Device Package
- Packaging
- Package
- RoHS
- Note
Attribute column
Manufacturer
IDT Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Data Bus Width | Consumer IC Type | Bus Compatibility | Drive Interface Standard | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA91L8260B-100CE Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | - | 420 | 66MHz | - | 2002 | e0 | no | Active | 3 (168 Hours) | 420 | 3A001.A.3 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 225 | - | 2.5V | 1.27mm | not_compliant | NOT SPECIFIED | 420 | Not Qualified | 3.3V | 2.63V | - | INDUSTRIAL | - | PCI | - | - | - | - | - | 64b | - | MPC825X; MPC826X; MPC827X; MPC8280; MPC74X; MPC75X; POWERPC 7400; POWERPC 740; POWERPC 750 | - | - | 2.46mm | 35mm | 35mm | 2.33mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSI107D-100JE Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | FCBGA | YES | 503 | - | - | 1999 | e0 | no | Discontinued | 3 (168 Hours) | 503 | 3A001.A.3 | TIN LEAD | 105°C | 0°C | - | 8542.31.00.01 | BOTTOM | BALL | 225 | - | 2.5V | 1.27mm | - | 30 | 503 | - | - | 2.625V | - | - | 2.375V | - | - | BUS CONTROLLER, PCI | 66MHz | - | - | - | - | POWERPC 60X | - | - | - | 33mm | 33mm | 2.75mm | No | RoHS Compliant | Contains Lead | ||
![]() 89HPES4T4ZBBC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | - | 144 | - | Tape & Reel (TR) | 1999 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 144 | Not Qualified | - | 1.1V | 13.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | - | PCI; SMBUS | - | 1.4mm | - | 13mm | 13mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT8AG2ZBHLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | - | 225 | - | - | - | not_compliant | 20 | 484 | - | 3.3V | - | - | - | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H12NT12G2ZCHLGI Integrated Device Technology (IDT) | 420 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 324 | 125MHz | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 12 | BUS CONTROLLER, PCI | - | 3300mA | 96 Gbps | - | - | I2C; ISA; VGA | - | - | 2.88mm | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0504PZBABG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | 100 | - | - | - | Tape & Reel (TR) | 2011 | e1 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO AVAILABLE 3.3V SUPPLY-NOM FOR I2C | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | - | 0.8mm | - | NOT SPECIFIED | 100 | - | - | 1.26V | - | COMMERCIAL | 1.14V | PCI Express | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES8T5AZBBCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | - | 196 | - | - | 1999 | e0 | no | Active | 3 (168 Hours) | 196 | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | 20 | 196 | Not Qualified | - | 1.1V | 13.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | PCI | - | 1.4mm | - | 15mm | 15mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT24AG2ZCHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT24AG2ZCHLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | - | - | 250 | - | - | - | - | 30 | 484 | - | 3.3V | - | - | - | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() TSI350A-66CLV Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | BGA | YES | 256 | 66MHz | - | 2009 | e1 | yes | Discontinued | 3 (168 Hours) | 256 | 3A001.A.3 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | 0°C | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 3.3V | - | - | - | 256 | - | 3.6V | - | - | OTHER | - | - | - | BUS CONTROLLER, PCI | - | - | - | 32b | - | PCI | IEEE 1149.1 | - | 1.8mm | 17mm | 17mm | 1.61mm | No | RoHS Compliant | Lead Free | ||
![]() 89HPES12N3YCBCG Integrated Device Technology (IDT) | 830 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | BGA | - | 324 | - | - | 1999 | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | Not Qualified | - | 1.1V | 3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | - | - | - | 1.5mm | 19mm | 19mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 89H24NT24G2ZBHLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 324 | 125MHz | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | - | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | I2C; ISA; PCI; SMBUS; VGA | - | 3.02mm | - | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89H32NT24BG2ZBHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | 2009 | e1 | yes | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 250 | - | 1V | 1mm | - | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES6T6G2ZCALGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 324 | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | Not Qualified | - | 1.1V | 13.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 100MHz | - | - | - | - | PCI | - | 3.27mm | - | 19mm | 19mm | 3.27mm | - | RoHS Compliant | Lead Free | ||
![]() TSI721-16GIL Integrated Device Technology (IDT) | 12 | - | Datasheet | - | - | Surface Mount | FCBGA | - | 143 | - | - | 2012 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | 13mm | 1.51mm | - | RoHS Compliant | Contains Lead | ||
![]() 89HT0808PZAABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | 100 | - | Tape & Reel (TR) | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HT0808PZAAB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | 100 | - | Tape & Reel (TR) | 1999 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HT0808PZAABGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 100 | - | Tape & Reel (TR) | 1999 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() AMB0483D0RJ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | FCBGA | - | 655 | - | - | 2008 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | No | RoHS Compliant | Contains Lead | ||
![]() 89H24NT24G2ZAHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | - | 125MHz | - | 1999 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | PCI Express | 24 | - | - | - | 192 Gbps | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |