- Series
- Part Status
- Applications
- Interface
- Voltage - Supply
- Package / Case
- Mounting Type
- Supplier Device Package
- Packaging
- Package
- RoHS
- Note
Attribute column
Manufacturer
IDT Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Data Bus Width | Memory IC Type | Consumer IC Type | Bus Compatibility | Data Transfer Rate-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HPES10T4G2ZBBCG Integrated Device Technology (IDT) | 8 | - | Datasheet | 10 Weeks | - | Surface Mount | - | 324 | - | 70°C | - | - | 1999 | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | - | - | 1.1V | - | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | - | PCI; SMBUS | 12000 MBps | 1.4mm | - | 19mm | 19mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES24T3G2ZBALG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | - | 70°C | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HAVING 125MHZ INPUT REFERENCE CLOCK FREQUENCY. | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | - | - | 1.1V | - | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | SMBUS | 625 MBps | - | 3.42mm | 19mm | 19mm | 3.27mm | - | RoHS Compliant | Lead Free | ||
![]() 89H12T3BG2ZBBCG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | BGA | 324 | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HPES3T3ZBNQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | - | 132 | - | - | - | Tape & Reel (TR) | 1999 | e3 | yes | Active | 3 (168 Hours) | 132 | EAR99 | - | 70°C | 0°C | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | - | 1V | 0.65mm | - | NOT SPECIFIED | 132 | Not Qualified | - | 1.1V | 13.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | PCI; SMBUS | - | - | 0.9mm | 10mm | 10mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() CA91L8260B-100CEV Integrated Device Technology (IDT) | 10 | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | - | 420 | - | - | - | - | 2003 | e1 | yes | Active | 3 (168 Hours) | 420 | 3A001.A.3 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 2.5V | 1.27mm | - | NOT SPECIFIED | 420 | Not Qualified | - | 2.63V | - | INDUSTRIAL | 2.38V | PCI | - | - | 100MHz | - | - | - | - | - | MPC825X; MPC826X; MPC827X; MPC8280; MPC74X; MPC75X; POWERPC 7400; POWERPC 740; POWERPC 750 | - | - | 2.46mm | 35mm | 35mm | 2.33mm | - | RoHS Compliant | Lead Free | ||
![]() 89H64H16AG2ZCBLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 1156 | - | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | - | 1V | 1mm | - | NOT SPECIFIED | - | Not Qualified | - | 1.1V | 12.5/3.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | 6275mA | - | - | - | - | I2C; ISA; VGA; SMBUS | 64000 MBps | 2.82mm | - | 35mm | 35mm | 2.82mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES12N3A1ZCBCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 324 | - | - | - | - | 1999 | e1 | yes | - | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | Not Qualified | - | 1.1V | 13.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | - | PCI | - | - | 1.5mm | 19mm | 19mm | - | - | RoHS Compliant | - | ||
![]() 89HP0504PZBABI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | 100 | - | - | 85°C | -40°C | - | 2011 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | ALSO AVAILABLE 3.3V SUPPLY-NOM FOR I2C | 8542.39.00.01 | BOTTOM | BALL | 240 | 1 | - | 0.8mm | not_compliant | NOT SPECIFIED | 100 | - | - | 1.26V | - | INDUSTRIAL | 1.14V | PCI Express | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H24NT24G2ZCHLG8 Integrated Device Technology (IDT) | 1000 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | - | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | - | I2C; ISA; PCI; SMBUS; VGA | - | - | 2.88mm | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0504PBZBNRGI Integrated Device Technology (IDT) | 518 | - | Datasheet | 10 Weeks | - | Surface Mount | - | 36 | - | - | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | 36 | EAR99 | MATTE TIN | 85°C | -40°C | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | 36 | - | - | 1.26V | - | INDUSTRIAL | 1.14V | PCI Express | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 0.9mm | 4mm | 7.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 89H32NT24AG2ZBHLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | - | - | 250 | - | - | - | - | 30 | 484 | - | 3.3V | - | - | - | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 256 Gbps | - | - | - | - | - | 2.92mm | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() AMB0780L4RJ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 17 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 655 | - | - | - | Tape & Reel (TR) | 2008 | e1 | no | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | 655 | - | - | - | - | - | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | No | RoHS Compliant | Contains Lead | ||
![]() AMB0780L4RJ Integrated Device Technology (IDT) | In Stock | - | Datasheet | 17 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 655 | - | - | - | - | 2008 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | No | RoHS Compliant | Contains Lead | ||
![]() 89HPES24T3G2ZBALG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | - | 70°C | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | Not Qualified | - | 1.1V | 12.53.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | - | PCI | - | - | 3.42mm | 19mm | 19mm | 3.27mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES22H16ZABR Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 1999 | e1 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | - | 1V | 1mm | - | 30 | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | - | 88 Gbps | - | - | - | PCI | - | - | 3.32mm | 23mm | 23mm | 3.34mm | - | RoHS Compliant | Contains Lead | ||
![]() TSI382-66CQY Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | TQFP | 176 | 66MHz | - | - | - | 1999 | e3 | yes | Active | 3 (168 Hours) | 176 | - | Tin (Sn) | 85°C | 0°C | - | - | QUAD | GULL WING | 260 | - | 1.2V | 0.4mm | - | - | 176 | - | 3.3V | 1.26V | - | COMMERCIAL | - | PCI | - | - | - | - | - | 32b | - | - | ISA; VGA | 312.5 MBps | - | 1.6mm | 20mm | 20mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 89HP0508PZBAB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSI382A-66CQY Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | TQFP | 176 | - | 70°C | - | - | 2004 | e3 | yes | Active | 3 (168 Hours) | 176 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 1.2V | 0.4mm | - | - | 176 | - | - | 1.26V | - | COMMERCIAL | 1.14V | PCI | - | - | - | - | - | - | - | - | ISA; SBUS; VGA | 312.5 MBps | 1.4mm | - | 20mm | 20mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 89H32NT24BG2ZBHLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 484 | 125MHz | - | - | - | 2009 | e1 | yes | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 250 | - | 1V | 1mm | - | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | - | - | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES10T4G2ZABCG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 324 | - | - | - | Tape & Reel (TR) | 1999 | - | yes | Active | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | 324 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | 1.4mm | - | 19mm | 19mm | 1.4mm | - | RoHS Compliant | Lead Free |