- Series
- Part Status
- Applications
- Interface
- Voltage - Supply
- Package / Case
- Mounting Type
- Supplier Device Package
- Packaging
- Package
- RoHS
- Note
Attribute column
Manufacturer
IDT Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Boundary Scan | Bus Compatibility | Data Transfer Rate-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89H32H8G2ZCBL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | 2009 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | 5336mA | 256 Gbps | - | I2C; ISA; VGA; SMBUS | 32 MBps | - | 3.32mm | 23mm | 23mm | 3.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSI107D-133LEY Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | - | 503 | - | 64 | - | - | - | 1999 | e1 | no | Discontinued | 3 (168 Hours) | 503 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 105°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1.27mm | - | - | 503 | - | - | 2.625V | - | - | 2.375V | PCI | - | - | 66MHz | - | - | YES | - | - | - | - | 33mm | 33mm | 2.75mm | No | RoHS Compliant | Contains Lead | ||
![]() 89HPES24T3G2ZBBLG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 676 | - | - | - | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | 676 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | HAVING 125MHZ INPUT REFERENCE CLOCK FREQUENCY. | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | 676 | - | - | 1.1V | - | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | SMBUS | 625 MBps | - | 3.22mm | 27mm | 27mm | 3.4mm | - | RoHS Compliant | Lead Free | ||
![]() 89H64H16G2ZCBL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 1156 | - | - | 70°C | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | - | Not Qualified | - | 1.1V | 12.5/3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | I2C; ISA; PCI; SMBUS; VGA | 64000 MBps | 2.82mm | - | 35mm | 35mm | 2.82mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT8BG2ZCHL Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | - | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | I2C; ISA; VGA | - | 2.92mm | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H48H12G2ZCBLI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | FCBGA | - | 676 | - | - | 85°C | -40°C | Tape & Reel (TR) | 1999 | e0 | no | Active | 4 (72 Hours) | 676 | EAR99 | Tin/Lead (Sn/Pb) | - | - | HAVING 125MHZ INPUT REFERENCE CLOCK FREQUENCY. | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 676 | - | - | 1.1V | - | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | I2C; ISA; SMBUS; VGA | 48000 MBps | 3.4mm | - | 27mm | 27mm | 3.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES34H16ZABR Integrated Device Technology (IDT) | 420 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | - | 1156 | 125MHz | - | - | - | - | 1999 | e1 | no | Active | 4 (72 Hours) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | - | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | 3.42mm | 35mm | 35mm | 2.82mm | - | RoHS Compliant | Contains Lead | ||
![]() 89H64H16G3ZABLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | YES | 1156 | - | - | 85°C | -40°C | - | 1999 | e1 | yes | Discontinued | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | - | - | - | 1.1V | - | INDUSTRIAL | 0.95V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | ISA; SMBUS; VGA | 128000 MBps | - | 3.42mm | 35mm | 35mm | 2.82mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES4T4G2ZBAL8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 324 | - | - | - | - | Tape & Reel (TR) | 2009 | - | no | Active | - | - | EAR99 | - | 70°C | 0°C | - | 8542.39.00.01 | - | - | - | - | - | not_compliant | - | 324 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | 3.27mm | - | 19mm | 19mm | 3.27mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H48T12G2ZCBLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | FCBGA | - | 676 | - | - | 85°C | -40°C | Tape & Reel (TR) | 1999 | e1 | yes | Active | 4 (72 Hours) | 676 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | 676 | Not Qualified | - | 1.1V | 12.5/3.3V | INDUSTRIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | I2C; ISA; PCI; SMBUS; VGA | 48000 MBps | - | 3.22mm | 27mm | 27mm | 3.4mm | - | RoHS Compliant | Lead Free | ||
![]() 89H48H12G2ZCBL8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | FCBGA | - | 676 | 125MHz | - | - | - | - | 1999 | e0 | no | Active | 4 (72 Hours) | 676 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 676 | - | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 12 | BUS CONTROLLER, PCI | - | - | 384 Gbps | - | I2C; ISA; SMBUS; VGA | 48000 MBps | - | 3.22mm | 27mm | 27mm | 3.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES12N3AZGBC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | BGA | - | 324 | - | - | - | - | - | 1999 | e0 | no | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | - | 1.1V | 3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | PCI | - | 1.4mm | - | 19mm | 19mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H32NT24BG2ZCHLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | 2009 | e0 | no | Active | 4 (72 Hours) | 484 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 256 Gbps | - | I2C; ISA; VGA | - | - | - | 23mm | 23mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES12NT3ZBBC8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | 324 | - | - | 70°C | - | Tape & Reel (TR) | 1999 | e0 | no | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | - | 1.1V | 13.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | PCI; SMBUS | 6000 MBps | 1.4mm | - | 19mm | 19mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HPES4T4G2ZCAL8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | FCBGA | - | 324 | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | NOT SPECIFIED | 324 | Not Qualified | - | 1.1V | 13.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 100MHz | - | - | - | PCI; SMBUS | - | 3.27mm | - | 19mm | 19mm | 3.27mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89H64H16G3ZABLI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | YES | 1156 | - | - | 85°C | -40°C | - | 1999 | e0 | no | Discontinued | 4 (72 Hours) | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | BALL | 225 | 1V | 1mm | - | NOT SPECIFIED | - | - | - | 1.1V | - | INDUSTRIAL | 0.95V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | ISA; SMBUS; VGA | 128000 MBps | - | 3.42mm | 35mm | 35mm | 2.82mm | - | RoHS Compliant | Contains Lead | ||
![]() 89H32T8G2ZCBLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | FCBGA | - | 484 | 125MHz | - | - | - | - | - | e1 | yes | - | 4 (72 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | BOTTOM | BALL | 245 | 1V | 1mm | - | NOT SPECIFIED | 484 | Not Qualified | 3.3V | 1.1V | 1V | COMMERCIAL | - | PCI Express | 8 | BUS CONTROLLER, PCI | - | 5000mA | 256 Gbps | - | I2C; ISA; VGA; SMBUS | 32 MBps | - | 3.32mm | 23mm | 23mm | 3.34mm | - | RoHS Compliant | Lead Free | ||
![]() 89HPES16T4G2ZABX Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | - | 288 | - | - | - | - | - | 1999 | e0 | no | Active | 3 (168 Hours) | 288 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | - | not_compliant | 20 | 288 | Not Qualified | - | 1.1V | 1.22.53.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | PCI | - | 1.1mm | - | 23mm | 23mm | 1.1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSI148-133CLY Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | 456 | - | - | 70°C | - | - | 1999 | e1 | yes | Discontinued | 3 (168 Hours) | 456 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 456 | - | - | 1.95V | - | COMMERCIAL | 1.65V | PCI | - | BUS CONTROLLER, VME | 133MHz | - | - | - | PCI | - | - | 2.36mm | 27mm | 27mm | 2.65mm | No | RoHS Compliant | Lead Free | ||
![]() 89HPES4T4ZBBC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | - | 144 | - | - | - | - | - | 1999 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | 20 | 144 | Not Qualified | - | 1.1V | 13.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | PCI | - | 1.4mm | - | 13mm | 13mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead |