- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Number of Input Lines | Number of Output Lines | Translation | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT164245TPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | 1W | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | - | TUBE | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | 30 | 48 | - | - | - | Non-Inverting | - | 3/3.35V | INDUSTRIAL | 16 | 2 | 5.5V | 2.7V | - | 2 | 350μA | 8 | 6.5 ns | 2mA | 6.5 ns | FCT | Translator | - | 3-STATE | BUS TRANSCEIVER | - | - | - | - | -32mA | Bidirectional | 64mA | COMMON CONTROL | - | - | 3V & 5V | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT162244CTPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | 30 | 48 | 16 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 5.8 ns | 500μA | - | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 4 | - | - | -24mA | - | 24mA | ENABLE LOW | - | - | - | 1.2mm | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162244CTPVG8 Integrated Device Technology (IDT) | 3242 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | Tape and Reel | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | 48 | 16 | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 5.8 ns | 500μA | 5.8 ns | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 4 | - | - | -24mA | - | 24mA | ENABLE LOW | - | - | - | - | 15.9mm | 7.5mm | 2.3mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT163245APFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | 48 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.4mm | 30 | 48 | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | 16 | 2 | 3.6V | 2.7V | - | 2 | 100nA | - | 4.6 ns | 100nA | 6.2 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | - | 8 | - | - | 24mA | - | 8mA | COMMON CONTROL | - | - | N/A | - | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162244ATPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | - | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | 30 | 48 | 16 | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 6.4mA | 4 | 4.8 ns | 500μA | 6.2 ns | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | - | - | -24mA | - | 24mA | ENABLE LOW | 4 | - | - | 1.2mm | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT162244CTPVG Integrated Device Technology (IDT) | 1000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | 48 | 16 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | 6.4mA | 4 | 4.1 ns | 500μA | 5.8 ns | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | - | - | - | -24mA | - | 24mA | ENABLE LOW | 4 | - | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16245ETPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | 2 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | WITH DIRECTION CONTROL | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | 30 | 48 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | INDUSTRIAL | - | - | - | 4.5V | - | 2 | - | - | - | 500μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | 64mA | - | 32mA | COMMON CONTROL | - | - | N/A | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16245ETPVG Integrated Device Technology (IDT) | 2948 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | 16 | 2 | 5.5V | 4.5V | - | 2 | 5μA | - | 1.5 ns | 500μA | 4.8 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | 64mA | - | 32mA | COMMON CONTROL | - | - | N/A | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT163244APAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | Tape and Reel | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | 30 | 48 | 16 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | - | 6.2 ns | 100nA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | -8mA | - | 8mA | ENABLE LOW | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3244APGG Integrated Device Technology (IDT) | 2495 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | - | - | - | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 85°C | -40°C | - | TUBE | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | 20 | 8 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 3V | 50pF | 2 | 1.2mA | 4 | 4.8 ns | 30μA | 6.2 ns | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | - | - | - | -8mA | - | 8mA | ENABLE LOW | 2 | 4 | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT543ATQG Integrated Device Technology (IDT) | 1253 |
| Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 24 | 1 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 85°C | -40°C | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | NOT SPECIFIED | 24 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | - | 2 | 10μA | - | 6.5 ns | 10μA | 9 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8 | - | - | 64mA | - | 15mA | INDEPENDENT CONTROL | - | - | N/A | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3244PYG Integrated Device Technology (IDT) | 1791 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 20 | 2 | - | Rail/Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | 20 | 8 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | - | 8 ns | 30μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | 6.5 ns | - | -8mA | - | 8mA | ENABLE LOW | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVCH16646APAG Integrated Device Technology (IDT) | 3098 |
| Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 2 | - | - | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | 30 | 56 | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | 16 | - | 3.6V | 2.7V | - | 2 | - | - | 9.2 ns | 10μA | - | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | 3-STATE | REGISTERED BUS TRANSCEIVER | - | 8 | 5.7 ns | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | - | - | N/A | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74LVC162244APVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 48 | 16 | - | 3.3V | Non-Inverting | - | - | - | - | - | 3.6V | 3V | - | - | 10μA | - | 4.4 ns | 10μA | 6.9 ns | - | Buffer, Inverting | - | - | - | - | - | - | - | -12mA | - | 12mA | - | 4 | - | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT164245TPVG8 Integrated Device Technology (IDT) | 14 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | 1W | - | 2000 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | 30 | 48 | - | Not Qualified | - | Non-Inverting | - | - | INDUSTRIAL | 16 | 2 | 5V | 2.7V | - | 2 | 3.5mA | 8 | 5 ns | 2mA | 6.5 ns | FCT | Transceiver | - | 3-STATE | - | - | - | - | - | -32mA | Bidirectional | 64mA | COMMON CONTROL | - | - | 3V & 5V | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16245ETPAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | 2 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | 16 | - | 5.5V | 4.5V | - | 2 | 5μA | - | 3.2 ns | 500μA | 4.8 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | 64mA | - | 32mA | COMMON CONTROL | - | - | N/A | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT540ATSOG Integrated Device Technology (IDT) | 1791 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | 1 | - | Rail/Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 20 | 8 | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 6.2 ns | 1mA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | 0.064 A | - | - | - | -15mA | - | 15mA | ENABLE LOW | - | - | - | 2.65mm | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162827CTPAG Integrated Device Technology (IDT) | 1585 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | 2 | - | Rail/Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | 30 | 56 | 20 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 2 | - | - | 9 ns | 500μA | - | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 10 | 3.7 ns | - | -24mA | - | 24mA | ENABLE LOW | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT163244CPVG8 Integrated Device Technology (IDT) | 900 | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | Tape and Reel | 2005 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | 30 | 48 | 16 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | - | 5.8 ns | 10μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | -8mA | - | 8mA | ENABLE LOW | - | - | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT163827CPAG Integrated Device Technology (IDT) | 11388 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | 2 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | 30 | 56 | 20 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | - | 2 | - | - | 14 ns | 10μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 10 | 4.4 ns | - | -8mA | - | 8mA | ENABLE LOW | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free |