- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC162244APAG8 Integrated Device Technology (IDT) | 373 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 48 | 16 | - | 3.3V | Non-Inverting | - | - | - | - | - | 3.6V | 2.7V | - | - | - | - | 6.9 ns | 10μA | - | - | Buffer, Inverting | - | - | - | - | 4 | - | - | -12mA | - | 12mA | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74LVC16827APAG Integrated Device Technology (IDT) | 3584 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | 2 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | TUBE | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 56 | 20 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | - | 6.5 ns | 10μA | - | LVC/LCX/Z | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 10 | 4.1 ns | - | -24mA | - | 24mA | ENABLE LOW | - | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT163244CPAG8 Integrated Device Technology (IDT) | 12500 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | Tape and Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | MAX O/P SKEW = 0.5NS; TYP VOLP = 0.3V | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | 16 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | - | 5.8 ns | 10μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | -8mA | - | 8mA | ENABLE LOW | - | - | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5962-9221401MRA Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 20 | 1 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | - | Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | 8 | 5.5V | 4.5V | 50pF | 2 | - | 8 | 10 ns | 10μA | - | FCT | Transceiver | - | 3-STATE | - | - | - | 7.5 ns | - | -12mA | - | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT244ATPGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 2 | - | Tape and Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | 8 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | - | 6.2 ns | 1mA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | -15mA | - | 15mA | ENABLE LOW | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16244CTPVG8 Integrated Device Technology (IDT) | 1048 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | 16 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4.4 ns | 500μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | -32mA | - | 32mA | ENABLE LOW | - | - | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT162245ATEB Integrated Device Technology (IDT) | 852 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | 48 | 2 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | - | DUAL | FLAT | 240 | 2 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | 16 | 5.5V | 4.5V | - | 2 | - | - | 6.5 ns | 5μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | - | 8 | 4.9 ns | - | 16mA | - | 16mA | COMMON CONTROL | - | N/A | - | - | 16.3mm | 9.65mm | 2.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT162511CTPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | - | - | 2009 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | Non-Inverting | - | - | - | - | 16 | 5.5V | 4.5V | - | - | - | - | 7.5 ns | 5μA | - | - | Inverting, Transceiver | Bidirectional | - | - | - | 16 | - | - | 24mA | - | 24mA | - | - | - | - | - | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 5962-9221403MRA Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Through Hole | CDIP | 20 | 1 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | - | Qualified | - | Non-Inverting | - | 5V | MILITARY | - | 8 | 5V | 4.5V | 50pF | 2 | 5mA | 8 | 7.5 ns | 10μA | 6.5 ns | FCT | Transceiver | Bidirectional | 3-STATE | - | - | - | 4.9 ns | - | -15mA | - | 64mA | COMMON CONTROL | - | N/A | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT162244ETPVG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | - | 48 | - | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | INDUSTRIAL | - | - | - | - | 50pF | 2 | - | - | - | 5μA | - | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 4 | 3.2 ns | - | 24mA | 3.2 ns | 24mA | ENABLE LOW | - | - | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT16245ATEB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 48 | 2 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | TUBE | DUAL | FLAT | 240 | 2 | 5V | 0.635mm | - | - | 48 | - | - | 5V | Non-Inverting | - | 5V | MILITARY | - | 16 | 5.5V | 4.5V | - | 2 | - | - | 6.5 ns | 5μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | - | 8 | 4.9 ns | - | 48mA | - | 24mA | COMMON CONTROL | - | N/A | - | - | 16.3mm | 9.65mm | 2.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT16245ETPAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | 2 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | WITH DIRECTION CONTROL | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 48 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | INDUSTRIAL | - | - | - | 4.5V | - | 2 | - | - | - | 500μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | 64mA | - | 32mA | COMMON CONTROL | - | N/A | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162H245CTPVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | SSOP | 48 | 2 | - | - | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | WITH DIRECTION CONTROL; BUS HOLD I/PS | TUBE | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 16 | 5.5V | 4.5V | - | 2 | - | - | 4.8 ns | 500μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | - | 8 | 3.5 ns | - | 24mA | - | 24mA | COMMON CONTROL | - | N/A | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT16244ATEB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | 48 | - | Military grade | - | 2009 | e0 | no | Active | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER OFF DISABLE O/PS; TYP VOLP < 1V @ VCC = 5V, TA = 25 DEGREE C; MAX OUTPUT SKEW = 0.5NS | - | DUAL | FLAT | 240 | 4 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | 48 | - | Not Qualified | - | Non-Inverting | 5.5V | 5V | MILITARY | - | - | - | - | 50pF | 2 | - | - | - | 500μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | 5.1 ns | MIL-STD-883 Class B | 48mA | 5.1 ns | 24mA | ENABLE LOW | - | - | - | - | 16.3mm | 9.65mm | 2.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 54FCT16244TEB Integrated Device Technology (IDT) | 70 |
| Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | 48 | - | Military grade | - | 2009 | e0 | no | Active | 1 (Unlimited) | 48 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | POWER OFF DISABLE O/PS; TYP VOLP < 1V @ VCC = 5V, TA = 25 DEGREE C; MAX OUTPUT SKEW = 0.5NS | - | DUAL | FLAT | 240 | 4 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | 48 | 16 | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 8.5 ns | 500μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | 7 ns | MIL-STD-883 Class B | -24mA | - | 24mA | ENABLE LOW | - | - | 2.4mm | - | 16.3mm | 9.65mm | 2.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 54FCT240CTLB Integrated Device Technology (IDT) | 160 |
| Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | 20 | 2 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | QUAD | NO LEAD | 240 | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | 8 | Not Qualified | 5V | Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 6.5 ns | 10μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | -12mA | - | 12mA | ENABLE LOW | - | - | - | - | 8.9mm | 8.9mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ALVCH162245PAG Integrated Device Technology (IDT) | 659 |
| Datasheet | - | Tin | Surface Mount | TSSOP | 48 | 2 | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | - | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | 16 | 3.6V | 2.3V | 50pF | 2 | 100nA | - | 4.2 ns | 100nA | 6.7 ns | ALVC/VCX/A | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | BUS TRANSCEIVER | - | 8 | - | - | 12mA | - | 12mA | COMMON CONTROL | - | N/A | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT163244CPFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | 48 | - | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 30 | 48 | - | Not Qualified | - | Non-Inverting | 3.6V | 3/3.3V | INDUSTRIAL | 2.7V | - | - | - | 50pF | 2 | - | - | - | 100nA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | 24mA | - | 8mA | ENABLE LOW | - | - | - | 1.2mm | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT244CTQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | 2 | - | Tape and Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | 8 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | - | 5.8 ns | 1mA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | -15mA | - | 15mA | ENABLE LOW | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3245PGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 1 | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 20 | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | - | 2 | - | - | 9.5 ns | 2μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | BUS TRANSCEIVER | 0.024 A | 8 | 7 ns | - | 24mA | - | 8mA | COMMON CONTROL | - | N/A | 1mm | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free |