- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Number of Input Lines | Translation | Number of Receivers | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT2245ATSOG8 Integrated Device Technology (IDT) | 12999 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | - | - | 2006 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 1 | 5.25V | 4.75V | - | 2 | 10μA | - | 4.6 ns | 10μA | 6.2 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | 48mA | COMMON CONTROL | - | N/A | - | - | - | 12.8mm | 7.6mm | 2.34mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT16543CTPVG8 Integrated Device Technology (IDT) | 1109 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 56 | 2 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | 16 | - | 5.5V | 4.5V | - | 2 | - | - | 7.8 ns | 500μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8 | 5.1 ns | - | - | 64mA | 32mA | INDEPENDENT CONTROL | - | N/A | - | - | - | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT245ATDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 20 | 1 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | WITH DIRECTION CONTROL | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | 2 | - | - | 6.5 ns | 1mA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | - | 8 | 4.9 ns | - | - | 48mA | 12mA | COMMON CONTROL | - | N/A | - | - | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT163245APAG Integrated Device Technology (IDT) | 93 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | - | 2005 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | 16 | - | 3.6V | 2.7V | - | 2 | 100nA | - | 4.6 ns | 10μA | 6.2 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | - | 8 | - | - | - | 24mA | 8mA | COMMON CONTROL | - | N/A | 2 | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT3244APGG8 Integrated Device Technology (IDT) | 419 | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 2 | - | - | 2005 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 20 | 8 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | 3.6V | 2.7V | 50pF | 2 | - | - | 6.2 ns | 30μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | - | -8mA | 8mA | ENABLE LOW | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74ALVC162244PAG Integrated Device Technology (IDT) | 44 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 48 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | 16 | - | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | - | 3.6V | 2.3V | 50pF | 2 | 100nA | 4 | 3.6 ns | 40μA | 6.8 ns | ALVC/VCX/A | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | 0.012 A | - | - | - | - | -12mA | 12mA | ENABLE LOW | 4 | - | - | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() 74FCT16952CTPAG Integrated Device Technology (IDT) | 7687 |
| Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | 2 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | 16 | - | 5.5V | 4.5V | - | 2 | - | - | 7 ns | 5μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8 | 6.3 ns | - | POSITIVE EDGE | 64mA | 32mA | INDEPENDENT CONTROL | - | N/A | - | 1mm | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT2245ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | 1 | - | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | WITH DIRECTION CONTROL | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | - | 2 | - | - | 6.2 ns | 10μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | BUS TRANSCEIVER | - | 8 | 4.6 ns | - | - | 12mA | 15mA | COMMON CONTROL | - | N/A | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT244ATPGG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 2 | - | Rail/Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | 8 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | - | 6.2 ns | 1mA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | - | -15mA | 15mA | ENABLE LOW | - | - | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT245ATPGG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 20 | 1 | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | - | 2 | 5mA | - | 4.6 ns | 1mA | 6.2 ns | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | - | -15mA | 64mA | COMMON CONTROL | - | N/A | - | - | - | 6.5mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 54FCT240CTDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 20 | 2 | Military grade | - | 2009 | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | 240 | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | - | Inverting | 5.5V | 5V | MILITARY | - | - | - | - | 50pF | 2 | - | - | - | 10μA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | MIL-STD-883 Class B | - | 48mA | 12mA | ENABLE LOW | - | - | - | - | 5.08mm | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT162500CTPVG Integrated Device Technology (IDT) | 3369 |
| Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | - | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 2 | - | - | 4.8 ns | 500μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | REGISTERED BUS TRANSCEIVER | 0.024 A | 18 | 3.8 ns | - | NEGATIVE EDGE | 24mA | 24mA | INDEPENDENT CONTROL | - | N/A | - | - | 2.794mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162500ATPVG Integrated Device Technology (IDT) | 3945 |
| Datasheet | - | Tin | Surface Mount | SSOP | 56 | 1 | - | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 2 | - | - | 6 ns | 500μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | REGISTERED BUS TRANSCEIVER | 0.024 A | 18 | - | - | NEGATIVE EDGE | 24mA | 24mA | INDEPENDENT CONTROL | - | N/A | - | - | 2.794mm | 18.4mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162244ETPVG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 48 | - | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | 16 | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4.4 ns | 500μA | - | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | BUS DRIVER | - | 4 | 3.2 ns | - | - | -24mA | 24mA | ENABLE LOW | - | - | - | - | - | 15.9mm | 7.5mm | 2.3mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162511CTPAG Integrated Device Technology (IDT) | 2049 |
| Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 1 | - | Rail/Tube | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 2 | - | - | 7.5 ns | 500μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | REGISTERED BUS TRANSCEIVER | 0.064 A | 16 | 4.2 ns | - | POSITIVE EDGE | 24mA | 24mA | INDEPENDENT CONTROL | - | N/A | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT240ATPYG Integrated Device Technology (IDT) | 5817 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 20 | 2 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | 8 | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | - | 6.2 ns | 1mA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | - | -15mA | 15mA | ENABLE LOW | - | - | - | - | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT240CTPYG Integrated Device Technology (IDT) | 1112 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SSOP | 20 | 2 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | 8 | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | - | 5.8 ns | 1mA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | - | 4 | - | - | - | -15mA | 15mA | ENABLE LOW | - | - | - | 1.73mm | - | 7.2mm | 5.3mm | 1.73mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT540ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | 1 | - | Tape and Reel | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | 8 | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | 50pF | 2 | - | 8 | 6.2 ns | 1mA | - | FCT | Buffer, Inverting | - | 3-STATE | BUS DRIVER | 0.064 A | - | - | - | - | -15mA | 15mA | ENABLE LOW | - | - | - | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT16501CTPAG Integrated Device Technology (IDT) | 2110 |
| Datasheet | - | Tin | Surface Mount | TSSOP | 56 | 1 | - | - | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | 56 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 2 | - | - | 5.2 ns | 5μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | REGISTERED BUS TRANSCEIVER | 0.064 A | 18 | 4.3 ns | - | POSITIVE EDGE | 64mA | 32mA | INDEPENDENT CONTROL | - | N/A | 2 | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 74FCT2245CTSOG Integrated Device Technology (IDT) | 1649 |
| Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | 1 | - | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | Not Qualified | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | - | 5.25V | 4.75V | - | 2 | - | - | 5.8 ns | 1mA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | 15mA | COMMON CONTROL | - | N/A | - | - | - | 12.8mm | 7.6mm | 2.34mm | - | RoHS Compliant | Lead Free |