- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT74LVCH162244APAG Integrated Device Technology (IDT) | In Stock | - | - | - | - | Surface Mount | TFSOP | - | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | 2.7V | - | - | - | - | - | 50pF | 2 | - | - | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | 0.012 A | 4 | - | - | - | 12mA | 5.6 ns | 12mA | ENABLE LOW | - | - | - | 1.1mm | 12.5mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() 74LVCH16543APAG Integrated Device Technology (IDT) | 2373 |
| - | - | Tin | Surface Mount | TSSOP | - | 56 | 2 | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 56 | EAR99 | - | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 56 | - | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | - | - | 3.6V | 2.7V | - | 2 | 10μA | - | 5.4 ns | 10μA | 7.9 ns | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | 3-STATE | - | REGISTERED BUS TRANSCEIVER | - | 8 | - | - | - | 24mA | - | 24mA | INDEPENDENT CONTROL | - | N/A | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() IDT54FCT240TDB Integrated Device Technology (IDT) | 620 | - | - | - | - | Through Hole | CDIP | - | - | 2 | - | - | Military grade | - | - | e0 | no | - | - | 20 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | - | - | - | DUAL | - | 225 | 2 | 5V | - | not_compliant | 20 | 20 | - | - | Not Qualified | - | - | 5.5V | 5V | MILITARY | - | - | - | - | - | - | 50pF | 2 | - | - | - | - | - | FCT | Buffer, Inverting | - | 3-STATE | INVERTED | BUS DRIVER | - | 4 | 9 ns | MIL-STD-883 Class B | - | 48mA | 9 ns | 12mA | ENABLE LOW | - | - | - | 5.08mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74LVCH162245APAG8 Integrated Device Technology (IDT) | In Stock | - | - | - | Tin | Surface Mount | TSSOP | - | 48 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | Non-Inverting | - | - | - | - | 16 | - | 2 | 3.6V | 2.7V | - | - | - | - | 4.8 ns | 10μA | 7.1 ns | - | Inverting, Transceiver | Bidirectional | - | - | - | - | 8 | - | - | - | 12mA | - | 12mA | - | - | - | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() IDT74FCT162244ATPVG Integrated Device Technology (IDT) | 1913 | - | - | - | - | Surface Mount | SSOP | - | 48 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | - | - | Not Qualified | - | Non-Inverting | - | 5V | INDUSTRIAL | - | - | - | - | 5.5V | 4.5V | 50pF | 2 | - | - | 4.8 ns | - | - | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | - | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 24mA | ENABLE LOW | - | - | 2.3mm | - | 15.9mm | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT54FCT244ATDB Integrated Device Technology (IDT) | 20 | - | - | - | - | Through Hole | CDIP | - | - | 2 | - | - | Military grade | - | - | e0 | no | - | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | DUAL | - | NOT SPECIFIED | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | - | Not Qualified | - | - | 5.5V | 5V | MILITARY | - | - | - | - | - | - | 50pF | 2 | - | - | - | - | - | FCT | Buffer, Inverting | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | 5.1 ns | MIL-STD-883 Class B | - | 48mA | 5.1 ns | 12mA | ENABLE LOW | - | - | - | 5.08mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT74ALVC16245PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | 48 | 2 | - | - | - | Tape & Reel (TR) | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | - | - | - | - | - | - | 50pF | 2 | - | - | - | - | - | ALVC/VCX/A | Inverting, Transceiver | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | 3 ns | - | - | 24mA | 3.6 ns | 24mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | - | 6.1mm | - | - | RoHS Compliant | - | ||
![]() 74LVC245AQG Integrated Device Technology (IDT) | 9658 |
| - | - | - | Surface Mount | QSOP | - | 20 | 1 | - | - | - | Rail/Tube | - | e3 | yes | - | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 20 | - | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 8 | - | - | 3.6V | 2.7V | - | 2 | - | 8 | 9.5 ns | - | - | LVC/LCX/Z | Transceiver | - | 3-STATE | - | - | 0.024 A | - | 6.3 ns | - | - | - | - | - | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 8.7mm | 3.8mm | 1.47mm | - | RoHS Compliant | Lead Free | ||
![]() IDT74ALVCHR162245PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | 48 | 2 | - | - | - | Tape & Reel (TR) | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | - | - | - | - | - | - | 50pF | 2 | - | - | - | - | - | ALVC/VCX/A | Inverting, Transceiver | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | 4.9 ns | 12mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | 1.1mm | - | 6.1mm | - | - | RoHS Compliant | - | ||
![]() 74LVCR162245APAG8 Integrated Device Technology (IDT) | 2436 |
| - | - | Tin | Surface Mount | TSSOP | - | 48 | 2 | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | - | - | 3.6V | 2.7V | 50pF | 2 | - | - | 8.3 ns | 10μA | - | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | - | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | - | 12mA | COMMON CONTROL | - | N/A | - | - | 12.5mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5962-9227201MXA Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | - | - | 48 | 2 | - | - | Military grade | - | 2009 | e0 | no | Active | 1 (Unlimited) | 48 | EAR99 | TIN LEAD | 125°C | -55°C | WITH DIRECTION CONTROL | - | - | DUAL | FLAT | 240 | 2 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | 48 | - | - | Qualified | 5V | Non-Inverting | - | 5V | MILITARY | - | 16 | - | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | 10 ns | 500μA | - | FCT | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | - | - | - | - | 7.5 ns | MIL-STD-883 | - | -16mA | - | 16mA | COMMON CONTROL | - | N/A | - | - | 16.3mm | 9.65mm | 2.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74FCT163245APFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TFSOP | - | 48 | 2 | - | - | - | Tape & Reel | 2009 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | WITH DIRECTION CONTROL | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.4mm | - | 30 | 48 | - | - | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 16 | - | - | 3.6V | 2.7V | - | 2 | - | - | 6.2 ns | 10μA | - | FCT | Inverting, Transceiver | Bidirectional | 3-STATE | - | BUS TRANSCEIVER | - | 8 | 4.6 ns | - | - | 24mA | - | 8mA | COMMON CONTROL | - | N/A | - | - | 9.7mm | 4.4mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 5962-9222305M3A Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | 28 | - | 125°C | -55°C | Military grade | - | - | e0 | no | - | 1 (Unlimited) | 28 | - | Tin/Lead (Sn/Pb) | - | - | WITH DIRECTION CONTROL; WITH SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIM | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | 28 | - | - | Not Qualified | - | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | - | 50pF | 2 | - | 8 | - | - | - | FCT | - | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | 0.048 A | - | 6 ns | MIL-STD-883 | POSITIVE EDGE | - | 6.3 ns | - | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | - | 2.54mm | 11.4mm | 11.43mm | 1.78mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDT74LVC162244APAG Integrated Device Technology (IDT) | 812 | - | - | - | - | Surface Mount | TSSOP | - | 48 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | Non-Inverting | 3.6V | 3.3V | INDUSTRIAL | 2.7V | - | - | - | - | - | 50pF | 2 | - | - | 5.6 ns | - | - | LVC/LCX/Z | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | - | BUS DRIVER | 0.012 A | 4 | - | - | - | 12mA | - | 12mA | ENABLE LOW | - | - | 1mm | - | 12.5mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74ALVCHS162830DFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TFSOP | - | - | 2 | - | - | - | - | 2005 | e3 | yes | - | 1 (Unlimited) | 80 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | 30 | 80 | R-PDSO-G80 | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ALVC/VCX/A | - | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | - | 9 | - | - | - | 12mA | 4 ns | 12mA | - | - | - | - | - | 17mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() 74LVCC3245ASOG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | SOIC | YES | 24 | - | 85°C | -40°C | - | - | - | e3 | yes | - | 1 (Unlimited) | 24 | - | Matte Tin (Sn) | - | - | PORT B OPERATES FROM 3V TO 5.5V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 2.5V | 1.27mm | - | NOT SPECIFIED | 24 | - | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 2.3V | - | - | - | - | - | - | 2 | - | 8 | - | - | - | LVC/LCX/Z | - | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | - | - | - | - | - | 11.2 ns | - | - | - | - | - | 2.6416mm | 15.4mm | 7.6mm | 2.34mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 74ALVCH162244PAG Integrated Device Technology (IDT) | 15998 |
| - | - | Tin | Surface Mount | TSSOP | - | 48 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | 16 | - | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | - | - | - | 3.6V | 2.3V | 50pF | 2 | - | - | 6.8 ns | 40μA | 6.8 ns | ALVC/VCX/A | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | - | BUS DRIVER | 0.012 A | 4 | - | - | - | -12mA | - | 12mA | ENABLE LOW | - | - | - | - | 12.5mm | 6.1mm | 1mm | No | RoHS Compliant | Lead Free | ||
![]() IDT74LVCH162245APAG Integrated Device Technology (IDT) | In Stock | - | - | - | - | Surface Mount | TFSOP | - | - | 2 | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | - | - | - | - | - | - | - | 2 | - | - | - | - | - | LVC/LCX/Z | Inverting, Transceiver | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | 5.7 ns | 12mA | - | - | - | - | 1.1mm | - | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT16244ATPVG Integrated Device Technology (IDT) | In Stock | - | - | - | - | Surface Mount | SSOP | - | 48 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 40 | 48 | - | - | Not Qualified | - | - | - | 5V | INDUSTRIAL | - | - | 7V | - | - | - | 50pF | 2 | - | - | - | - | - | FCT | Buffer, Inverting | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 64mA | - | 15mA | ENABLE LOW | - | - | - | - | 15.875mm | - | - | - | RoHS Compliant | - | ||
![]() 74ALVCH32245BFG8 Integrated Device Technology (IDT) | In Stock | - | - | - | Copper, Silver, Tin | Surface Mount | - | - | 96 | 4 | - | - | - | Tape and Reel | - | e1 | yes | - | 3 (168 Hours) | 96 | EAR99 | TIN SILVER COPPER | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | BOTTOM | BALL | 260 | 4 | 3.3V | - | - | 30 | 96 | - | - | - | - | Non-Inverting | - | 3.3V | INDUSTRIAL | - | 32 | - | - | 3.6V | 2.3V | 50pF | 2 | - | - | 5.7 ns | 40μA | - | ALVC/VCX/A | Inverting, Transceiver | Bidirectional | 3-STATE | - | BUS TRANSCEIVER | - | 8 | 3 ns | - | - | 24mA | - | 24mA | COMMON CONTROL | - | N/A | - | 1.5mm | 13.5mm | 5.5mm | 1.4mm | No | RoHS Compliant | Lead Free |