- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Number of Transceivers | Count Direction | Translation | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT74FCT245ATQG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SSOP | - | - | 1 | - | - | - | - | e3 | yes | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Inverting, Transceiver | - | - | 3-STATE | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | 4.6 ns | - | - | 48mA | 4.6 ns | 48mA | COMMON CONTROL | - | BIDIRECTIONAL | N/A | - | - | 3.937mm | - | - | - | RoHS Compliant | - | ||
![]() 5962-9222301M3A Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | YES | 28 | - | 125°C | -55°C | Military grade | - | e0 | no | 1 (Unlimited) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | WITH DIRECTION CONTROL; WITH SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIM | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | 28 | - | - | Not Qualified | - | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | 50pF | 2 | 8 | - | - | - | FCT | - | - | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | 0.048 A | - | 11 ns | MIL-STD-883 | POSITIVE EDGE | - | 10 ns | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | N/A | 2.54mm | 11.4mm | 11.43mm | 1.78mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDT74FCT16244CTPVG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SSOP | - | 48 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | - | - | Not Qualified | - | - | 5.25V | 5V | INDUSTRIAL | - | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Buffer, Inverting | - | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 64mA | - | 15mA | ENABLE LOW | - | - | - | - | 15.875mm | - | - | - | - | RoHS Compliant | - | ||
![]() IDT54FCT244ATLB Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | LCC | - | 20 | 2 | - | - | Military grade | - | e0 | no | - | 20 | - | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | - | Not Qualified | - | - | 5.5V | 5V | MILITARY | - | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Buffer, Inverting | - | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | 5.1 ns | MIL-STD-883 Class B | - | 48mA | 5.1 ns | 12mA | ENABLE LOW | - | - | - | - | 8.89mm | 8.89mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT74LVC162244APVG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SSOP | - | 48 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | 30 | 48 | - | - | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | 2.7V | - | - | - | - | 50pF | 2 | - | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | 0.012 A | 4 | - | - | - | 12mA | 5.6 ns | 12mA | ENABLE LOW | - | - | - | - | 15.875mm | 7.5mm | - | - | - | RoHS Compliant | - | ||
![]() 74LVCH16601APVG Integrated Device Technology (IDT) | 2661 |
| - | - | Surface Mount | SSOP | - | 56 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 56 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 30 | 56 | - | - | - | 3.3V | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | - | - | 2 | 18 | - | - | - | LVC/LCX/Z | Transceiver | - | Bidirectional | 3-STATE | TRUE | - | 0.024 A | - | 4.6 ns | - | POSITIVE EDGE | 24mA | 6.3 ns | 24mA | INDEPENDENT CONTROL | - | - | N/A | 2.794mm | 18.4mm | 7.5mm | 2.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVCH162244APFG Integrated Device Technology (IDT) | In Stock | - | - | Tin | Surface Mount | TFSOP | - | 48 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 30 | 48 | - | 16 | Not Qualified | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | - | 3.6V | 2.7V | 50pF | 2 | - | 6.9 ns | 10μA | - | LVC/LCX/Z | Buffer, Inverting | - | - | 3-STATE WITH SERIES RESISTOR | - | BUS DRIVER | 0.012 A | 4 | - | - | - | -12mA | - | 12mA | ENABLE LOW | - | - | - | 1.2mm | 9.7mm | 4.4mm | 1mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVCH32245ABF Integrated Device Technology (IDT) | In Stock | - | - | Lead, Tin | Surface Mount | - | - | 96 | 4 | - | - | - | - | e0 | no | 3 (168 Hours) | 96 | - | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | BOTTOM | BALL | 225 | 4 | 3.3V | - | - | 20 | 96 | - | - | - | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 32 | - | 3.6V | 2.7V | 50pF | 2 | - | 7.4 ns | 10μA | 7.4 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | 3-STATE | - | BUS TRANSCEIVER | - | 8 | - | - | - | 24mA | - | 24mA | COMMON CONTROL | - | - | N/A | 1.5mm | 13.5mm | 5.5mm | 1.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDT74FCT162245ATPVG Integrated Device Technology (IDT) | 200 | - | - | - | Surface Mount | SSOP | - | 48 | 2 | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | - | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Inverting, Transceiver | - | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | 8 | 4.6 ns | - | - | 24mA | 4.6 ns | 24mA | COMMON CONTROL | - | BIDIRECTIONAL | N/A | - | - | 7.493mm | - | - | - | RoHS Compliant | - | ||
![]() IDT74LVCHR162245APAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | TFSOP | - | 48 | 2 | - | - | - | Digi-Reel® | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | - | - | - | - | - | 50pF | 2 | - | - | - | - | LVC/LCX/Z | Inverting, Transceiver | - | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | 5.7 ns | 12mA | COMMON CONTROL | - | BIDIRECTIONAL | N/A | 1.1mm | - | 6.1mm | - | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3244APYG Integrated Device Technology (IDT) | 221 | - | Datasheet | - | Surface Mount | SSOP | - | 20 | 2 | - | - | - | - | e3 | yes | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | INPUTS CAN BE DRIVEN BY 3.3V OR 5V COMPONENTS | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 20 | - | - | Not Qualified | - | - | 3.6V | 3/3.3V | INDUSTRIAL | - | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Buffer, Inverting | - | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 8mA | ENABLE LOW | - | - | - | - | - | 5.3mm | - | - | - | RoHS Compliant | - | ||
![]() 74LVC245ASOG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SOIC | - | 20 | 1 | - | - | - | Rail/Tube | e3 | yes | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 20 | - | - | - | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | 8 | - | 3.6V | 2.7V | - | 2 | 8 | 9.5 ns | - | - | LVC/LCX/Z | Transceiver | - | Bidirectional | 3-STATE | - | - | 0.024 A | - | 6.3 ns | - | - | - | - | - | COMMON CONTROL | - | - | N/A | - | 12.8mm | 7.6mm | 2.34mm | No | - | RoHS Compliant | Lead Free | ||
![]() IDT74FCT540CTSOG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SOIC | - | 20 | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | - | Not Qualified | - | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | 1 | - | - | 50pF | 2 | 8 | 4.3 ns | 10μA | - | FCT | Buffer, Inverter | 8 | - | 3-STATE | INVERTED | BUS DRIVER | 0.064 A | - | - | - | - | 64mA | - | 15mA | ENABLE LOW | - | - | - | 2.65mm | - | 7.5mm | - | - | - | RoHS Compliant | - | ||
![]() IDT54FCT245TDB Integrated Device Technology (IDT) | 2000 | - | - | - | Through Hole | CDIP | - | - | 1 | - | - | - | - | e0 | no | - | 20 | - | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | WITH DIRECTION CONTROL | - | - | DUAL | - | 225 | 1 | 5V | 2.54mm | - | 20 | 20 | R-GDIP-T20 | - | Not Qualified | - | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Inverting, Transceiver | - | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | 7.5 ns | - | - | 48mA | 7.5 ns | 12mA | COMMON CONTROL | - | BIDIRECTIONAL | N/A | - | 25.3365mm | 7.62mm | - | - | - | RoHS Compliant | - | ||
![]() IDT74ALVC16244APAG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TFSOP | - | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | - | - | 2 | - | - | - | - | ALVC/VCX/A | Buffer, Inverting | - | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 24mA | - | - | - | - | 1.1mm | 12.5mm | 6.1mm | - | - | - | RoHS Compliant | - | ||
![]() IDT74FCT162H245ATPVG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SSOP | - | 48 | 1 | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | - | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | 2 | - | - | - | - | FCT | Inverting, Transceiver | - | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 16 | - | - | - | 24mA | 4.6 ns | 24mA | - | - | - | - | 2.794mm | - | 7.5mm | - | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3244SOG8 Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SOIC | - | - | 2 | - | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | INPUTS CAN BE DRIVEN BY 3.3V OR 5V COMPONENTS | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 30 | 20 | - | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | - | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Buffer, Inverting | - | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | 6.5 ns | 8mA | - | - | - | - | - | - | 7.5mm | - | - | - | RoHS Compliant | - | ||
![]() IDT74FCT162H245ATPAG8 Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | TFSOP | - | - | 1 | - | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | MATTE TIN | 85°C | -40°C | WITH DIRECTION CONTROL; BUS HOLD I/PS | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 48 | R-PDSO-G48 | - | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | 2 | - | - | - | - | FCT | Inverting, Transceiver | - | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 16 | - | - | - | 24mA | 4.6 ns | 24mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT74LVCH16245APVG Integrated Device Technology (IDT) | In Stock | - | - | - | Surface Mount | SSOP | - | 48 | 2 | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 48 | - | - | Not Qualified | 3.3V | - | - | - | INDUSTRIAL | - | - | - | 3.6V | 3V | - | 2 | - | - | - | - | LVC/LCX/Z | Inverting, Transceiver | 1 | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 24mA | 4.7 ns | 24mA | - | 16 | - | - | - | - | 7.493mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() IDT74FCT16245CTPVG8 Integrated Device Technology (IDT) | 307 | - | - | - | Surface Mount | SSOP | - | 48 | 2 | - | - | - | Cut Tape (CT) | e3 | yes | 1 (Unlimited) | 48 | - | EAR99 | MATTE TIN | 85°C | -40°C | WITH DIRECTION CONTROL | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | - | Not Qualified | - | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | 50pF | 2 | - | - | - | - | FCT | Inverting, Transceiver | - | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 64mA | 4.1 ns | 24mA | - | - | - | - | - | - | 7.493mm | - | - | - | RoHS Compliant | - |