- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Number of Elements | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Family | Logic Function | Number of Inputs | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVCH16827AXPV Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDT74FCT240ATQG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | QSOP | 20 | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 20 | - | Not Qualified | - | 5V | INDUSTRIAL | - | 2 | 50pF | 2 | 4 | 4.8 ns | FCT | Buffer, Inverter | 4 | 3-STATE | INVERTED | BUS DRIVER | - | - | - | - | - | 64mA | - | 15mA | ENABLE LOW | - | - | - | 8.6868mm | 3.937mm | RoHS Compliant | ||
![]() IDT54FCT162245ATEB Integrated Device Technology (IDT) | 1448 | - | - | Surface Mount | - | 48 | 2 | Military grade | - | e0 | no | - | 48 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | - | DUAL | FLAT | 225 | 2 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5.5V | 5V | MILITARY | 4.5V | - | 50pF | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | 0.016 A | 8 | 4.9 ns | - | - | 16mA | 4.9 ns | 16mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | - | RoHS Compliant | ||
![]() IDT74FCT162501ATPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 56 | 1 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 56 | EAR99 | MATTE TIN | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5.5V | - | INDUSTRIAL | 4.5V | - | 50pF | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE WITH SERIES RESISTOR | TRUE | REGISTERED BUS TRANSCEIVER | - | 18 | - | - | - | 24mA | 5.6 ns | 24mA | - | - | - | 2.794mm | - | 7.493mm | RoHS Compliant | ||
![]() IDT74FCT162244ETPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | - | 4 | 3.2 ns | - | - | 24mA | 3.2 ns | 24mA | ENABLE LOW | - | - | - | 15.875mm | - | RoHS Compliant | ||
![]() IDT74FCT162H245ATPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | 1 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5.5V | - | INDUSTRIAL | 4.5V | - | - | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 16 | - | - | - | 24mA | 4.6 ns | 24mA | - | - | - | 2.794mm | - | 7.5mm | RoHS Compliant | ||
![]() IDT74FCT3244AQG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 20 | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | 30 | 20 | - | Not Qualified | 3.6V | - | INDUSTRIAL | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 8mA | - | - | - | 1.75mm | 8.65mm | 3.9116mm | RoHS Compliant | ||
![]() IDT74FCT16244CTPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | - | - | Cut Tape (CT) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 64mA | - | 15mA | ENABLE LOW | - | - | - | 15.875mm | - | RoHS Compliant | ||
![]() IDT74FCT245CTPGG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | - | 1 | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | 50pF | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | - | 48mA | - | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | 6.5mm | 4.4mm | RoHS Compliant | ||
![]() IDT74FCT3244QG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 2 | - | - | e3 | yes | - | 20 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 20 | - | Not Qualified | 3.6V | - | INDUSTRIAL | - | - | - | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | 6.5 ns | 8mA | - | - | - | 1.75mm | 8.65mm | 3.9116mm | RoHS Compliant | ||
![]() IDT54FCT240ATLB Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LCC | - | 2 | Military grade | - | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 5.5V | 5V | MILITARY | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE | INVERTED | BUS DRIVER | - | 4 | 5.1 ns | MIL-STD-883 Class B | - | 48mA | 5.1 ns | 12mA | ENABLE LOW | - | - | - | 8.89mm | 8.89mm | Non-RoHS Compliant | ||
![]() IDT74FCT245ATPGG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TSSOP | 20 | 1 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | - | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | 50pF | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | 4.6 ns | - | - | 48mA | 4.6 ns | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | 6.5mm | 4.4mm | RoHS Compliant | ||
![]() IDT74FCT162244CTPVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 40 | 48 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 24mA | ENABLE LOW | - | - | - | 15.875mm | - | RoHS Compliant | ||
![]() IDT74LVC16245APVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | 2 | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | - | - | 50pF | 2 | - | - | LVC/LCX/Z | Inverting, Transceiver | - | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 24mA | 4.7 ns | 24mA | - | - | - | - | - | 7.5mm | RoHS Compliant | ||
![]() IDT74FCT166244CTPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | LIGHT DRIVE BALANCED OUTPUT WITH MINIMUM SWITCHING NOISE | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE | TRUE | BUS DRIVER | 0.008 A | 4 | - | - | - | 8mA | - | 8mA | ENABLE LOW | - | - | - | 15.875mm | - | RoHS Compliant | ||
![]() IDT74FCT245CTQG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 1 | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | - | 48mA | - | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 3.937mm | RoHS Compliant | ||
![]() IDT74FCT166244ATPVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | LIGHT DRIVE BALANCED OUTPUT WITH MINIMUM SWITCHING NOISE | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE | TRUE | BUS DRIVER | 0.008 A | 4 | - | - | - | 8mA | - | 8mA | ENABLE LOW | - | - | - | 15.875mm | - | RoHS Compliant | ||
![]() IDT74FCT16952ETPAG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 56 | R-PDSO-G56 | Not Qualified | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8 | 3.7 ns | - | POSITIVE EDGE | 64mA | 3.7 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | - | 14mm | 6.1mm | RoHS Compliant | ||
![]() IDT74FCT16543CTPVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 56 | 2 | - | - | e3 | yes | 1 (Unlimited) | 56 | EAR99 | MATTE TIN | 85°C | -40°C | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5.5V | - | INDUSTRIAL | 4.5V | - | 50pF | 2 | - | - | FCT | Inverting, Transceiver | - | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | - | 8 | - | - | - | 64mA | 5.6 ns | 32mA | - | - | - | - | - | 7.493mm | RoHS Compliant | ||
![]() IDT54FCT240CTLB Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | LCC | - | 2 | Military grade | - | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | QUAD | NO LEAD | 225 | 2 | 5V | - | not_compliant | 30 | 20 | - | Not Qualified | 5.5V | 5V | MILITARY | - | - | 50pF | 2 | - | - | FCT | Buffer, Inverting | - | 3-STATE | INVERTED | BUS DRIVER | - | 4 | - | MIL-STD-883 Class B | - | 48mA | - | 12mA | ENABLE LOW | - | - | - | 8.89mm | 8.89mm | Non-RoHS Compliant |