- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Family | Logic Function | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Translation | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT74FCT162H245CTPVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 48 | 1 | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | WITH DIRECTION CONTROL; BUS HOLD I/P'S | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 48 | - | Not Qualified | 5.5V | - | INDUSTRIAL | 4.5V | - | - | 50pF | 2 | - | FCT | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | - | 16 | - | - | 24mA | 3.5 ns | 24mA | - | - | - | 2.794mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT621ATSOG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | 20 | 1 | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | - | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | 50pF | 2 | - | FCT | Inverting, Transceiver | OPEN-DRAIN | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | 48mA | - | 48mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74LVCH16646APAG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | 2 | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 56 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | INDUSTRIAL | - | - | - | - | 2 | - | LVC/LCX/Z | Inverting, Transceiver | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | - | 8 | - | - | 24mA | 7.9 ns | 24mA | - | - | - | 1.1mm | 14mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT162H245CTPAG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | 48 | 1 | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | WITH DIRECTION CONTROL; BUS HOLD I/PS | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 48 | - | Not Qualified | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | 2 | - | FCT | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | - | 16 | - | - | 64mA | 3.5 ns | 24mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT74FCT3244AQG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | QSOP | - | 20 | 2 | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 20 | - | Not Qualified | - | - | INDUSTRIAL | - | 3.6V | 2.7V | 50pF | 2 | - | FCT | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 24mA | - | 8mA | - | - | - | 1.75mm | 8.65mm | 3.9116mm | - | No SVHC | RoHS Compliant | - | ||
![]() IDT54FCT245ATLB Integrated Device Technology (IDT) | 53 | - | - | Surface Mount | LCC | - | - | 1 | - | - | - | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | - | - | QUAD | NO LEAD | 225 | 1 | 5V | - | not_compliant | 30 | 20 | S-CQCC-N20 | Not Qualified | 5.5V | 5V | MILITARY | 4.5V | - | - | 50pF | 2 | - | FCT | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | 4.9 ns | - | 48mA | 4.9 ns | 12mA | COMMON CONTROL | BIDIRECTIONAL | N/A | 2.54mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDT74ALVCH32244BFG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | - | 96 | 8 | - | - | - | e1 | yes | 3 (168 Hours) | 96 | EAR99 | TIN SILVER COPPER | 85°C | -40°C | - | - | - | BOTTOM | BALL | 260 | 8 | 3.3V | - | - | 30 | 96 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | 2 | - | ALVC/VCX/A | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 24mA | 3.7 ns | 24mA | - | - | - | 1.5mm | 13.5mm | 5.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74LVC16244APVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 48 | - | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | - | - | 50pF | 2 | - | LVC/LCX/Z | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 24mA | - | 24mA | - | - | - | - | 15.875mm | - | - | - | RoHS Compliant | - | ||
![]() 74LVC244AQ8 Integrated Device Technology (IDT) | In Stock | - | - | - | QSOP | YES | 20 | - | 85°C | -40°C | - | e0 | no | 1 (Unlimited) | 20 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | TAPE AND REEL | DUAL | GULL WING | 240 | 2 | 3.3V | 0.635mm | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 3.6V | 3.3V | INDUSTRIAL | 3V | - | - | - | 2 | 4 | LVC/LCX/Z | - | 3-STATE | TRUE | BUS DRIVER | 0.024 A | - | 5.9 ns | - | - | 6.9 ns | - | ENABLE LOW | - | - | 1.75mm | 8.7mm | 3.8mm | 1.47mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDT74FCT162511CTPAG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | 56 | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Transceiver | - | - | - | - | 16 | - | - | 24mA | - | 24mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT54FCT245ATDB Integrated Device Technology (IDT) | In Stock | - | - | Through Hole | CDIP | - | - | 1 | - | - | - | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | - | - | DUAL | - | 225 | 1 | 5V | 2.54mm | not_compliant | 30 | 20 | R-GDIP-T20 | Not Qualified | 5.5V | 5V | MILITARY | 4.5V | - | - | 50pF | 2 | - | FCT | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | 4.9 ns | - | 48mA | 4.9 ns | 12mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | 25.3365mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT74FCT2245CTSOG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | - | 1 | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 2 | - | FCT | Inverting, Transceiver | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | 8 | - | - | 48mA | - | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT244ATPYG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | - | 2 | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | 50pF | 2 | - | FCT | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 64mA | - | 8mA | - | - | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT244CTPYG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | - | 2 | - | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 20 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | 50pF | 2 | - | FCT | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 64mA | - | 8mA | - | - | - | 1.99mm | - | 5.3mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT16952CTPVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 56 | 2 | - | - | - | e3 | yes | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | 50pF | 2 | - | FCT | Inverting, Transceiver | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8 | 6.3 ns | POSITIVE EDGE | 64mA | 6.3 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | - | - | 7.5mm | - | - | RoHS Compliant | - | ||
![]() IDT74LVCH16244APAG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | 2 | - | LVC/LCX/Z | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 24mA | - | 24mA | - | - | - | 1.1mm | 12.5mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT162827CTPVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 56 | 2 | - | - | - | e3 | yes | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | 300pF | 2 | - | FCT | Buffer, Inverting | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | - | 10 | 3.7 ns | - | 24mA | 7 ns | 24mA | ENABLE LOW | - | - | - | 18.415mm | 7.493mm | - | - | RoHS Compliant | - | ||
![]() IDT74FCT244CTQG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | - | 2 | - | - | Tape & Reel (TR) | e3 | yes | - | 20 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 20 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 2 | - | FCT | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 64mA | - | 8mA | - | - | - | - | 8.6868mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() IDT74LVC16827APAG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | 2 | - | - | - | e3 | yes | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | INDUSTRIAL | - | - | - | - | 2 | - | LVC/LCX/Z | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 10 | - | - | 24mA | 4.7 ns | 24mA | - | - | - | 1.1mm | 14mm | 6.1mm | - | - | RoHS Compliant | - | ||
![]() IDT74ALVCH16244PAG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 40 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | 2 | - | ALVC | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | 24mA | 3.7 ns | 24mA | - | - | - | 1.1mm | 12.5mm | 6.1mm | - | - | RoHS Compliant | - |