- Control Type
- ECCN Code
- Family
- JESD-609 Code
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Functions
- Number of Ports
- Number of Terminations
- Output Characteristics
Attribute column
Manufacturer
IDT Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Number of Elements | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Ports | Family | Logic Function | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Translation | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT74FCT2244CTSOG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 20 | - | Not Qualified | - | 5V | INDUSTRIAL | - | 50pF | 2 | FCT | Buffer, Inverting | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | - | 4 | - | - | - | 48mA | - | 48mA | ENABLE LOW | - | - | - | - | 7.5mm | RoHS Compliant | ||
![]() IDT74FCT245CTPYG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 1 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | 2 | FCT | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | - | 48mA | - | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() IDT74LVCR162245APAG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | 2 | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | - | - | 2 | LVC/LCX/Z | Inverting, Transceiver | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | 5.7 ns | 12mA | - | - | - | 1.1mm | - | 6.1mm | RoHS Compliant | ||
![]() IDT74LVC16244APVG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | 50pF | 2 | LVC/LCX/Z | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 24mA | - | - | - | - | 15.875mm | - | RoHS Compliant | ||
![]() IDT74FCT245ATPYG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | - | 1 | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | 50pF | 2 | FCT | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | 4.6 ns | - | - | 48mA | 4.6 ns | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() IDT74FCT162500ATPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 56 | 1 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 56 | EAR99 | MATTE TIN | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5.5V | - | INDUSTRIAL | 4.5V | - | 2 | FCT | Inverting, Transceiver | 3-STATE WITH SERIES RESISTOR | TRUE | REGISTERED BUS TRANSCEIVER | - | 18 | - | - | - | 24mA | 5.6 ns | 24mA | - | - | - | 2.794mm | - | 7.493mm | RoHS Compliant | ||
![]() IDT54FCT162244TEB Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | 48 | - | Military grade | - | e0 | no | - | 48 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | - | DUAL | FLAT | NOT SPECIFIED | 4 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | 48 | - | Not Qualified | 5.5V | 5V | MILITARY | - | 50pF | 2 | FCT | Buffer, Inverting | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | 0.016 A | 4 | 7 ns | MIL-STD-883 Class B | - | 16mA | 7 ns | 16mA | ENABLE LOW | - | - | - | 15.875mm | 9.652mm | Non-RoHS Compliant | ||
![]() IDT74FCT16952CTPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 56 | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5.5V | 5V | INDUSTRIAL | 4.5V | - | 2 | FCT | Inverting, Transceiver | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8 | 6.3 ns | - | POSITIVE EDGE | 64mA | 6.3 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | - | - | 7.5mm | RoHS Compliant | ||
![]() IDT74LVCH32245ABF8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | - | 96 | 4 | - | Bulk | e0 | no | 3 (168 Hours) | 96 | EAR99 | TIN LEAD | 85°C | -40°C | WITH DIRECTION CONTROL | - | BOTTOM | BALL | 225 | 4 | 3.3V | - | - | 20 | 96 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | - | 2 | LVC/LCX/Z | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 24mA | - | 24mA | - | - | - | 1.5mm | 13.5mm | 5.5mm | RoHS Compliant | ||
![]() IDT54FCT240ATDB Integrated Device Technology (IDT) | In Stock | - | - | Through Hole | CDIP | - | 2 | Military grade | - | e0 | no | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | DUAL | - | NOT SPECIFIED | 2 | 5V | - | not_compliant | NOT SPECIFIED | 20 | - | Not Qualified | 5.5V | 5V | MILITARY | - | 50pF | 2 | FCT | Buffer, Inverting | 3-STATE | INVERTED | BUS DRIVER | - | 4 | 5.1 ns | MIL-STD-883 Class B | - | 48mA | 5.1 ns | 12mA | ENABLE LOW | - | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() IDT54FCT162245TEB Integrated Device Technology (IDT) | 40 | - | - | Surface Mount | - | 48 | 2 | - | - | e0 | no | - | 48 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | WITH DIRECTION CONTROL | - | DUAL | FLAT | 225 | 2 | 5V | 0.635mm | not_compliant | 30 | 48 | - | Not Qualified | 5.5V | 5V | MILITARY | 4.5V | 50pF | 2 | FCT | Inverting, Transceiver | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | 0.016 A | 8 | 7.5 ns | - | - | 16mA | 7.5 ns | 16mA | COMMON CONTROL | BIDIRECTIONAL | N/A | - | - | - | Non-RoHS Compliant | ||
![]() IDT74FCT16952ATPAG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 56 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 56 | R-PDSO-G56 | Not Qualified | 5.5V | 5V | INDUSTRIAL | 4.5V | - | 2 | FCT | Inverting, Transceiver | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8 | 10 ns | - | POSITIVE EDGE | 64mA | 10 ns | 32mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | - | 14mm | 6.1mm | RoHS Compliant | ||
![]() IDT74FCT621TSOG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SOIC | - | 1 | - | - | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | 50pF | 2 | FCT | Inverting, Transceiver | OPEN-DRAIN | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | - | - | - | 48mA | - | 48mA | INDEPENDENT CONTROL | BIDIRECTIONAL | N/A | 2.65mm | - | 7.5mm | RoHS Compliant | ||
![]() IDT74ALVC162244PAG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | - | - | e3 | yes | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | - | 2 | ALVC/VCX/A | Buffer, Inverting | 3-STATE WITH SERIES RESISTOR | TRUE | BUS DRIVER | - | 4 | - | - | - | 12mA | - | 12mA | - | - | - | 1.1mm | 12.5mm | 6.1mm | RoHS Compliant | ||
![]() IDT74LVC16245APVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | WITH DIRECTION CONTROL | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | - | 50pF | 2 | LVC/LCX/Z | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 24mA | 4.7 ns | 24mA | - | - | - | - | - | 7.5mm | RoHS Compliant | ||
![]() IDT74FCT16543CTPVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 56 | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 56 | EAR99 | MATTE TIN | 85°C | -40°C | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 30 | 56 | - | Not Qualified | 5.5V | - | INDUSTRIAL | 4.5V | - | 2 | FCT | Inverting, Transceiver | 3-STATE | TRUE | REGISTERED BUS TRANSCEIVER | - | 8 | - | - | - | 64mA | 5.6 ns | 32mA | - | - | - | - | - | 7.493mm | RoHS Compliant | ||
![]() IDT74LVCR162245APVG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 48 | 2 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | - | - | 2 | LVC/LCX/Z | Inverting, Transceiver | 3-STATE WITH SERIES RESISTOR | TRUE | BUS TRANSCEIVER | - | 8 | - | - | - | 12mA | 5.7 ns | 12mA | - | - | - | - | - | 7.493mm | RoHS Compliant | ||
![]() IDT74LVCH16244APAG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 30 | 48 | - | Not Qualified | 3.6V | - | INDUSTRIAL | 2.7V | - | 2 | LVC/LCX/Z | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 24mA | - | - | - | 1.1mm | 12.5mm | 6.1mm | RoHS Compliant | ||
![]() IDT74FCT245ATPYG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SSOP | 20 | 1 | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) - annealed | 85°C | -40°C | WITH DIRECTION CONTROL | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | - | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | 2 | FCT | Inverting, Transceiver | 3-STATE | TRUE | BUS TRANSCEIVER | 0.064 A | 8 | 4.6 ns | - | - | 48mA | 4.6 ns | 48mA | COMMON CONTROL | BIDIRECTIONAL | N/A | 2mm | 7.2mm | 5.3mm | RoHS Compliant | ||
![]() IDT74FCT163244CPFG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | TFSOP | - | - | - | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 48 | EAR99 | MATTE TIN | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 30 | 48 | - | Not Qualified | 3.6V | 3/3.3V | INDUSTRIAL | 2.7V | 50pF | 2 | FCT | Buffer, Inverting | 3-STATE | TRUE | BUS DRIVER | - | 4 | - | - | - | 24mA | - | 8mA | ENABLE LOW | - | - | 1.2mm | 9.7mm | - | RoHS Compliant |