- Additional Feature
- Family
- Height Seated (Max)
- High Level Output Current
- JESD-609 Code
- Length
- Logic IC Type
- Low Level Output Current
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
Attribute column
Manufacturer
IDT Logic - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Output Polarity | Logic IC Type | High Level Output Current | Low Level Output Current | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74FCT521CTQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 4.5mA | 8 | 4.5 ns | 10μA | 4.5 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 1.75mm | 8.7mm | 3.8mm | 1.47mm | RoHS Compliant | Lead Free | ||
![]() 74FCT521ATQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | Tape & Reel | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 4.5mA | 8 | 7.2 ns | 10μA | 7.2 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 1.75mm | 8.7mm | 3.8mm | 1.47mm | RoHS Compliant | Lead Free | ||
![]() 74FCT521ATSOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 4.5mA | 8 | 7.2 ns | 10μA | 7.2 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 2.65mm | 12.8mm | 7.6mm | 2.34mm | RoHS Compliant | Lead Free | ||
![]() 74FCT521ATSOG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 4.5mA | 8 | 7.2 ns | 10μA | 7.2 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 2.65mm | 12.8mm | 7.6mm | 2.34mm | RoHS Compliant | Lead Free | ||
![]() 74FCT521ATQG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 4.5mA | 8 | 7.2 ns | 10μA | 7.2 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 1.75mm | 8.7mm | 3.8mm | 1.47mm | RoHS Compliant | Lead Free | ||
![]() 74FCT521CTSOG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | 2007 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | - | 4.5mA | 8 | 4.5 ns | 10μA | 4.5 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 2.65mm | 12.8mm | 7.6mm | 2.34mm | RoHS Compliant | Lead Free | ||
![]() 74FCT521CTSOG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 20 | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | - | 4.5mA | 8 | 4.5 ns | 10μA | 4.5 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 2.65mm | 12.8mm | 7.6mm | 2.34mm | RoHS Compliant | Lead Free | ||
![]() IDT74FCT521CTPYG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | - | 2009 | e3 | - | - | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 30 | 20 | R-PDSO-G20 | Not Qualified | - | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | 50pF | - | 8 | 4.5 ns | 10μA | - | FCT | INVERTED | IDENTITY COMPARATOR | 48mA | 15mA | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | - | ||
![]() IDT74FCT521CTPYG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SSOP | - | Tape & Reel (TR) | 2009 | e3 | - | - | 1 (Unlimited) | 20 | - | MATTE TIN | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | Not Qualified | - | - | 5.25V | - | INDUSTRIAL | 4.75V | - | - | 50pF | - | 8 | 4.5 ns | 10μA | - | FCT | INVERTED | IDENTITY COMPARATOR | 48mA | 15mA | 2mm | 7.2mm | 5.3mm | - | RoHS Compliant | - | ||
![]() 74FCT521CTQG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | QSOP | 20 | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | 85°C | -40°C | CASCADABLE | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | 20 | - | Not Qualified | 5V | Inverting | - | 5V | INDUSTRIAL | - | 5.25V | 4.75V | 50pF | 4.5mA | 8 | 4.5 ns | 10μA | 4.5 ns | FCT | - | IDENTITY COMPARATOR | 48mA | 48mA | 1.75mm | 8.7mm | 3.8mm | 1.47mm | RoHS Compliant | Lead Free |