- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
IDT Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Diameter before shrinkage | Diameter of the protected wire (cable) | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC931FAR2 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | synthetic polyolefin | 32 | 5.5 mm | 2.6…4.5 mm | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | 100 m coil | e0 | No | - | Adhesive-free heat shrink tubing | TIN LEAD | blue | WITH POWER-ON RESET; RESET & OUTPUT ENABLE ON THE SAME LINE; MEETS POWER PC SKEW REQUIREMENTS | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | LVCMOS/LVTTL | 3-STATE | 1.6 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | 31.25 MHz | - | 0.6 ns | 6 | DIFFERENTIAL MUX | - | 7 mm | 7 mm | ||
![]() QS3861Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | TTL COMPATIBLE BUS SWITCH | - | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | 3861 | 3-STATE | 1.7272 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | 1 | 8.6868 mm | 3.937 mm | ||
![]() QS3245Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | 3245 | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | 1 | 8.65 mm | 3.9116 mm | ||
![]() QS74FCT2541ATP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.012 A | 4.8 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() 853011BMLFT Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 8 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.3 V | - | e3 | - | - | - | Matte Tin (Sn) - annealed | - | ECL MODE: VCC =0V WITH VEE = -2.375V TO -3.8V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | 8 | R-PDSO-G8 | Not Qualified | 3.8 V | INDUSTRIAL | 2.375 V | - | - | 853011 | - | 1.75 mm | - | LOW SKEW CLOCK DRIVER | - | 0.415 ns | - | - | 0.39 ns | - | - | - | 0.02 ns | 2 | DIFFERENTIAL | - | 4.9 mm | 3.9 mm | ||
![]() 74FCT827BSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | PS24 | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | e0 | No | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 10 | FCT | 3-STATE | 2.641 mm | TRUE | BUS DRIVER | 0.048 A | 5 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | 12.8 mm | 7.5057 mm | ||
![]() 74LVCH162245APF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.25,16 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | - | e0 | - | - | - | TIN LEAD | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 0.4 mm | not_compliant | 30 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 5.2 ns | - | - | 5.7 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() IDT74FST1632861PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE WITH SERIES RESISTOR | 1.1 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() IDT54FCT2244ATLB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 2 | 1.27 mm | not_compliant | - | 20 | S-CQCC-N20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 2.54 mm | TRUE | BUS DRIVER | 0.012 A | 5.1 ns | MIL-STD-883 Class B | - | 5.1 ns | ENABLE LOW | - | - | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() IDT8531AY-01LF Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT574CTPY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | e0 | No | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | - | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | - | TRUE | BUS DRIVER | 0.012 A | 5.2 ns | - | POSITIVE EDGE | 5.2 ns | - | - | - | - | - | - | - | - | - | ||
![]() QS5818PV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 0.635 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | - | 3-STATE | 2.794 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 6 ns | - | - | - | 0.25 ns | 18 | STANDARD | - | 15.875 mm | 7.5 mm | ||
![]() IDT74LVCH16543APA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 56 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.024 A | 5.4 ns | - | - | 7.4 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | 14 mm | 6.1 mm | ||
![]() QS3R384SO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | - | 1.27 mm | not_compliant | 30 | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT244ATPV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | e0 | No | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | 2 | 4 | FCT | 3-STATE | 2.1082 mm | INVERTED | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | 12.4968 mm | 5.4 mm | ||
![]() IDT74LVCC3245ASO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.5 V | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | PORT B OPERATES FROM 3V TO 5.5V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 2.6416 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 11.2 ns | - | - | 11.2 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | 15.4178 mm | 7.5 mm | ||
![]() QS3125S1X Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 14 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | - | 1.27 mm | not_compliant | 30 | - | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8735AY-31 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 32 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 3 | 70 °C | - | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026BBC-HD, LQFP-32 | QFP32,.35SQ,32 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | - | e0 | No | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 20 | 32 | R-PQFP-G32 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 8735 | - | 1.6 mm | - | PLL BASED CLOCK DRIVER | - | 5.1 ns | - | - | 5.1 ns | - | 15.625 MHz | - | 0.035 ns | 5 | DIFFERENTIAL MUX | - | 7 mm | 7 mm | ||
![]() QS74FCT652ATSOX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | - | TR | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 6.3 ns | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | ||
![]() QS3VH16211PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 56 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | - | e0 | - | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 12 | CB3Q/3VH/3C/2B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | 14 mm | 6.1 mm |