- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
IDT Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Number of Inverted Outputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ALVC162334PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 16 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.012 A | 3.9 ns | - | - | 5.4 ns | ENABLE LOW | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() IDT74ALVCH162245PV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | DUAL | GULL WING | 225 | 2 | 0.635 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 2.794 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 4.2 ns | - | - | 4.7 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() IDT74FCT825ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | WITH TRIPLE OUTPUT ENABLE; WITH CLEAR AND CLOCK ENABLE | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | 0.048 A | 10 ns | - | POSITIVE EDGE | 20 ns | - | - | - | - | - | 71400000 Hz | - | - | 8.65 mm | 3.9116 mm | ||
![]() IDT54FCT543ATDB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | FCT | 3-STATE | 4.826 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.048 A | 7.5 ns | MIL-STD-883 Class B | - | 9 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | 32.004 mm | 15.24 mm | ||
![]() QS5V9910-2SOC Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | QS5 | - | 2.65 mm | - | PLL BASED CLOCK DRIVER | 0.012 A | 0.25 ns | - | - | 0.25 ns | - | 70 MHz | - | 0.25 ns | 8 | - | STANDARD | - | 15.4 mm | 7.5 mm | ||
![]() MK74CB44R Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 28 | INTEGRATED CIRCUIT SYSTEMS INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.25 | SSOP28,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | TIN LEAD | ALSO OPERATABLE AT 5V NOM | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 3 V | - | - | CB | - | 1.75 mm | - | LOW SKEW CLOCK DRIVER | 0.012 A | 3 ns | - | - | 3 ns | - | 200 MHz | - | 0.25 ns | 4 | - | STANDARD | - | 9.9 mm | 3.9116 mm | ||
![]() IDT74CBTLV16800PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.25,16 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 2.5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.4 mm | not_compliant | 30 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 10 | CBTLV/3B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | 11.3 mm | 4.4 mm | ||
![]() QS74FCT540ATSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | INVERTED | BUS DRIVER | 0.064 A | 4.8 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT645D Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | WITH DIRECTION CONTROL; IOH = 0.3MA @ VOH = 4.55V; IOL = 0.3MA @ VOL = 0.2V | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 20 | R-GDIP-T20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 5.08 mm | TRUE | BUS TRANSCEIVER | 0.064 A | 9.5 ns | - | - | 9.5 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | 25.3365 mm | 7.62 mm | ||
![]() IDT74FCT388915T100PYG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 28 | INTEGRATED DEVICE TECHNOLOGY INC | 20 pF | - | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP-28 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.3 V | e3 | Yes | Matte Tin (Sn) - annealed | OUTPUT FREQUENCY RATIOS ARE 0.5F/1.0F/2.0F; MAX PART TO PART SKEW = 1NS | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 28 | R-PDSO-G28 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | FCT | 3-STATE | 1.99 mm | - | PLL BASED CLOCK DRIVER | 0.032 A | - | - | - | 1.3 ns | - | 100 MHz | - | 0.8 ns | 7 | - | SCHMITT TRIGGER MUX | 1 | 10.2 mm | 5.3 mm | ||
![]() IDTQS5930-50TQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | not_compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | 5930 | 3-STATE | 1.72 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | 50 MHz | - | 0.35 ns | 6 | - | MUX | - | 8.68 mm | 3.9 mm | ||
![]() IDT74FST163210PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.25,16 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.4 mm | not_compliant | 30 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() IDT74FCT620CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 2.65 mm | INVERTED | BUS TRANSCEIVER | 0.064 A | 4.5 ns | - | - | 4.5 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() IDT74LVC4245ASO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | 5V SUPPLY FOR PORT A | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 2.6416 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 6.7 ns | - | - | 6.7 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | 15.4178 mm | 7.5 mm | ||
![]() QS74FCT2244ATP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.012 A | 4.8 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT162543CTPA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | - | PA56 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | No | TIN LEAD | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.024 A | 5.3 ns | - | - | 4.1 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() IDT74LVCH16344APF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 0.40 MM PITCH, TVSOP-56 | TSSOP56,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 4 | 0.4 mm | not_compliant | 30 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 2 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 4.3 ns | - | - | - | - | - | - | - | - | 11.3 mm | 4.4 mm | ||
![]() IDT74LVC16827APA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | Tin/Lead (Sn85Pb15) | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 10 | LVC/LCX/Z | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | 4.1 ns | - | - | 4.7 ns | ENABLE LOW | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() ICS853111AY-02 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | HTQFP | HTQFP, TQFP32,.35SQ,32 | TQFP32,.35SQ,32 | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE | Obsolete | QFP | No | 3.3 V | e0 | No | TIN LEAD | ECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.8V | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | 3.8 V | INDUSTRIAL | 2.375 V | - | - | 853111 | - | 1.2 mm | - | LOW SKEW CLOCK DRIVER | - | 0.89 ns | - | - | 0.79 ns | - | - | - | 0.037 ns | 10 | - | DIFFERENTIAL MUX | - | 7 mm | 7 mm | ||
![]() IDT74LVC162374APA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE WITH SERIES RESISTOR | 1.1 mm | TRUE | BUS DRIVER | 0.012 A | 6.2 ns | - | POSITIVE EDGE | 6.5 ns | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm |