- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
IDT Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICS8725AYI-01 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | INTEGRATED CIRCUIT SYSTEMS INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.3 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | 8725 | - | 1.6 mm | - | PLL BASED CLOCK DRIVER | - | - | 4.5 ns | - | 31.25 MHz | - | 0.05 ns | 5 | DIFFERENTIAL MUX | 7 mm | 7 mm | ||
![]() QS3LR384SO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS32XR245Q2 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 40 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP40,.25,20 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | 0.5 mm | not_compliant | 30 | 40 | R-PDSO-G40 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT162245ATPV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 2 | 0.635 mm | not_compliant | 20 | - | R-PDSO-G48 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | TRUE | - | 0.024 A | 4.6 ns | - | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | ||
![]() ICS95VLP857AL Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 2.5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | 0.4 mm | not_compliant | 30 | - | R-PDSO-G48 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | 0.15 A | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74LVC16543APV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | TIN LEAD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | DUAL | GULL WING | 225 | 2 | 0.635 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 2.794 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.024 A | 5.4 ns | 7.4 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | 18.415 mm | 7.5 mm | ||
![]() 74FCT543P Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | PT24 | 1 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | PDIP | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8.5 ns | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | ||
![]() IDT74FCT244ASOG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | - | Matte Tin (Sn) - annealed | IOH = 0.3MA @ VOH = 4.55V; IOL = 0.3MA @ VOL = 0.2V | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 4 | FCT | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | 4.8 ns | 4.8 ns | ENABLE LOW | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() 74FCT807CTP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | 0.048 A | 3.5 ns | - | - | - | - | - | - | - | - | - | ||
![]() QS3VH16244PV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 2.5 V | e0 | No | Tin/Lead (Sn85Pb15) | ALSO OPERATES AT 3 TO 3.6 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 225 | 4 | 0.635 mm | not_compliant | 20 | - | R-PDSO-G48 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 2 | 4 | CB3Q/3VH/3C/2B | 3-STATE | - | TRUE | BUS DRIVER | - | - | 0.2 ns | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT16373CTPA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | POWER OFF DISABLE O/PS; IOH MAX DURATION < 1S; MAX OUTPUT SKEW = 0.5NS | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | FCT | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.064 A | 4.2 ns | 3.7 ns | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() 74FCT540CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 2.65 mm | INVERTED | BUS DRIVER | 0.064 A | 4.3 ns | 4.3 ns | ENABLE LOW | - | - | - | - | - | 12.8 mm | 7.5 mm |