- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
IDT Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Diameter before shrinkage | Diameter of the protected wire (cable) | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54FCT543ADB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | SD24 | 1 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | CDIP | No | 5 V | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 24 | R-CDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | FCT | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.048 A | 7.5 ns | MIL-STD-883 Class B | - | 9 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() 74LVC16245APF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, TSSOP48,.25,16 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 3.3 V | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.4 mm | not_compliant | 30 | - | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | 8 | LVC/LCX/Z | 3-STATE | - | TRUE | BUS TRANSCEIVER | 0.024 A | 4 ns | - | - | 4.7 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() IDT74FCT807CTP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | MAX PART TO PART SKEW = 0.75NS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 20 | R-PDIP-T20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | FCT | - | 4.191 mm | - | LOW SKEW CLOCK DRIVER | 0.048 A | 3.5 ns | - | - | 3.5 ns | - | - | - | 0.35 ns | 10 | - | SCHMITT TRIGGER | - | 26.162 mm | 7.62 mm | ||
![]() QS5805TSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 2 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | - | 3-STATE | 2.65 mm | - | LOW SKEW CLOCK DRIVER | 0.064 A | 6.2 ns | - | - | 6.5 ns | - | - | - | 0.9 ns | 5 | - | SCHMITT TRIGGER | - | 12.8 mm | 7.5 mm | ||
![]() QS3861Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | TTL COMPATIBLE BUS SWITCH | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | 3861 | 3-STATE | 1.7272 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 1 | 8.6868 mm | 3.937 mm | ||
![]() MPC931FAR2 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | synthetic polyolefin | 32 | 5.5 mm | 2.6…4.5 mm | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | 100 m coil | e0 | No | Adhesive-free heat shrink tubing | TIN LEAD | blue | WITH POWER-ON RESET; RESET & OUTPUT ENABLE ON THE SAME LINE; MEETS POWER PC SKEW REQUIREMENTS | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | LVCMOS/LVTTL | 3-STATE | 1.6 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | 31.25 MHz | - | 0.6 ns | 6 | - | DIFFERENTIAL MUX | - | 7 mm | 7 mm | ||
![]() 54FCT541ADB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | CD20 | 1 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | CDIP | No | 5 V | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | unknown | - | 20 | R-CDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | FCT | 3-STATE | - | TRUE | BUS DRIVER | 0.048 A | 5.1 ns | MIL-STD-883 Class B | - | 5.1 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | ||
![]() IDT54FCT16240ATEB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL48,.4,25 | FL48,.4,25 | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5 V | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | FLAT | - | 4 | 0.635 mm | not_compliant | - | 48 | R-GDFP-F48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | FCT | 3-STATE | 2.413 mm | INVERTED | BUS DRIVER | 0.048 A | 5.1 ns | MIL-STD-883 Class B | - | 5.1 ns | ENABLE LOW | - | - | - | - | - | - | - | 15.875 mm | 9.652 mm | ||
![]() ICS8701CYI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | 8701 | 3-STATE | 1.6 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 3.7 ns | - | 250 MHz | - | 0.25 ns | 20 | - | STANDARD | - | 7 mm | 7 mm | ||
![]() ICS87946AYI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 32 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026, LQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.3 V | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | - | 3-STATE | 1.6 mm | - | LOW SKEW CLOCK DRIVER | 0.02 A | 6 ns | - | - | 12 ns | - | - | - | 0.35 ns | 10 | - | MUX | - | 7 mm | 7 mm | ||
![]() IDT74FCT825AP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 24 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | e0 | - | - | TIN LEAD | - | TRIPLE OUTPUT ENABLE; CLEAR AND CLOCK ENABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 4.191 mm | TRUE | BUS DRIVER | 0.048 A | 10 ns | - | POSITIVE EDGE | 10 ns | - | - | - | - | - | 71400000 Hz | - | - | 31.6865 mm | 7.62 mm | ||
![]() 74FCT574CTPY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | e0 | No | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | - | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | - | TRUE | BUS DRIVER | 0.012 A | 5.2 ns | - | POSITIVE EDGE | 5.2 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74FST1632861PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE WITH SERIES RESISTOR | 1.1 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() IDT54FCT2244ATLB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5 V | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 2 | 1.27 mm | not_compliant | - | 20 | S-CQCC-N20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 2.54 mm | TRUE | BUS DRIVER | 0.012 A | 5.1 ns | MIL-STD-883 Class B | - | 5.1 ns | ENABLE LOW | - | - | - | - | - | - | - | 8.89 mm | 8.89 mm | ||
![]() IDT8531AY-01LF Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3VH125PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 16 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | - | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | - | 0.635 mm | not_compliant | 20 | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3VH16211PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 56 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 12 | CB3Q/3VH/3C/2B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() 74FCT245DTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | - | 8 | - | 3-STATE | - | TRUE | - | 0.064 A | 3.8 ns | - | - | - | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() IDT74FCT162240ATPA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | MAX OUTPUT SKEW = 0.5NS; TYP VOLP < 0.6V @ VCC = 5V, TA = 25 DEGREE C | 8542.39.00.01 | DUAL | GULL WING | 240 | 4 | 0.5 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 1.2 mm | INVERTED | BUS DRIVER | 0.024 A | 4.8 ns | - | - | 4.8 ns | ENABLE LOW | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() IDT74LVC1G125ADY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 5 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | - | e0 | No | - | TIN LEAD | - | 5V TOLERANT INPUTS AND OUTPUTS | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 1 | LVC/LCX/Z | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | 4.8 ns | - | - | 12.3 ns | ENABLE LOW | - | - | - | - | - | - | - | 2 mm | 1.25 mm |