- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
IDT Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Heatsink shape | Ihs Manufacturer | Internal width | Kind of connector | Load Capacitance (CL) | Material finishing | Moisture Sensitivity Levels | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Type of heatsink | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | 2nd Connector Number of Positions Loaded | Profile | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT74LVC1G125ADY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 5 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | - | - | 3.3 V | - | - | e0 | No | - | TIN LEAD | 5V TOLERANT INPUTS AND OUTPUTS | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 1 | LVC/LCX/Z | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | 4.8 ns | - | - | 12.3 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() IDT54FCT645ATDB Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 20 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 20 | R-GDIP-T20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | FCT | 3-STATE | 5.08 mm | TRUE | BUS TRANSCEIVER | 0.048 A | 4.9 ns | 38535Q/M;38534H;883B | - | 4.9 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | 25.3365 mm | 7.62 mm | ||
![]() QS32X245Q2 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 40 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | QVSOP-40 | TSSOP40,.25,20 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | not_compliant | - | 40 | R-PDSO-G40 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | CBT/FST/QS/5C/B | 3-STATE | - | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT5T9950PF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 32 | socket | 2x33 | 2.54mm | THT | - | INTEGRATED DEVICE TECHNOLOGY INC | - | female | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 2.54mm | straight | 2.5 V | pin strips | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 32 | S-PQFP-G32 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | - | - | - | - | 1.6 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | 160 MHz | - | 0.5 ns | 8 | STANDARD | - | beryllium copper | 3 | - | 7 mm | 7 mm | ||
![]() ICS85211AMI-01LF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | aluminium | 8 | - | - | - | - | U | INTEGRATED CIRCUIT SYSTEMS INC | 16mm | - | - | raw | - | for back plate | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | 3.3 V | - | extruded | e3 | Yes | - | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | 8 | R-PDSO-G8 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | 85211 | - | 1.75 mm | - | LOW SKEW CLOCK DRIVER | - | 1 ns | - | - | 1 ns | - | - | - | - | 0.03 ns | 2 | DIFFERENTIAL | LED | - | 1 | 17mm | 4.9 mm | 3.9 mm | ||
![]() IDT74FCT244ASOG8 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | 5 V | - | - | e3 | - | - | MATTE TIN | IOH = 0.3MA @ VOH = 4.55V; IOL = 0.3MA @ VOL = 0.2V | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 4 | FCT | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | 4.8 ns | - | - | 4.8 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() ICS85310AYI-01T Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 32 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | - | - | 3.3 V | - | - | e0 | No | - | Tin/Lead (Sn85Pb15) | ECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.8V | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 20 | 32 | S-PQFP-G32 | Not Qualified | 3.8 V | INDUSTRIAL | 2.375 V | - | - | 85310 | - | 1.6 mm | - | LOW SKEW CLOCK DRIVER | - | 2.5 ns | - | - | 2.5 ns | - | - | - | - | 0.055 ns | 10 | DIFFERENTIAL MUX | - | - | - | - | 7 mm | 7 mm | ||
![]() QS3VH126Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 16 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | 3.3 V | - | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | - | 0.635 mm | not_compliant | 20 | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3VH245SO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 3.3 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | 8 | CB3Q/3VH/3C/2B | 3-STATE | - | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74LVC827AQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | - | - | 3.3 V | - | - | e0 | - | - | TIN LEAD | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 10 | LVC/LCX/Z | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | 0.024 A | 6.7 ns | - | - | 7.1 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9116 mm | ||
![]() QS32384QX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | - | 0.635 mm | not_compliant | 30 | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS87993AYI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 32 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026, LQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | - | - | 3.3 V | - | - | e0 | No | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 20 | 32 | S-PQFP-G32 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | 87993 | - | 1.6 mm | - | PLL BASED CLOCK DRIVER | - | 3.8 ns | - | - | 4.1 ns | - | - | 250 MHz | - | 0.1 ns | 5 | DIFFERENTIAL MUX | - | - | - | - | 7 mm | 7 mm | ||
![]() ICS8725AY-01 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 32 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | 3 | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | - | - | 3.3 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 20 | 32 | S-PQFP-G32 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 8725 | - | 1.6 mm | - | PLL BASED CLOCK DRIVER | - | 4.4 ns | - | - | 4.4 ns | - | - | 31.25 MHz | - | 0.025 ns | 5 | DIFFERENTIAL MUX | - | - | - | - | 7 mm | 7 mm | ||
![]() IDT73211TC Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 24 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP32,.4 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | PARITY GENERATION/CHECKING IN BOTH DIRECTIONS POLARITY CONTROL | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-CDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 9 | 73 | 3-STATE | 5.08 mm | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | 10.5 ns | - | - | - | - | - | - | - | - | - | - | - | 40.894 mm | 10.16 mm | ||
![]() QS5V991-5JRI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 32 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | - | - | 3.3 V | - | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | QS5 | - | 3.55 mm | - | PLL BASED CLOCK DRIVER | 0.012 A | 0.5 ns | - | - | 0.5 ns | - | - | 85 MHz | - | 0.7 ns | 8 | STANDARD | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() QS3861PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | 3861 | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() IDT74ALVCH16244PV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 48 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | 3.3 V | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 4 | 0.635 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | ALVC/VCX/A | 3-STATE | 2.794 mm | TRUE | BUS DRIVER | 0.024 A | 3 ns | - | - | 3.7 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 15.875 mm | 7.493 mm | ||
![]() IDT74FCT646ATP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | - | 24 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 4.191 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 6.3 ns | - | POSITIVE EDGE | 6.3 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | 31.75 mm | 7.62 mm | ||
![]() IDT74FBT2244SO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 20 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 50 pF | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | 25 OHM OUTPUT SERIES RESISTOR | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 2 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | 4 | BCT/FBT | 3-STATE WITH SERIES RESISTOR | 2.65 mm | TRUE | BUS DRIVER | 0.001 A | 6.7 ns | - | - | 6.5 ns | ENABLE LOW | 1.5 mA | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() ICS93V847AG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | - | 24 | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | 85 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | - | - | 2.5 V | - | - | e3 | No | - | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 2.7 V | COMMERCIAL EXTENDED | 2.3 V | - | - | 93V | - | 1.2 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | 170 MHz | - | 0.06 ns | 5 | DIFFERENTIAL | - | - | - | - | 7.8 mm | 4.4 mm |