- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
IDT Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Number of Inverted Outputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS74FCT244ATSOX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | 225 | 2 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.064 A | 4.8 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT640CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 2.65 mm | INVERTED | BUS TRANSCEIVER | 0.064 A | 4.4 ns | - | - | 4.4 ns | COMMON CONTROL | BIDIRECTIONAL | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() QS74FCT541CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.064 A | 4.1 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() IDT54FCT534ATEB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL20,.3 | FL20,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 1.27 mm | not_compliant | - | 20 | R-GDFP-F20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | FCT | 3-STATE | 2.3368 mm | INVERTED | BUS DRIVER | - | 7.2 ns | 38535Q/M;38534H;883B | POSITIVE EDGE | 7.2 ns | - | - | - | - | - | - | - | - | 6.9215 mm | ||
![]() ICS8523BG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 8523 | - | 1.2 mm | - | LOW SKEW CLOCK DRIVER | - | 1.6 ns | - | - | 1.6 ns | - | - | 0.03 ns | 4 | - | DIFFERENTIAL MUX | - | 6.5 mm | 4.4 mm | ||
![]() QS3VH383Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 2.5 V | e0 | No | Tin/Lead (Sn85Pb15) | ALSO OPERATES AT 3 TO 3.6 V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | - | R-PDSO-G24 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 4 | 5 | CB3Q/3VH/3C/2B | 3-STATE | - | TRUE | BUS EXCHANGER | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT162344CTPV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 4 | 0.635 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 2 | FCT | 3-STATE WITH SERIES RESISTOR | 2.794 mm | TRUE | BUS DRIVER | - | - | - | - | 4.3 ns | - | - | - | - | - | - | - | 18.415 mm | 7.5 mm | ||
![]() 74FCT3244SO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 225 | 2 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | FCT | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.024 A | 6.5 ns | - | - | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() QS5806CSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | - | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.064 A | 4.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT827ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | 10 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.048 A | 8 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT163344CPA8 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | Tin/Lead (Sn85Pb15) | - | - | - | DUAL | GULL WING | 240 | 4 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 2 | FCT | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 4.3 ns | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() ICS87946AYI-01 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026, LQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.3 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | - | 3-STATE | 1.6 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 3.8 ns | - | - | 0.13 ns | 10 | - | DIFFERENTIAL | - | 7 mm | 7 mm | ||
![]() ICS8701AY-01T Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 3 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026, LQFP-48 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | No | 3.3 V | e0 | No | Tin/Lead (Sn85Pb15) | SELECTABLE INVERTING AND NON-INVERTING OUTPUTS | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 20 | 48 | S-PQFP-G48 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | - | 3-STATE | 1.6 mm | - | LOW SKEW CLOCK DRIVER | - | 3.5 ns | - | - | 3.5 ns | - | - | 0.3 ns | 15 | - | STANDARD | 5 | 7 mm | 7 mm | ||
![]() IDT74LVC16823APV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | Tin/Lead (Sn85Pb15) | WITH CLEAR AND CLOCK ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 2 | 0.635 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 9 | LVC/LCX/Z | 3-STATE | 2.794 mm | TRUE | BUS DRIVER | - | - | - | POSITIVE EDGE | 8.9 ns | - | - | - | - | 150000000 Hz | - | - | 18.415 mm | 7.493 mm | ||
![]() 74FCT16827CTPV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | - | PV56 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 2 | 0.635 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | 2 | 10 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.064 A | 4.4 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() IDT74FCT162344ETPA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 4 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 2 | FCT | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 3.8 ns | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() IDT74CBTLV16800PV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 2.5 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 10 | 0.635 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 2 | CBTLV/3B | 3-STATE | 2.794 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() IDT74LVC374AQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.7272 mm | TRUE | BUS DRIVER | 0.024 A | 7 ns | - | POSITIVE EDGE | 8.1 ns | - | - | - | - | 100000000 Hz | - | - | 8.6614 mm | 3.9116 mm | ||
![]() IDT74FCT861BSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 10 | FCT | 3-STATE | 2.65 mm | TRUE | BUS TRANSCEIVER | 0.048 A | 8 ns | - | - | 6 ns | INDEPENDENT CONTROL | BIDIRECTIONAL | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() QS74FCT245TSOX Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | CERAMIC | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-XDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | TRUE | - | 0.064 A | 7 ns | - | - | - | COMMON CONTROL | BIDIRECTIONAL | - | - | - | - | - | - | - |