- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Qualification Status
- Surface Mount
- Temperature Grade
- Terminal Form
Attribute column
Manufacturer
IDT Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT54FCT245ATEB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL20,.3 | FL20,.3 | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH DIRECTION CONTROL | 8542.39.00.01 | DUAL | FLAT | - | 1 | 1.27 mm | not_compliant | - | 20 | R-GDFP-F20 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | FCT | 3-STATE | 2.337 mm | TRUE | BUS TRANSCEIVER | 0.048 A | 4.9 ns | MIL-STD-883 Class B | - | 4.9 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | 6.9215 mm | ||
![]() QS74FCT2244CTQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 1.7272 mm | TRUE | BUS DRIVER | 0.012 A | 4.1 ns | - | - | 4.1 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 8.6614 mm | 3.9116 mm | ||
![]() QS3VH861Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 2.5 V | e0 | No | Tin/Lead (Sn85Pb15) | ALSO OPERATES AT 3 TO 3.6 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | - | R-PDSO-G24 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 2 | 10 | CB3Q/3VH/3C/2B | 3-STATE | - | TRUE | BUS DRIVER | - | - | - | - | 0.2 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS74FCT652ATP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-PDIP-T24 | Not Qualified | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 6.3 ns | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() IDT5V994JI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 3.3 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | 5V | 3-STATE | 3.556 mm | - | PLL BASED CLOCK DRIVER | 0.012 A | - | - | - | - | - | 133 MHz | - | 1.2 ns | 8 | - | STANDARD | - | - | 13.9954 mm | 11.4554 mm | ||
![]() ICS8523AGI-03T Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | 8523 | - | 1.2 mm | - | LOW SKEW CLOCK DRIVER | - | 1.5 ns | - | - | 1.5 ns | - | - | - | 0.05 ns | 4 | - | DIFFERENTIAL MUX | - | - | 6.5 mm | 4.4 mm | ||
![]() QS5LV931-66Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | 5LV | 3-STATE | 1.75 mm | - | PLL BASED CLOCK DRIVER | 0.024 A | - | - | - | 0.5 ns | - | 66 MHz | - | 0.3 ns | 6 | - | SCHMITT TRIGGER | - | - | 8.65 mm | 3.9116 mm | ||
![]() IDT74FCT16244TPF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.25,16 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 4 | 0.4 mm | not_compliant | 30 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | FCT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.064 A | 6.5 ns | - | - | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() IDT54FCT374D Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 20 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | not_compliant | - | - | R-XDIP-T20 | Not Qualified | - | MILITARY | - | - | - | - | 3-STATE | - | - | BUS DRIVER | 0.032 A | 11 ns | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT2646ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | PC24 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | e0 | No | TIN LEAD | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 1.75 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.012 A | 6.3 ns | - | POSITIVE EDGE | 6.3 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | 8.65 mm | 3.9116 mm | ||
![]() 74FCT640ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | - | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | - | 8 | - | 3-STATE | - | INVERTED | - | 0.064 A | 5 ns | - | - | - | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() IDT74LVCH16373APA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | 4.2 ns | - | - | 5.3 ns | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() IDTQS74FCT2245ATSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 2.6416 mm | TRUE | BUS TRANSCEIVER | 0.012 A | 4.6 ns | - | - | 4.6 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | 12.827 mm | 7.5 mm | ||
![]() QS74FCT2543ATQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 30 | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.012 A | 6.5 ns | - | - | - | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() ICS8533AG-11 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.3 V | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | 8533 | - | 1.2 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 2 ns | - | - | - | 0.03 ns | 4 | - | DIFFERENTIAL MUX | - | - | 6.5 mm | 4.4 mm | ||
![]() IDT74FST3245PG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | - | TIN LEAD | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 0.65 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() 74LVCH162373APV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | - | TIN LEAD | BUS HOLD, 5V TOLERANT INPUTS AND OUTPUTS | 8542.39.00.01 | DUAL | GULL WING | 225 | 2 | 0.635 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVC/LCX/Z | 3-STATE WITH SERIES RESISTOR | 2.794 mm | TRUE | BUS DRIVER | 0.012 A | 5.3 ns | - | - | 6.4 ns | - | - | - | - | - | - | - | - | - | 15.875 mm | 7.493 mm | ||
![]() 74FCT163TSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | PS16 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | 4 | FCT | - | - | - | BINARY COUNTER | 0.048 A | 11 ns | - | POSITIVE EDGE | 11 ns | - | - | UP | - | - | 71400000 Hz | - | YES | SYNCHRONOUS | - | - | ||
![]() ICS570BM Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74FST163209PV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | DUAL | GULL WING | 225 | 2 | 0.635 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 4 | 9 | CBT/FST/QS/5C/B | 3-STATE | 2.794 mm | TRUE | BUS EXCHANGER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm |