- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Access Time | Data Rate | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Alternate Memory Width | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 144-BGA | - | 144-PBGA (13x13) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72T | - | - | Obsolete | - | - | - | - | - | - | 2.375V ~ 2.625V | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | - | 1.125M (64K x 18)(128K x 9) | - | - | 3.6ns | 200MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | ||
![]() IDT7202LA12P Integrated Device Technology (IDT) | In Stock | - | - | - | - | NO | - | 28 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA12P | 1 | 1024 words | 1000 | 70 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.24 | No | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | - | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.125 mA | - | - | 1KX9 | 3-STATE | 4.699 mm | 9 | 0.0005 A | 9216 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | NO | - | 20 ns | 36.576 mm | 15.24 mm | ||
![]() IDT7208L20JG Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 32 | 20 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7208L20JG | - | 65536 words | 64000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Active | QFJ | 30 | 5.43 | Yes | 5 V | - | - | - | e3 | Yes | - | EAR99 | MATTE TIN | RETRANSMIT | 8542.32.00.71 | - | CMOS | - | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | 32 | R-PQCC-J32 | - | - | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | - | - | 64KX9 | - | 3.556 mm | 9 | - | 589824 bit | PARALLEL | - | - | - | - | - | - | NO | - | 30 ns | 13.9954 mm | 11.4554 mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Obsolete | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 144K (8K x 18)(16K x 9) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Preliminary | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | Synchronous | 30mA | - | - | - | - | - | 4.5K (256 x 18) | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | Yes | - | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Obsolete | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 576K (32K x 18)(64K x 9) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | ||
![]() 7202LA20JG IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Obsolete | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 288K (16K x 18)(32K x 9) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Preliminary | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | Synchronous | 30mA | - | - | - | - | - | 72K (4K x 18) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | Yes | - | Yes | - | Depth, Width | - | - | - | ||
![]() IDT72V201L15PF Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V201L15PF | 3 | 256 words | 256 | 70 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 7.69 | No | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 32 | S-PQFP-G32 | - | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | SYNCHRONOUS | 0.02 mA | - | - | 256X9 | - | 1.6 mm | 9 | 0.005 A | 2304 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 15 ns | 7 mm | 7 mm | ||
![]() 72V273L6PFG8 IDT | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 72V | - | - | Preliminary | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 288K (16K x 18)(32K x 9) | - | - | 4ns | 166MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | ||
![]() 72231L10PFG8 IDT | In Stock | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 18K (2K x 9) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | ||
![]() IDT72V36110L7-5PF Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 128 | 5 ns | 133.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V36110L7-5PF | 3 | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.19 | No | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT; AUTO POWER DOWN; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 128 | R-PQFP-G128 | - | - | Not Qualified | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | SYNCHRONOUS | 0.04 mA | - | - | 128KX36 | - | 1.6 mm | 36 | 0.015 A | 4718592 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 7.5 ns | 20 mm | 14 mm | ||
![]() 723633L12PFG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | 7200 | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 400mA | - | - | - | - | - | 18K (512 x 36) | - | - | 8ns | 83MHz | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | - | Yes | - | Depth, Width | - | - | - | ||
![]() IDT72V2103L15PFG Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 80 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V2103L15PFG | 3 | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | 30 | 5.41 | Yes | 3.3 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | ALTERNATIVE MEMORY WIDTH 9; ASYNCHRONOUS MODE ALSO POSSIBLE | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 80 | S-PQFP-G80 | - | - | Not Qualified | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | SYNCHRONOUS | 0.035 mA | - | - | 128KX18 | - | 1.6 mm | 18 | 0.015 A | 2359296 bit | PARALLEL | OTHER FIFO | - | - | - | 9 | - | YES | - | 15 ns | 14 mm | 14 mm | ||
![]() 7284L15PAGI IDT | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | Preliminary | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Asynchronous | 125mA | - | - | - | - | - | 72K (4K x 9 x 2) | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | - | No | - | Depth, Width | - | - | - | ||
![]() 72201L15JGI IDT | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (14x11.46) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | Preliminary | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 2.25K (256 x 9) | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | ||
![]() 72231L10PFG IDT | In Stock | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 18K (2K x 9) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Active | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | Synchronous | 20mA | - | - | - | - | - | 4.5K (512 x 9) | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | ||
![]() 7201LA50JG Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 32 | 50 ns | 15 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | 7201LA50JG | 1 | 512 words | 512 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Active | QFJ | 30 | 5.15 | Yes | 5 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | RETRANSMIT | 8542.32.00.71 | - | - | - | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | 32 | R-PQCC-J32 | - | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.08 mA | - | - | 512X9 | - | 3.55 mm | 9 | 0.005 A | 4608 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | NO | - | 65 ns | 13.97 mm | 11.43 mm |