- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Density | Standby Current-Max | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72245LB10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 100MHz | 2000 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 100MHz | 20 | 64 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 60mA | 60mA | - | 6.5 ns | - | - | 4KX18 | 72 kb | 0.005A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72801L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | 100MHz | 2013 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 100MHz | 30 | 64 | - | 5V | 5V | COMMERCIAL | 2 | 5.5V | 4.5V | - | - | 60mA | 60mA | - | 6.5 ns | 9b | - | - | 4.5 kb | 0.01A | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72245LB10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | 100MHz | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 100MHz | 30 | 64 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 60mA | 60mA | - | 6.5 ns | - | - | 4KX18 | 72 kb | 0.005A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 7208L35J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 22.2MHz | 2009 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 32 | - | 5V | 5V | COMMERCIAL | 2 | 5.5V | 4.5V | - | Dual | 120mA | 120mA | - | 35 ns | 9b | Bidirectional | 64KX9 | 576 kb | 0.008A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 45 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 7205L50J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 15MHz | 2000 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | - | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 32 | - | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | 9kB | Dual | 120mA | 120mA | - | 50 ns | 9b | - | 8KX9 | 72 kb | 0.008A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 65 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V235L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | 100MHz | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 100MHz | 30 | 64 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 30mA | 30mA | - | 6.5 ns | - | - | 2KX18 | 36 kb | 0.005A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | No | Yes | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 7205L25J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 28.5MHz | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | - | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | - | - | - | 32 | - | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | 9kB | Dual | 120mA | 120mA | - | 25 ns | 9b | - | 8KX9 | 72 kb | 0.008A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | NO | 35 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | No | RoHS Compliant | Contains Lead | ||
![]() 7203L50J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 32 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 120mA | 120mA | 15MHz | 50 ns | 9b | - | 2KX9 | 18 kb | 0.002A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | No | NO | 65 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 7200L15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 20 | 32 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 80mA | 80mA | 40MHz | 15 ns | - | - | 256X9 | 2.3 kb | 0.0005A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | No | NO | 25 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 72V83L15PAG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | 40MHz | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 2 | 3.6V | 3V | 2.3kB | Dual | 100mA | 100mA | - | 15 ns | 9b | Bidirectional | - | 36 kb | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | No | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 7204L35P Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | PDIP | 28 | - | 2005 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 120mA | 120mA | 22.2MHz | 35 ns | - | - | 4KX9 | 36 kb | 0.002A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 45 ns | 4.699mm | 36.6mm | 15.24mm | 3.8mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V255LA10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | 100MHz | 2008 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 100MHz | 30 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 55mA | 55mA | - | 6.5 ns | - | - | 8KX18 | 144 kb | 0.02A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 7280L20PA Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | 1999 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 56 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 125mA | 125mA | 33.3MHz | 20 ns | - | - | 512X9 | 2.3 kb | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 7202LA15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 40MHz | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | - | - | 20 | 32 | - | 5V | 5V | COMMERCIAL | 2 | 5.5V | 4.5V | - | Dual | 80mA | 80mA | - | 15 ns | 9b | Bidirectional | 1KX9 | 9 kb | 0.0005A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | - | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 72V04L25JGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | 28.5MHz | 2009 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 28.5MHz | - | 32 | - | 3.3V | - | - | 1 | 3.6V | 3V | 4.5kB | Dual | 60mA | 60mA | - | 25 ns | 9b | - | - | 36 kb | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | - | - | - | - | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Lead Free | ||
![]() 72V245L15PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 66.7MHz | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | - | 3.3V | - | INDUSTRIAL | - | 3.6V | 3V | - | Dual | 30mA | - | - | 10 ns | - | - | 4KX18 | 72 kb | 0.005A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | No | Yes | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7204L50J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 2000 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 32 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 120mA | 120mA | 15MHz | 50 ns | 9b | Bidirectional | 4KX9 | 36 kb | 0.002A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | No | NO | 65 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V285L10TFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | 64 | 100MHz | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 100MHz | - | - | - | 3.3V | - | - | - | 3.6V | 3V | - | Dual | 60mA | 60mA | - | 6.5 ns | - | Unidirectional | - | 1.1 Mb | - | - | Synchronous | 18b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72V265LA10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | 100MHz | 2008 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 100MHz | 30 | 64 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 55mA | 55mA | - | 6.5 ns | 18b | - | 16KX18 | 288 kb | 0.02A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 72V01L15JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | 40MHz | 2009 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 32 | - | 3.3V | - | - | 2 | 3.6V | 3V | 4kB | Dual | 60mA | 60mA | - | 15 ns | 9b | - | - | 4.5 kb | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | - | - | - | - | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Lead Free |