- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V3632L15PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | 132 | - | 66.7MHz | - | 2013 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | 3.3V | - | - | - | 3.6V | 3V | - | Dual | 400mA | - | 400mA | - | 10 ns | 36b | - | - | 36 kb | - | - | - | Synchronous | 36b | - | Bidirectional | - | Yes | - | - | - | - | 24.13mm | 24.13mm | 3.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72215LB15J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 68 | - | 66.7MHz | - | 2000 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | 5V | - | - | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | 10 ns | - | Unidirectional | - | 9 kb | - | - | - | Synchronous | 18b | - | Unidirectional | No | No | Yes | - | - | - | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3622L15PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | 132 | - | 66.7MHz | - | 2013 | e0 | no | Discontinued | 3 (168 Hours) | 132 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | MAIL BOX BYPASS REGISTER | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.635mm | 66.7MHz | 20 | 132 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 400mA | - | 400mA | - | 10 ns | 36b | - | 256X36 | 18 kb | 0.001A | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | 15 ns | 4.57mm | 24.13mm | 24.13mm | 3.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 7202LA20LB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | 32 | - | - | - | 2005 | - | - | Active | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 5.5V | 4.5V | - | Dual | 100mA | - | 100mA | - | 20 ns | - | - | - | 9 kb | - | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | - | - | - | - | 11.4mm | 13.97mm | 1.78mm | - | RoHS Compliant | Contains Lead | ||
![]() 72245LB10J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 68 | - | 100MHz | - | 2000 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 100MHz | - | 68 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | 6.5 ns | - | - | 4KX18 | 72 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 4.572mm | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3632L10PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | 132 | - | 100MHz | - | 2013 | e0 | no | Discontinued | 3 (168 Hours) | 132 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | MAIL BOX BYPASS REGISTER | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.635mm | 100MHz | 20 | 132 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 400mA | - | 400mA | - | 6.5 ns | 36b | - | 512X36 | 36 kb | 0.001A | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | 10 ns | 4.57mm | 24.13mm | 24.13mm | 3.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72225LB15J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 68 | - | 66.7MHz | - | 2000 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 68 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | - | - | 60mA | - | 10 ns | - | - | 1KX18 | - | 0.005A | 18432 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 4.572mm | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V283L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 100MHz | - | 2003 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | 100MHz | 20 | 80 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.45V | 3.15V | - | Dual | - | - | 35mA | - | 6.5 ns | - | - | 32KX18 | 576 kb | 0.015A | - | PARALLEL | Synchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V2113L6PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 166MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 166MHz | - | - | - | 3.3V | - | - | - | 3.45V | 3.15V | - | Dual | 35mA | - | 35mA | - | 4 ns | - | - | - | 4.5 Mb | - | - | - | Synchronous | - | - | Unidirectional | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V253L7-5BCI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | 100 | - | 133.3MHz | - | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | 3.3V | - | - | - | 3.45V | 3.15V | - | Dual | - | - | 35mA | - | 5 ns | - | Unidirectional | - | 72 kb | - | - | - | Synchronous | - | - | Unidirectional | Yes | Yes | Yes | - | - | - | 11mm | 11mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72T72105L5BBGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 324 | 1.713814g | 200MHz | - | 2009 | e1 | yes | - | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | 0°C | ASYNCHRONOUS OPERATION ALSO POSSIBLE | - | BOTTOM | BALL | 260 | 1 | 2.5V | - | - | 30 | 324 | Not Qualified | 2.5V | - | INDUSTRIAL | 1 | 2.625V | 2.375V | 512kB | - | - | SYNCHRONOUS | 130mA | - | 3.6 ns | 72b | - | 64KX72 | - | 0.02A | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 5 ns | - | 19mm | 19mm | 1.76mm | - | RoHS Compliant | Lead Free | ||
![]() 72T36105L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 240 | - | 225MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 2.625V | 2.375V | - | Dual | 90mA | - | 90mA | - | 3.4 ns | - | - | - | 2.3 Mb | - | - | - | Asynchronous | 36b | - | Unidirectional | Yes | - | - | - | - | - | 19mm | 19mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3641L20PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | 132 | - | 50MHz | - | 2009 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 50MHz | - | - | - | 3.3V | - | - | - | 3.6V | 3V | - | Dual | 400μA | - | 400μA | - | 12 ns | 36b | - | - | 36 kb | - | - | - | Synchronous | 36b | - | Bidirectional | Yes | - | - | - | - | - | 24.13mm | 24.13mm | 3.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72T72105L10BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 324 | - | 100MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | ASYNCHRONOUS OPERATION ALSO POSSIBLE | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 324 | Not Qualified | 2.5V | - | COMMERCIAL | - | 2.625V | 2.375V | - | Dual | - | SYNCHRONOUS | 130mA | - | 4.5 ns | - | - | 64KX72 | - | 0.05A | 4718592 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.97mm | 19mm | 19mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() 72285L10PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | LQFP | 64 | - | 100MHz | Tape & Reel | 2009 | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | 30 | 64 | Not Qualified | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | - | SYNCHRONOUS | 90mA | - | 6.5 ns | - | - | - | - | 0.02A | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72T1855L5BBI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 144 | - | 200MHz | - | 2005 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | - | 3.6 ns | - | - | - | 72 kb | - | - | - | Asynchronous | - | - | Unidirectional | Yes | - | - | - | - | - | 13mm | 13mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() 72T18125L5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 240 | - | 200MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 240 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 240 | Not Qualified | 2.5V | - | COMMERCIAL | - | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | 83MHz | 3.6 ns | - | - | 512KX18 | 9 Mb | 0.02A | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 5 ns | 1.97mm | 19mm | 19mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() 723616L15PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | Tape & Reel | 2009 | e3 | yes | Discontinued | 3 (168 Hours) | 128 | EAR99 | - | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | 66.7MHz | 30 | 128 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | - | 500mA | - | 1mA | - | 10 ns | - | - | 64X36 | 4.5 kb | - | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Triple-Bus | - | No | Yes | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72V2103L7-5BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | 100 | - | 133.3MHz | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | 3.3V | - | - | - | 3.45V | 3.15V | - | Dual | 35mA | - | 35mA | - | 5 ns | - | - | - | 2.3 Mb | - | - | - | Synchronous | - | - | Unidirectional | Yes | - | - | - | - | - | 11mm | 11mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72T1895L4-4BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 144 | - | 225MHz | Bulk | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | - | 3.4 ns | - | - | - | 1.1 Mb | - | - | - | Asynchronous | - | - | Unidirectional | Yes | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |