- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Data Bus Width | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V3642L10PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | - | 120 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 1 | 3.6V | 3V | 128B | Dual | - | - | 400mA | - | - | 6.5 ns | 2b | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | No | Yes | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() IDT7200L20SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 33.3MHz | - | 20 ns | - | - | 256X9 | 3-STATE | - | 9 | - | 0.0005A | 2304 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | 3.048mm | 18.3642mm | 8.763mm | - | - | Non-RoHS Compliant | - | ||
![]() 72V3642L10PF Integrated Device Technology (IDT) | In Stock | - | - | - | - | Surface Mount | TQFP | - | 120 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | e0 | no | Discontinued | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX BYPASS REGISTER | 8542.32.00.71 | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.4mm | - | 100MHz | 20 | 120 | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | Dual | 400mA | - | 400mA | - | - | 6.5 ns | 36b | - | 1KX36 | - | - | - | 72 kb | 0.001A | - | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72V3680L6BBG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | - | 144 | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2008 | e1 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.32.00.71 | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | 166MHz | 30 | 144 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.45V | 3.15V | - | Dual | 40mA | - | 40mA | - | - | 4 ns | - | - | 16KX36 | - | - | - | 576 kb | 0.015A | - | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6 ns | 1.97mm | 13mm | 13mm | 1.76mm | - | RoHS Compliant | Lead Free | ||
![]() 723641L15PQFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | - | 132 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | e3 | yes | Discontinued | 3 (168 Hours) | 132 | EAR99 | MATTE TIN | 70°C | 0°C | MAIL BOX; RETRANSMIT | 8542.32.00.71 | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | - | 132 | - | - | 5V | - | 5V | COMMERCIAL | - | - | - | - | - | Dual | - | - | 400μA | - | - | 11 ns | 36b | - | 1KX36 | - | - | - | 36 kb | - | - | - | PARALLEL | - | - | OTHER FIFO | Bidirectional | Yes | - | - | YES | 15 ns | 4.57mm | 24.13mm | 24.13mm | 3.55mm | No | RoHS Compliant | Lead Free | ||
![]() 7204L20TDB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | Bulk | 2012 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | RETRANSMIT | 8542.32.00.71 | - | - | - | - | 240 | 1 | 5V | 2.54mm | - | - | - | 28 | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | Dual | 150mA | - | 150mA | 33.3MHz | - | 20 ns | - | - | 4KX9 | - | - | - | 36 kb | 0.004A | - | MIL-STD-883 Class B | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | 5.08mm | 37.72mm | 7.62mm | 3.56mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT72V7240L15BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e0 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | - | 30 | 256 | - | Not Qualified | - | 3.45V | 3.3V | COMMERCIAL | 3.15V | - | - | - | - | - | - | SYNCHRONOUS | - | 66.7MHz | 0.075mA | 15 ns | - | - | 1KX72 | - | - | 72 | - | 0.015A | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | - | 3.5mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() 72V2103L6BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 100 | - | - | - | 166MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 166MHz | 20 | 100 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.45V | 3.15V | - | Dual | 35mA | - | 35mA | - | - | 4 ns | - | - | 128KX18 | - | - | - | 2.3 Mb | 0.015A | - | - | PARALLEL | Synchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6 ns | 1.5mm | 11mm | 11mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72T1895L6-7BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 144 | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | - | - | 3.8 ns | - | Unidirectional | - | - | - | - | 1.1 Mb | - | - | - | - | Asynchronous | - | - | Unidirectional | Yes | Yes | Yes | - | - | - | 13mm | 13mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT7201LA15PI Integrated Device Technology | In Stock | - | - | - | - | - | - | NO | - | 28 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7201LA15PI | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.2 | No | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.08 mA | - | - | - | 512X9 | - | 4.699 mm | 9 | - | 0.005 A | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 25 ns | - | 36.576 mm | 15.24 mm | - | - | - | - | ||
![]() IDT72201L25PF Integrated Device Technology | 14 | - | - | - | - | - | - | YES | - | 32 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72201L25PF | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 8.22 | No | 5 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 225 | 1 | - | 0.8 mm | not_compliant | - | - | 32 | S-PQFP-G32 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.08 mA | - | - | - | 256X9 | 3-STATE | 1.6 mm | 9 | - | 0.08 A | 2304 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | - | 7 mm | 7 mm | - | - | - | - | ||
![]() IDT72V231L10J Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | 32 | 6.5 ns | 100 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V231L10J | 1 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.32 | No | 3.3 V | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 32 | R-PQCC-J32 | Not Qualified | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.02 mA | - | - | - | 2KX9 | - | 3.55 mm | 9 | - | 0.005 A | 18432 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 10 ns | - | 13.9954 mm | 11.4554 mm | - | - | - | - | ||
![]() IDT7204L12TP Integrated Device Technology | In Stock | - | - | - | - | - | - | NO | - | 28 | 12 ns | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | IDT7204L12TP | - | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5.1 | - | 5 V | - | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | CMOS | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | - | R-PDIP-T28 | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 4KX9 | - | 4.572 mm | 9 | - | - | 36864 bit | - | PARALLEL | - | - | - | - | - | - | - | NO | 20 ns | - | 34.671 mm | 7.62 mm | - | - | - | - | ||
![]() IDT7201LA20SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 33.33MHz | - | 20 ns | - | - | 512X9 | 3-STATE | - | 9 | - | 0.0005A | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | 3.048mm | 18.3642mm | 8.763mm | - | - | RoHS Compliant | - | ||
![]() IDT72V72100L15BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e0 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | - | 30 | 256 | - | Not Qualified | - | 3.45V | 3.3V | COMMERCIAL | 3.15V | - | - | - | - | - | - | SYNCHRONOUS | - | 66.7MHz | 0.075mA | 15 ns | - | - | 64KX72 | - | - | 72 | - | 0.015A | 4718592 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | - | 3.5mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT7202LA25SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 28.5MHz | - | 25 ns | - | - | 1KX9 | 3-STATE | - | 9 | - | 0.0005A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 35 ns | 3.048mm | 18.3642mm | 8.763mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT723613L20PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | - | - | 3 (168 Hours) | 132 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 225 | 1 | 5V | 0.635mm | - | - | 20 | 132 | - | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | 1mA | 50MHz | - | 12 ns | - | - | 64X36 | - | - | 36 | - | 0.000001A | 2304 bit | - | PARALLEL | - | - | OTHER FIFO | Bidirectional | - | No | Yes | YES | 20 ns | 4.57mm | 24.13mm | 24.13mm | - | - | RoHS Compliant | - | ||
![]() 72T18115L6-7BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 240 | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 240 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 240 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | - | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | 66MHz | - | 3.8 ns | - | - | 256KX18 | - | - | - | 4.5 Mb | 0.02A | - | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6.7 ns | 1.97mm | 19mm | 19mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT7202LA50SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 15MHz | - | 50 ns | - | - | 1KX9 | 3-STATE | - | 9 | - | 0.0005A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 65 ns | 3.048mm | 18.3642mm | 8.763mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT7202LA15SOI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 40MHz | - | 15 ns | - | - | 1KX9 | - | - | 9 | - | 0.005A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | 3.048mm | 18.3642mm | 8.763mm | - | - | Non-RoHS Compliant | - |