- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Data Bus Width | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72T72105L4-4BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | - | 324 | 1.713814g | - | - | - | 225MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 1 | 2.625V | 2.375V | 512kB | - | - | - | 130mA | - | - | 3.4 ns | 72b | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | Yes | Yes | - | - | - | 19mm | 19mm | 1.76mm | RoHS Compliant | Lead Free | ||
![]() 72615L50J Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | PLCC | - | 68 | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | 0°C | BYPASS REGISTER | 8542.32.00.71 | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 20MHz | - | 68 | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | Dual | 230mA | - | 230mA | - | - | 25 ns | - | - | 512X18 | - | - | - | 18 kb | 0.23A | - | PARALLEL | Synchronous | 18b | BI-DIRECTIONAL FIFO | Bidirectional | - | No | Yes | YES | 50 ns | 4.572mm | 24mm | 24mm | 3.63mm | RoHS Compliant | Contains Lead | ||
![]() 72615L35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | PLCC | - | 68 | - | - | - | - | 28MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | 0°C | BYPASS REGISTER | 8542.32.00.71 | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 28MHz | - | 68 | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | Dual | 230mA | - | 230mA | - | - | 21 ns | - | - | 512X18 | - | - | - | 18 kb | 0.23A | - | PARALLEL | Synchronous | 18b | BI-DIRECTIONAL FIFO | Bidirectional | - | No | Yes | YES | 35 ns | 4.572mm | 24mm | 24mm | 3.63mm | RoHS Compliant | Contains Lead | ||
![]() 72T1845L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 144 | - | - | - | - | 225MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | - | - | 3.4 ns | - | Unidirectional | - | - | - | - | 36 kb | - | - | - | Asynchronous | - | - | Unidirectional | Yes | Yes | Yes | - | - | - | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72T1865L6-7BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 144 | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 144 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | 66MHz | - | 3.8 ns | - | - | 8KX18 | - | - | - | 144 kb | 0.05A | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6.7 ns | 1.97mm | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() IDT7202LA25JI8 Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 32 | 25 ns | 28.5 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA25JI8 | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.22 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.125 mA | - | - | - | 1KX9 | - | 3.55 mm | 9 | - | 0.0005 A | 9216 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 35 ns | - | 13.97 mm | 11.43 mm | - | - | - | ||
![]() IDT72221L25PF8 Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 32 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72221L25PF8 | 3 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.43 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 225 | 1 | - | 0.8 mm | not_compliant | - | - | 32 | S-PQFP-G32 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 1KX9 | 3-STATE | 1.6 mm | 9 | - | - | 9216 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | - | 7 mm | 7 mm | - | - | - | ||
![]() IDT72225LB25PFI Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 64 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72225LB25PFI | 3 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.19 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.8 mm | not_compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.06 mA | - | - | - | 1KX18 | - | 1.6 mm | 18 | - | 0.005 A | 18432 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | - | 14 mm | 14 mm | - | - | - | ||
![]() IDT72245LB15J8 Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 68 | 10 ns | 66.7 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72245LB15J8 | 1 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | 20 | 5.2 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 68 | S-PQCC-J68 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.06 mA | - | - | - | 4KX18 | 3-STATE | 4.572 mm | 18 | - | 0.005 A | 73728 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | - | 24.2062 mm | 24.2062 mm | - | - | - | ||
![]() IDT7203L12TP Integrated Device Technology | In Stock | - | - | - | - | - | - | NO | - | - | 28 | 12 ns | 50 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7203L12TP | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 30 | 5.19 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 225 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | - | - | 2KX9 | 3-STATE | 4.572 mm | 9 | - | 0.002 A | 18432 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 20 ns | - | 34.671 mm | 7.62 mm | - | - | - | ||
![]() IDT7202LA50J8 Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 32 | 50 ns | 15 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA50J8 | 1 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.2 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.08 mA | - | - | - | 1KX9 | 3-STATE | 3.55 mm | 9 | - | 0.0005 A | 9216 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 65 ns | - | 13.97 mm | 11.43 mm | - | - | - | ||
![]() IDT72205LB25PFI Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 64 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72205LB25PFI | 3 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.18 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.8 mm | not_compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 256X18 | - | 1.6 mm | 18 | - | 0.005 A | 4608 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | - | 14 mm | 14 mm | - | - | - | ||
![]() IDT72V84L15PA Integrated Device Technology | In Stock | - | - | - | - | - | - | YES | - | - | 56 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V84L15PA | 1 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-56 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 20 | 5.24 | No | 3.3 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | - | - | 56 | R-PDSO-G56 | Not Qualified | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.1 mA | - | - | - | 4KX9 | - | 1.2 mm | 9 | - | 0.005 A | 36864 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | - | 14 mm | 6.1 mm | - | - | - | ||
![]() IDT72V7280L10BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e1 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | - | 100MHz | 30 | 256 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.45V | 3.15V | - | Dual | 75mA | - | - | - | - | 10 ns | - | Unidirectional | 16KX72 | - | - | 72 | 1.1 Mb | - | - | PARALLEL | Synchronous | 72b | - | - | - | - | - | YES | - | 3.5mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() IDT7201LA15SOI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 40MHz | - | 15 ns | - | - | 512X9 | - | - | 9 | - | 0.005A | 4608 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | 3.048mm | 18.3642mm | 8.763mm | - | Non-RoHS Compliant | - | ||
![]() 72T18115L6-7BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 240 | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 240 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 240 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | - | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | 66MHz | - | 3.8 ns | - | - | 256KX18 | - | - | - | 4.5 Mb | 0.02A | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6.7 ns | 1.97mm | 19mm | 19mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() IDT72125L25SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | PORTA/PORTB:PARALLEL/SERIAL | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | 100mA | 28.6MHz | - | 25 ns | - | - | 1KX16 | 3-STATE | - | 16 | - | 0.006A | 16384 bit | SERIAL | - | - | OTHER FIFO | Unidirectional | No | - | - | NO | 20 ns | 3.048mm | 18.3642mm | 8.763mm | - | Non-RoHS Compliant | - | ||
![]() IDT7201LA50SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 15.38MHz | - | 50 ns | - | - | 512X9 | 3-STATE | - | 9 | - | 0.0005A | 4608 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 65 ns | 3.048mm | 18.3642mm | 8.763mm | - | Non-RoHS Compliant | - | ||
![]() IDT7202LA50SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | - | 80mA | 15MHz | - | 50 ns | - | - | 1KX9 | 3-STATE | - | 9 | - | 0.0005A | 9216 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 65 ns | 3.048mm | 18.3642mm | 8.763mm | - | Non-RoHS Compliant | - | ||
![]() IDT72V7230L15BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e0 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | not_compliant | 66.7MHz | 30 | 256 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.45V | 3.15V | - | Dual | 75mA | - | - | - | - | 10 ns | 72b | - | 512X72 | - | - | 72 | 36 kb | 0.015A | - | PARALLEL | Synchronous | 72b | OTHER FIFO | Unidirectional | - | - | - | YES | 15 ns | 3.5mm | 17mm | - | - | Non-RoHS Compliant | - |