- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Data Rate | Data Bus Width | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7207L35P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | NO | - | - | 28 | 35 ns | 22.2 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7207L35P | 1 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 8.18 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | - | - | - | 32KX9 | 3-STATE | 4.699 mm | 9 | - | 0.008 A | 294912 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | 36.576 mm | 15.24 mm | - | - | - | - | ||
![]() 72215LB15J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | - | PLCC | - | 68 | - | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | - | 10 ns | - | - | Unidirectional | - | - | - | - | 9 kb | - | - | - | Synchronous | 18b | - | Unidirectional | No | No | Yes | - | - | - | - | 24mm | 24mm | 3.63mm | - | RoHS Compliant | Contains Lead | ||
![]() 723631L20PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | PQFP | - | 132 | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | - | Dual | 400μA | - | 400μA | - | - | 13 ns | - | 36b | Bidirectional | - | - | - | - | 18 kb | - | - | - | Synchronous | 36b | - | Bidirectional | Yes | Yes | Yes | - | - | - | - | 24.13mm | 24.13mm | 3.55mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() IDT7202LA35J8 Integrated Device Technology | In Stock | - | - | - | - | - | - | - | YES | - | - | 32 | 35 ns | 22.2 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA35J8 | 1 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.22 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 32 | R-PQCC-J32 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.125 mA | - | - | - | - | 1KX9 | 3-STATE | 3.55 mm | 9 | - | 0.0005 A | 9216 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | 13.97 mm | 11.43 mm | - | - | - | - | ||
![]() IDT723633L15PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | YES | - | - | 128 | 10 ns | 66.7 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723633L15PF | 3 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 8.42 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | MAIL BOX | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | - | - | 128 | R-PQFP-G128 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 512X36 | 3-STATE | 1.6 mm | 36 | - | - | 18432 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | - | 15 ns | - | 20 mm | 14 mm | - | - | - | - | ||
![]() IDT7206L15P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | NO | - | - | 28 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7206L15P | 1 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 8.17 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | - | - | - | 16KX9 | 3-STATE | 4.699 mm | 9 | - | 0.008 A | 147456 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 25 ns | - | 36.576 mm | 15.24 mm | - | - | - | - | ||
![]() IDT723631L15PQF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723631L15PQF | - | - | - | - | - | - | - | BQFP, SPQFP132,1.1SQ | - | - | - | Obsolete | QFP | - | 5.8 | No | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | 8542.32.00.71 | - | - | - | - | - | - | - | - | - | not_compliant | - | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7201LA25PI Integrated Device Technology | In Stock | - | - | - | - | - | - | - | NO | - | - | 28 | 25 ns | 28.5 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7201LA25PI | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.04 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.125 mA | - | - | - | - | 512X9 | - | 4.699 mm | 9 | - | 0.0005 A | 4608 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 35 ns | - | 36.576 mm | 15.24 mm | - | - | - | - | ||
![]() IDT7202LA15JI8 Integrated Device Technology | In Stock | - | - | - | - | - | - | - | YES | - | - | 32 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA15JI8 | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.08 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 32 | R-PQCC-J32 | - | - | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.08 mA | - | - | - | - | 1KX9 | - | 3.55 mm | 9 | - | 0.005 A | 9216 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 25 ns | - | 13.97 mm | 11.43 mm | - | - | - | - | ||
![]() IDT72V81L20PA Integrated Device Technology | 5 | - | - | - | - | - | - | - | YES | - | - | 56 | 20 ns | 33 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V81L20PA | 1 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-56 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 20 | 5.35 | No | 3.3 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | - | - | 56 | R-PDSO-G56 | - | - | Not Qualified | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.1 mA | - | - | - | - | 512X9 | - | 1.2 mm | 9 | - | - | 4608 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | - | 30 ns | - | 14 mm | 6.1 mm | - | - | - | - | ||
![]() 72V82L20PAGI Integrated Device Technology | In Stock | - | - | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 72V | - | - | Active | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | 100mA | - | - | - | - | - | - | - | - | 18K (1K x 9 x 2) | - | - | - | - | - | - | 20ns | 33.3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | - | - | - | - | - | ||
![]() IDT7203L12J Integrated Device Technology | 8251 | - | - | - | - | - | - | - | YES | - | - | 32 | 12 ns | 50 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7203L12J | 1 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.28 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | - | 32 | R-PQCC-J32 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | - | - | - | 2KX9 | 3-STATE | 3.556 mm | 9 | - | 0.002 A | 18432 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 20 ns | - | 13.9954 mm | 11.4554 mm | - | - | - | - | ||
![]() IDT7204L12P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | NO | - | - | 28 | 12 ns | 50 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7204L12P | 1 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.1 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | not_compliant | - | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.12 mA | - | - | - | - | 4KX9 | 3-STATE | 4.699 mm | 9 | - | 0.002 A | 36864 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 20 ns | - | 36.576 mm | 15.24 mm | - | - | - | - | ||
![]() IDT723624L12PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | YES | - | - | 128 | 8 ns | 83 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723624L12PF | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.59 | No | 5 V | - | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | MAIL BOX | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | - | - | 128 | R-PQFP-G128 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | 256X36 | - | 1.6 mm | 36 | - | 0.001 A | 9216 bit | PARALLEL | - | - | BI-DIRECTIONAL FIFO | - | - | - | - | YES | - | 12 ns | - | 20 mm | 14 mm | - | - | - | - | ||
![]() 72281L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | - | TQFP | - | 64 | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | - | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | 100MHz | 30 | 64 | - | - | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 80mA | - | 80mA | - | - | 6.5 ns | - | - | - | - | - | - | - | 576 kb | 0.02A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | - | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() IDT7204L25SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | 30 | 28 | R-PDSO-G28 | - | - | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | - | - | 120mA | 28.5MHz | - | 25 ns | - | - | - | 4KX9 | 3-STATE | - | 9 | - | 0.002A | 36864 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | - | 35 ns | 3.048mm | 18.3642mm | 8.763mm | - | - | Non-RoHS Compliant | - | ||
![]() IDT72125L25TP Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72421L15JI Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72801L10PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72851L25PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |