- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Output Enable | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7200L15J8 Integrated Device Technology | In Stock | - | - | YES | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7200L15J8 | 1 | 256 words | 256 | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.28 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.125 mA | 256X9 | 3-STATE | 3.55 mm | 9 | 0.0005 A | 2304 bit | PARALLEL | OTHER FIFO | NO | 25 ns | 13.97 mm | 11.43 mm | ||
![]() IDT72V3622L10PQF Integrated Device Technology | In Stock | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V3622L10PQF | - | - | - | - | - | - | BQFP, SPQFP132,1.1SQ | - | - | - | Obsolete | QFP | - | 5.85 | No | - | - | - | No | EAR99 | - | - | 8542.32.00.71 | - | - | - | - | - | - | - | not_compliant | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3660L7-5PF Integrated Device Technology | 121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72401L35P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72401L10SO Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72125L25TP Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72421L15JI Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72801L10PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72851L25PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72215LB25J Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72211L10JG Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V261LA15PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7204L20P Integrated Device Technology | In Stock | - | - | NO | 28 | 20 ns | 33.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7204L20P | 1 | 4096 words | 4000 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 7.79 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.12 mA | 4KX9 | 3-STATE | 4.699 mm | 9 | 0.002 A | 36864 bit | PARALLEL | OTHER FIFO | NO | 30 ns | 36.576 mm | 15.24 mm | ||
![]() IDT72225LB25TF Integrated Device Technology | In Stock | - | - | YES | 64 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72225LB25TF | 3 | 1024 words | 1000 | 70 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, STQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.21 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 64 | S-PQFP-G64 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.06 mA | 1KX18 | - | 1.6 mm | 18 | 0.005 A | 18432 bit | PARALLEL | OTHER FIFO | YES | 25 ns | 10 mm | 10 mm | ||
![]() IDT7205L12JG Integrated Device Technology | 8 | - | - | YES | 32 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7205L12JG | 1 | 8192 words | 8000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Active | QFJ | 30 | 5.32 | Yes | IDT IDT7205L12JG, FIFO Memory, Dual 72kbit, 8K x 9 bit, Bi-Directional 12ns, 4.5 u2192 5.5 V, 32-Pin PLCC | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.12 mA | 8KX9 | - | 3.556 mm | 9 | 0.012 A | 73728 bit | PARALLEL | OTHER FIFO | NO | 20 ns | 13.9954 mm | 11.4554 mm | ||
![]() IDT7202LA12J Integrated Device Technology | In Stock | - | - | YES | 32 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA12J | 1 | 1024 words | 1000 | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.29 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.125 mA | 1KX9 | 3-STATE | 3.55 mm | 9 | 0.0005 A | 9216 bit | PARALLEL | OTHER FIFO | NO | 20 ns | 13.97 mm | 11.43 mm | ||
![]() IDT7201LA12JG8 Integrated Device Technology | In Stock | - | - | YES | 32 | 12 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7201LA12JG8 | - | 512 words | 512 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Active | QFJ | 30 | 5.29 | Yes | - | 5 V | e3 | Yes | EAR99 | MATTE TIN | RETRANSMIT | 8542.32.00.71 | - | CMOS | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | ASYNCHRONOUS | - | 512X9 | 3-STATE | 3.55 mm | 9 | - | 4608 bit | PARALLEL | - | NO | 20 ns | 13.97 mm | 11.43 mm | ||
![]() IDT72825LB25BG Integrated Device Technology | In Stock | - | - | YES | 121 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72825LB25BG | 3 | 1024 words | 1000 | 70 °C | PLASTIC/EPOXY | LGA | LGA, BGA121,11X11,50 | BGA121,11X11,50 | SQUARE | GRID ARRAY | Active | BGA | 30 | 5.33 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | FIFOs | CMOS | BOTTOM | NO LEAD | 225 | 1 | 1.27 mm | not_compliant | 121 | S-PBGA-N121 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.1 mA | 1KX18 | 3-STATE | - | 18 | 0.01 A | 18432 bit | PARALLEL | OTHER FIFO | YES | 25 ns | 15 mm | 15 mm | ||
![]() IDT723622L15PF Integrated Device Technology | In Stock | - | - | YES | 120 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723622L15PF | 4 | 256 words | 256 | 70 °C | PLASTIC/EPOXY | LFQFP | TQFP-120 | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.5 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | MAILBOX | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.4 mm | not_compliant | 120 | S-PQFP-G120 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | - | 256X36 | 3-STATE | 1.6 mm | 36 | - | 9216 bit | PARALLEL | BI-DIRECTIONAL FIFO | YES | 15 ns | 14 mm | 14 mm | ||
![]() IDT72V801L20PF8 Integrated Device Technology | In Stock | - | - | YES | 64 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V801L20PF8 | 3 | 256 words | 256 | 70 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.55 | No | - | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | SYNCHRONOUS | 0.04 mA | 256X9 | - | 1.6 mm | 9 | 0.01 A | 2304 bit | PARALLEL | OTHER FIFO | YES | 20 ns | 14 mm | 14 mm |