- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Clock Frequency | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Alternate Memory Width | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72V01L35J8 Integrated Device Technology | In Stock | - | - | YES | 32 | 35 ns | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V01L35J8 | 1 | 512 words | 512 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.44 | No | 3.3 V | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | ASYNCHRONOUS | - | 0.05 mA | 512X9 | 3-STATE | 3.556 mm | 9 | 0.0003 A | 4608 bit | - | PARALLEL | OTHER FIFO | - | NO | 45 ns | - | 13.9954 mm | 11.4554 mm | - | ||
![]() IDT72V3651L15PF Integrated Device Technology | In Stock | - | - | YES | 120 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V3651L15PF | 4 | 2048 words | 2000 | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP120,.63SQ,16 | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.88 | No | 3.3 V | e0 | - | - | EAR99 | Tin/Lead (Sn85Pb15) | MAILBOX | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.4 mm | not_compliant | - | 120 | S-PQFP-G120 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | SYNCHRONOUS | - | - | 2KX36 | - | 1.6 mm | 36 | 0.0004 A | 73728 bit | - | PARALLEL | OTHER FIFO | - | YES | 15 ns | - | 14 mm | 14 mm | - | ||
![]() IDT7203L25J8 Integrated Device Technology | In Stock | - | - | YES | 32 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7203L25J8 | 1 | 2048 words | 2000 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.06 | No | 5 V | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | - | 0.12 mA | 2KX9 | 3-STATE | 3.55 mm | 9 | 0.002 A | 18432 bit | - | PARALLEL | OTHER FIFO | - | NO | 35 ns | - | 13.97 mm | 11.43 mm | - | ||
![]() IDT72V811L20PF Integrated Device Technology | In Stock | - | - | YES | 64 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V811L20PF | 3 | 512 words | 512 | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.91 | No | 3.3 V | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.8 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | SYNCHRONOUS | - | 0.04 mA | 512X9 | - | 1.6 mm | 9 | 0.01 A | 4608 bit | - | PARALLEL | OTHER FIFO | - | YES | 20 ns | - | 14 mm | 14 mm | - | ||
![]() IDT72V3612L20PQF Integrated Device Technology | In Stock | - | - | YES | 132 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V3612L20PQF | 3 | 64 words | 64 | - | - | 70 °C | - | PLASTIC/EPOXY | BQFP | PLASTIC, QFP-132 | SPQFP132,1.1SQ | SQUARE | FLATPACK, BUMPER | Obsolete | QFP | 20 | 5.84 | No | 3.3 V | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | MAIL BOX BYPASS REGISTER; PARITY GENERATOR/CHECKER | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.635 mm | not_compliant | - | 132 | S-PQFP-G132 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | SYNCHRONOUS | - | - | 64X36 | - | 4.572 mm | 36 | 0.0004 A | 2304 bit | - | PARALLEL | BI-DIRECTIONAL FIFO | - | YES | 20 ns | - | 24.13 mm | 24.13 mm | - | ||
![]() IDT72V815L20PF Integrated Device Technology | In Stock | - | - | YES | 128 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V815L20PF | 3 | 512 words | 512 | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.58 | No | 3.3 V | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | SYNCHRONOUS | - | 0.06 mA | 512X18 | - | 1.6 mm | 18 | 0.01 A | 9216 bit | - | PARALLEL | OTHER FIFO | - | YES | 20 ns | - | 20 mm | 14 mm | - | ||
![]() IDT7204L25JI8 Integrated Device Technology | In Stock | - | - | YES | 32 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7204L25JI8 | 1 | 4096 words | 4000 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.08 | No | 5 V | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | - | 0.12 mA | 4KX9 | - | 3.55 mm | 9 | 0.002 A | 36864 bit | - | PARALLEL | OTHER FIFO | - | NO | 35 ns | - | 13.97 mm | 11.43 mm | - | ||
![]() IDT7206L35J Integrated Device Technology | In Stock | - | - | YES | 32 | 35 ns | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7206L35J | 1 | 16384 words | 16000 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 7.85 | No | 5 V | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | - | 0.12 mA | 16KX9 | 3-STATE | 3.556 mm | 9 | 0.008 A | 147456 bit | - | PARALLEL | OTHER FIFO | - | NO | 45 ns | - | 13.9954 mm | 11.4554 mm | - | ||
![]() IDT72V3632L15PQF Integrated Device Technology | In Stock | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V3632L15PQF | - | - | - | - | - | - | - | - | - | BQFP, SPQFP132,1.1SQ | - | - | - | Obsolete | QFP | - | 5.87 | No | - | - | No | - | EAR99 | - | - | 8542.32.00.71 | - | - | - | - | - | - | - | - | not_compliant | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7204L20J8 Integrated Device Technology | In Stock | - | - | YES | 32 | 20 ns | 33.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7204L20J8 | 1 | 4096 words | 4000 | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.09 | No | 5 V | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | - | 0.12 mA | 4KX9 | 3-STATE | 3.556 mm | 9 | 0.002 A | 36864 bit | - | PARALLEL | OTHER FIFO | - | NO | 30 ns | - | 13.9954 mm | 11.4554 mm | - | ||
![]() 7206L25P Integrated Device Technology Inc | In Stock | - | - | NO | 28 | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | icon-pbfree no | 1 (Unlimited) | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | ASYNCHRONOUS | 28.5MHz | 0.12mA | 16KX9 | - | - | 9 | 0.008A | 147456 bit | 25 ns | PARALLEL | OTHER FIFO | - | NO | 35 ns | 4.699mm | 36.576mm | 15.24mm | Non-RoHS Compliant | ||
![]() 723641L15PQF Integrated Device Technology Inc | In Stock | - | - | YES | 132 | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | icon-pbfree no | 3 (168 Hours) | EAR99 | Tin/Lead (Sn/Pb) | MAIL BOX; RETRANSMIT | 8542.32.00.71 | - | - | QUAD | GULL WING | 225 | 1 | 5V | 0.635mm | not_compliant | 20 | 132 | S-PQFP-G132 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | SYNCHRONOUS | 66.7MHz | - | 1KX36 | - | - | 36 | - | 36864 bit | 11 ns | PARALLEL | OTHER FIFO | - | YES | 15 ns | 4.57mm | 24.13mm | 24.13mm | Non-RoHS Compliant | ||
![]() 72T1865L5BBGI Integrated Device Technology Inc | In Stock | - | - | YES | 144 | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e1 | icon-pbfree yes | 3 (168 Hours) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | ALTERNATIVE MEMORY WIDTH 9; ASYNCHRONOUS OPERATION ALSO POSSIBLE | 8542.32.00.71 | - | - | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | compliant | 30 | 144 | S-PBGA-B144 | Not Qualified | 2.625V | 2.5V | INDUSTRIAL | 2.375V | SYNCHRONOUS | 83MHz | 0.06mA | 8KX18 | - | - | 18 | 0.05A | 147456 bit | 3.6 ns | PARALLEL | OTHER FIFO | 9 | YES | 5 ns | 1.97mm | 13mm | 13mm | RoHS Compliant | ||
![]() 72V235L20TF Integrated Device Technology Inc | In Stock | - | - | YES | 64 | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | icon-pbfree no | 3 (168 Hours) | EAR99 | Tin/Lead (Sn85Pb15) | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | not_compliant | 20 | 64 | S-PQFP-G64 | Not Qualified | 3.6V | 3.3V | COMMERCIAL | 3V | SYNCHRONOUS | 50MHz | - | 2KX18 | - | - | 18 | 0.005A | 36864 bit | 12 ns | PARALLEL | OTHER FIFO | - | YES | 20 ns | 1.6mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() 7203L20TP Integrated Device Technology Inc | In Stock | - | - | NO | 28 | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | icon-pbfree no | 1 (Unlimited) | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | THROUGH-HOLE | 245 | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | 5.5V | 5V | COMMERCIAL | 4.5V | ASYNCHRONOUS | 33.3MHz | 0.12mA | 2KX9 | - | - | 9 | 0.002A | 18432 bit | 20 ns | PARALLEL | OTHER FIFO | - | NO | 30 ns | 4.572mm | 34.671mm | 7.62mm | Non-RoHS Compliant | ||
![]() 72T1895L6-7BBI Integrated Device Technology Inc | In Stock | - | - | YES | 144 | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | 3 (168 Hours) | - | Tin/Lead (Sn63Pb37) | - | - | - | - | BOTTOM | BALL | - | - | 2.5V | 1mm | not_compliant | - | - | S-PBGA-B144 | Not Qualified | - | 2.5V | INDUSTRIAL | - | SYNCHRONOUS/ASYNCHRONOUS | 66MHz | 0.06mA | 64KX18 | - | - | 18 | 0.05A | 1179648 bit | 12 ns | - | OTHER FIFO | 9 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 72T1895L5BBI8 Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.32.00.71 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |