- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Memory Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72221L10JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | 100MHz | - | - | 1999 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | - | 70°C | 0°C | - | - | QUAD | J BEND | 260 | 1 | 5V | - | 100MHz | 30 | 32 | - | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | 1.1kB | Dual | 35mA | - | 35mA | - | 6.5 ns | 9b | - | - | - | 9 kb | 0.005A | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | - | 3.5mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Lead Free | ||
![]() 7202LA50JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | 15MHz | - | - | 2009 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | - | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 260 | 1 | 5V | - | - | - | 32 | - | 5V | 5V | COMMERCIAL | 2 | 5.5V | 4.5V | 1.1kB | Dual | 80mA | - | 80mA | - | 50 ns | 9b | - | 1KX9 | - | 9 kb | 0.005A | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | NO | 65 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | No | RoHS Compliant | Lead Free | ||
![]() 7201LA35P Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | PDIP | 28 | - | - | Bulk | 2005 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 80mA | - | 80mA | 22.2MHz | 35 ns | 9b | - | 512X9 | - | 4.5 kb | 0.0005A | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 45 ns | 4.699mm | 36.6mm | 15.24mm | 3.8mm | - | RoHS Compliant | Contains Lead | ||
![]() 7202LA15SOGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | SOIC | 28 | 40MHz | - | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | 85°C | -40°C | RETRANSMIT | - | - | GULL WING | 260 | 1 | 5V | - | - | - | 28 | - | 5V | 5V | INDUSTRIAL | 1 | 5.5V | 4.5V | 1.1kB | Dual | 80mA | - | 80mA | - | 15 ns | 9b | Bidirectional | - | - | 9 kb | 0.005A | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | 3.048mm | 17.9mm | 8.4mm | 2.62mm | - | RoHS Compliant | Lead Free | ||
![]() 72V01L25JGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LCC | 32 | 28.5MHz | - | Tape & Reel | 2012 | e3 | yes | - | - | 32 | EAR99 | - | 85°C | -40°C | - | - | QUAD | J BEND | 260 | 1 | 3.3V | - | - | 30 | 32 | - | 3.3V | - | INDUSTRIAL | 1 | 3.6V | 3V | 64B | Dual | - | - | 60mA | - | 25 ns | 9b | Bidirectional | - | 9 | - | - | 4608 bit | - | PARALLEL | - | - | - | Unidirectional | Yes | No | - | NO | 35 ns | 3.55mm | - | - | - | - | RoHS Compliant | - | ||
![]() 72841L15PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | TQFP | 64 | - | - | - | 2005 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | 5V | - | - | - | 5.5V | 4.5V | - | - | 60mA | - | 60mA | - | 10 ns | - | Bidirectional | - | - | 72 kb | - | - | - | - | Synchronous | 9b | - | Bidirectional | No | No | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 72V3670L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | - | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 66.7MHz | 20 | 128 | Not Qualified | 3.3V | - | COMMERCIAL | 1 | 3.45V | 3.15V | 36kB | Dual | 40mA | - | 40mA | - | 10 ns | 36b | - | 8KX36 | - | 288 kb | - | - | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V36110L7-5BBGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | BGA | 144 | 133.3MHz | - | - | 2005 | e1 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | 133.3MHz | 30 | 144 | - | 3.3V | - | INDUSTRIAL | - | 3.45V | 3.15V | - | Dual | 40mA | - | 40mA | - | 5 ns | 36b | - | 128KX36 | - | 4.5 Mb | 0.015A | - | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | - | 1.97mm | 13mm | 13mm | 1.76mm | No | RoHS Compliant | Lead Free | ||
![]() 72T7285L4-4BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 324 | 225MHz | - | Bulk | 2009 | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | 225MHz | 30 | 324 | Not Qualified | 2.5V | - | COMMERCIAL | - | 2.625V | 2.375V | - | Dual | 130mA | - | 130mA | - | 3.4 ns | - | - | 16KX72 | - | 1.1 Mb | 0.02A | - | - | PARALLEL | Synchronous | 72b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 4.44 ns | 1.97mm | 19mm | 19mm | 1.76mm | - | RoHS Compliant | Lead Free | ||
![]() 7202LA15TP Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | PDIP | 28 | 40MHz | - | - | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | - | - | 245 | 1 | 5V | - | - | - | 28 | - | 5V | 5V | COMMERCIAL | 2 | 5.5V | 4.5V | - | Dual | 80mA | - | 80mA | - | 15 ns | 9b | Bidirectional | 1KX9 | - | 9 kb | 0.0005A | - | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | - | - | 34.3mm | 7.62mm | 3.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 7203L15JGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LCC | 32 | 40MHz | - | Bulk | 2012 | e3 | yes | - | 1 (Unlimited) | 32 | EAR99 | - | 85°C | -40°C | RETRANSMIT | - | QUAD | J BEND | 260 | 1 | 5V | - | - | 30 | 32 | - | 5V | 5V | INDUSTRIAL | 2 | 5.5V | 4.5V | 2.3kB | Dual | - | - | 120mA | - | 15 ns | 9b | Bidirectional | - | - | - | - | - | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | - | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Lead Free | ||
![]() 7204L30LB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | LCC | 32 | - | Military grade | Bulk | 2012 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | RETRANSMIT | - | QUAD | - | 240 | 1 | 5V | 1.27mm | - | - | 32 | - | 5V | 5V | MILITARY | - | 5.5V | 4.5V | - | Dual | 150mA | - | 150mA | 25MHz | 30 ns | - | - | 4KX9 | - | 36 kb | 0.004A | - | MIL-STD-883 Class B | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 40 ns | 3.048mm | 11.4mm | 13.97mm | 1.78mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V245L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 66.7MHz | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 30mA | - | 30mA | - | 10 ns | - | - | 4KX18 | - | 72 kb | 0.005A | - | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | No | Yes | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72251L15JGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | 66.7MHz | - | Tape & Reel | 2008 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | - | 85°C | -40°C | - | - | QUAD | J BEND | 260 | 1 | 5V | 1.27mm | 66.7MHz | - | 32 | - | 5V | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | Dual | 50mA | - | 50mA | - | 10 ns | - | - | 8KX9 | - | 72 kb | 0.005A | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Lead Free | ||
![]() 72V801L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | 100MHz | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 100MHz | 30 | 64 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | - | 40mA | - | 40mA | - | 6.5 ns | - | - | 256X9 | - | 4.5 kb | 0.01A | - | - | PARALLEL | Synchronous | 9b | BI-DIRECTIONAL FIFO | Bidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72V851L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | 100MHz | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 100MHz | 30 | 64 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | - | 40mA | - | 40mA | - | 6.5 ns | - | - | 8KX9 | - | 144 kb | 0.01A | - | - | PARALLEL | Synchronous | 9b | BI-DIRECTIONAL FIFO | Bidirectional | - | - | Yes | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | RoHS Compliant | Lead Free | ||
![]() 7201LA30DB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 28 | 25MHz | Military grade | Bulk | 2005 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn63Pb37) | 125°C | -55°C | RETRANSMIT | - | - | - | 240 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | MILITARY | 1 | 5.5V | 4.5V | 4kB | Dual | 100mA | - | 100mA | - | 30 ns | 9b | - | - | - | 4.5 kb | 0.0009A | - | MIL-STD-883 Class B | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 40 ns | 5.08mm | 37.2mm | 15.24mm | 1.65mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V253L7-5BC Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | 100 | - | 133.3MHz | - | Bulk | 2003 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | IT CAN ALSO BE CONFIGURED AS 8K X 9; RETRANSMIT; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 3.3V | - | - | 20 | 100 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.45V | 3.15V | 9kB | Dual | - | SYNCHRONOUS | 35mA | - | 5 ns | 18b | - | 4KX18 | - | - | 0.015A | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | - | 1.5mm | 11mm | 11mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3670L7-5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 144 | 133.3MHz | - | Bulk | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | 3.3V | - | - | - | 3.45V | 3.15V | - | Dual | 40mA | - | 40mA | - | 5 ns | - | Unidirectional | - | - | 288 kb | - | - | - | - | Synchronous | 36b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 13mm | 13mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() 72235LB25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 40MHz | - | - | 2000 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 40MHz | 20 | 64 | - | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | 4.5kB | Dual | 60mA | - | 60mA | - | 15 ns | 18b | - | - | - | 36 kb | 0.005A | - | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead |