- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Access Time | Data Rate | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 72V | - | - | Obsolete | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | Asynchronous | 100mA | - | - | - | - | 18K (1K x 9 x 2) | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 72V | - | - | Obsolete | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | 576K (16K x 36) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Preliminary | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | 4.5M (256K x 18)(512K x 9) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() IDT7M204S65CB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 65 ns | 12 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 4096 words | 4000 | 125 °C | -55 °C | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T28 | - | - | Not Qualified | - | MILITARY | - | - | ASYNCHRONOUS | 0.23 mA | - | - | 4KX9 | - | - | 9 | - | 36864 bit | MIL-STD-883 Class B (Modified) | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 85 ns | - | - | ||
![]() IDT7200L65J Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 65 ns | 12.5 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | RETRANSMIT | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | 32 | R-PQCC-J32 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.08 mA | - | - | 256X9 | 3-STATE | - | 9 | 0.0005 A | 2304 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 80 ns | - | - | ||
![]() IDT7206L30DB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 30 ns | 25 MHz | 1988-01-01 | INTEGRATED DEVICE TECHNOLOGY INC | - | 16384 words | 16000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | No | 5 V | - | - | - | e0 | No | - | EAR99 | TIN LEAD | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | - | - | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.15 mA | - | - | 16KX9 | 3-STATE | 5.08 mm | 9 | 0.012 A | 147456 bit | MIL-STD-883 Class B | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 40 ns | 37.1475 mm | 7.62 mm | ||
![]() IDT72211L20L Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 12 ns | 50 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 512 words | 512 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 32 | R-CQCC-N32 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.08 mA | - | - | 512X9 | 3-STATE | 3.048 mm | 9 | - | 4608 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 20 ns | 13.97 mm | 11.43 mm | ||
![]() IDT72245LB35PF Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 64 | 20 ns | 28.6 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 30 | 64 | S-PQFP-G64 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.06 mA | - | - | 4KX18 | 3-STATE | 1.6 mm | 18 | 0.005 A | 73728 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 35 ns | 14 mm | 14 mm | ||
![]() IDT7201SA35D Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 35 ns | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 512 words | 512 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | e0 | No | - | EAR99 | TIN LEAD | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.125 mA | - | - | 512X9 | 3-STATE | - | 9 | - | 4608 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | - | ||
![]() IDT7201S35J Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 35 ns | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PQCC-J32 | - | - | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.125 mA | - | - | 512X9 | - | - | 9 | - | 4608 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | - | ||
![]() IDT77301 Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 100 | 8 ns | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 128 words | 128 | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | - | - | Not Qualified | - | - | - | - | SYNCHRONOUS | - | - | - | 128X9 | - | 1.6 mm | 9 | - | 1152 bit | - | PARALLEL | - | - | - | - | - | YES | - | 12.5 ns | 14 mm | 14 mm | ||
![]() IDT72200L25TCB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 256 words | 256 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, THIN, SIDE BRAZED, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-CDIP-T28 | - | - | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | SYNCHRONOUS | 0.04 mA | - | - | 256X8 | 3-STATE | 5.08 mm | 8 | 0.005 A | 2048 bit | MIL-STD-883 Class B | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 25 ns | 35.56 mm | 7.62 mm | ||
![]() IDT72V265LA15PFG Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 64 | 10 ns | 66.7 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | Yes | 3.3 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | RETRANSMIT | 8542.32.00.71 | - | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | 30 | 64 | S-PQFP-G64 | - | - | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | SYNCHRONOUS | 0.055 mA | - | - | 16KX18 | - | 1.6 mm | 18 | 0.02 A | 294912 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 15 ns | 14 mm | 14 mm | ||
![]() IDT7202S120C Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 120 ns | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1024 words | 1000 | 70 °C | - | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T28 | - | - | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.125 mA | - | - | 1KX9 | - | - | 9 | - | 9216 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 140 ns | - | - | ||
![]() IDT72215LB10TFG Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 64 | 6.5 ns | 100 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | 3 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | Yes | 5 V | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.32.00.71 | - | QUAD | GULL WING | 260 | 1 | 0.5 mm | compliant | 30 | 64 | S-PQFP-G64 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.06 mA | - | - | 512X18 | - | 1.6 mm | 18 | 0.005 A | 9216 bit | - | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 10 ns | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 72V | - | - | Obsolete | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | 2.25M (64K x 36) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() 72421L10PFG IDT | In Stock | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0°C ~ 70°C | - | 7200 | - | - | Preliminary | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | 576 (64 x 9) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Preliminary | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | Synchronous | 55mA | - | - | - | - | 288K (16K x 18) | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 72V | - | - | Preliminary | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | 36K (1K x 36) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() 7282L15PAGI IDT | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -40°C ~ 85°C | - | 7200 | - | - | Preliminary | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Asynchronous | 125mA | - | - | - | - | 18K (1K x 9 x 2) | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - |