- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Alternate Memory Width | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7205L35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 32 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | Dual | 120mA | - | 120mA | 22.2MHz | 35 ns | - | - | 8KX9 | - | 72 kb | 0.008A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | - | NO | 45 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 72V275L15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | Dual | 60mA | - | 60mA | - | 10 ns | - | - | 32KX18 | - | 576 kb | 0.02A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V285L10TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 100MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 100MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | 3.6V | 3V | - | Dual | 60mA | - | 60mA | - | 6.5 ns | - | - | - | - | 1.1 Mb | 0.015A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | - | YES | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V05L15JG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | PLCC | 32 | - | 40MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 3.6V | 3V | 9kB | Dual | 75mA | - | 75mA | - | 15 ns | 9b | - | - | - | 72 kb | - | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | - | - | - | - | - | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Lead Free | ||
![]() 72V06L15JG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LCC | 32 | - | - | Tape & Reel | 2012 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 3.6V | 3V | - | Dual | - | - | 75mA | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | No | - | - | - | - | - | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Lead Free | ||
![]() 72V281L15PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | Dual | 55mA | - | 55mA | - | 10 ns | - | - | - | - | 576 kb | 0.02A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V211L15JI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 66.7MHz | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | 66.7MHz | 20 | 32 | - | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | Dual | 20mA | - | 20mA | - | 10 ns | - | - | 512X9 | - | 4.5 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | - | Yes | YES | 15 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 72211L15PFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 32 | - | 66.7MHz | Tape & Reel | 2008 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 66.7MHz | 30 | 32 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 10 ns | - | - | 512X9 | - | 4.5 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | - | Yes | YES | 15 ns | 1.6mm | 7mm | 7mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72V283L7-5PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 133.3MHz | - | 2002 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | 3.3V | - | - | 3.45V | 3.15V | - | Dual | - | - | 35mA | - | 5 ns | - | - | - | - | 576 kb | - | - | - | Synchronous | - | - | Unidirectional | Yes | - | - | - | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V243L7-5PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 133.3MHz | - | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | 3.3V | - | - | 3.45V | 3.15V | - | Dual | - | - | 35mA | - | 5 ns | - | - | - | - | 36 kb | - | - | - | Synchronous | - | - | Unidirectional | Yes | - | - | - | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V36110L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 100MHz | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 128 | Not Qualified | 3.3V | - | COMMERCIAL | 3.45V | 3.15V | - | Dual | - | SYNCHRONOUS | 40mA | - | 6.5 ns | - | - | - | - | - | 0.015A | 4718592 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | - | YES | 10 ns | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72T3695L5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | - | 200MHz | - | 2009 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | - | 3.6 ns | - | Unidirectional | - | - | 1.1 Mb | - | - | - | Asynchronous | 36b | - | Unidirectional | Yes | Yes | - | Yes | - | - | - | 17mm | 17mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72V2105L10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 100MHz | - | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 100MHz | - | - | - | 3.3V | - | - | 3.6V | 3V | - | Dual | 60mA | - | 60mA | - | 6.5 ns | - | Unidirectional | - | - | 4.5 Mb | - | - | - | Synchronous | 18b | - | Unidirectional | Yes | Yes | - | Yes | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72T3685L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | 830.300833mg | 225MHz | - | 2009 | e0 | no | Discontinued | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 208 | Not Qualified | 2.5V | - | COMMERCIAL | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | - | 3.4 ns | - | - | 16KX36 | - | 576 kb | 0.01A | - | PARALLEL | Asynchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | - | YES | 4.4 ns | 1.97mm | 17mm | 17mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72V231L10J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 100MHz | - | 2008 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | 100MHz | - | 32 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | - | Dual | 20mA | - | 20mA | - | 6.5 ns | - | - | 2KX9 | - | 18 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | - | Yes | YES | 10 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 72T1895L5BBGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 144 | - | 200MHz | Bulk | 2009 | e1 | yes | - | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | - | 30 | 144 | Not Qualified | 2.5V | - | INDUSTRIAL | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | 83MHz | 3.6 ns | - | - | 64KX18 | 18 | 1.1 Mb | 0.05A | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | 9 | - | YES | 5 ns | 1.97mm | 13mm | 13mm | - | RoHS Compliant | - | ||
![]() 7280L12PAG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | - | - | - | 2012 | e3 | yes | Active | 1 (Unlimited) | 56 | EAR99 | - | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 260 | 2 | 5V | 0.5mm | - | 30 | 56 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | Dual | 125mA | - | 125mA | 50MHz | 12 ns | - | - | - | - | 2.3 kb | 0.015A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | - | NO | 20 ns | 1.2mm | 14mm | 6.1mm | 1mm | RoHS Compliant | Lead Free | ||
![]() 72V2103L6PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 80 | - | 166MHz | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 166MHz | - | - | - | 3.3V | - | - | 3.45V | 3.15V | - | Dual | 35mA | - | 35mA | - | 4 ns | - | Unidirectional | - | - | 2.3 Mb | - | - | - | Synchronous | - | - | Unidirectional | Yes | Yes | - | Yes | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72V255LA15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 66.7MHz | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | INDUSTRIAL | 3.6V | 3V | - | Dual | 55mA | - | 55mA | - | 10 ns | - | - | 8KX18 | - | 144 kb | 0.02A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72T3695L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | 830.300833mg | 225MHz | - | 2009 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | - | 3.4 ns | - | - | - | - | 1.1 Mb | - | - | - | Asynchronous | 36b | - | Unidirectional | Yes | - | - | - | - | - | - | 17mm | 17mm | 1.76mm | RoHS Compliant | Contains Lead |