- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Density | Standby Current-Max | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V36110L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 66.7MHz | NOT SPECIFIED | 128 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.45V | 3.15V | - | Dual | 40mA | - | 40mA | - | 10 ns | - | - | - | 4.5 Mb | 0.015A | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72201L25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | - | 40MHz | - | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 40MHz | - | - | - | 5V | - | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 15 ns | - | Unidirectional | - | 2.3 kb | - | - | Synchronous | 9b | - | Unidirectional | No | No | Yes | - | - | - | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3611L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 120 | - | 66.7MHz | - | 2009 | e0 | no | Discontinued | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAILBOX; PARITY GENERATOR/CHECKER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.4mm | 66.7MHz | 20 | 120 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | - | - | - | - | 10 ns | 36b | - | 64X36 | 2.3 kb | 0.0004A | PARALLEL | Synchronous | 36b | OTHER FIFO | Bidirectional | - | - | Yes | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72V3612L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 120 | - | 66.7MHz | - | 2009 | e0 | no | Discontinued | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX BYPASS REGISTER; PARITY GENERATOR/CHECKER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.4mm | 66.7MHz | 20 | 120 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | - | - | - | - | 10 ns | 36b | - | 64X36 | 4.5 kb | 0.0004A | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | - | Yes | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72271LA10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | - | 100MHz | - | 2009 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 100MHz | 30 | 64 | Not Qualified | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 75mA | - | 75mA | - | 8 ns | - | - | 32KX9 | 288 kb | 0.02A | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72403L10P Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | PDIP | 16 | - | 10MHz | Bulk | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 16 | EAR99 | - | 70°C | 0°C | FALL THRU 65NS | - | - | - | 245 | 1 | 5V | 2.54mm | - | - | 16 | - | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | 32B | Dual | 35mA | - | 35mA | - | 55 ns | 4b | - | 64X4 | 256 b | - | PARALLEL | Asynchronous | 4b | OTHER FIFO | Unidirectional | No | - | - | YES | - | - | 19mm | 7.62mm | 3.3mm | - | RoHS Compliant | Contains Lead | ||
![]() 7202LA15TPI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | PDIP | 28 | - | - | - | 2009 | - | - | Discontinued | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | 5.5V | 4.5V | - | Dual | 80mA | - | 80mA | - | 15 ns | - | Unidirectional | - | 9 kb | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | No | - | - | - | 34.3mm | 7.62mm | 3.3mm | - | RoHS Compliant | Contains Lead | ||
![]() 72210L25TP Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | PDIP | 28 | - | 40MHz | Bulk | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | 40MHz | - | 28 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 40mA | - | 40mA | - | 15 ns | - | - | 512X8 | 4 kb | 0.005A | PARALLEL | Synchronous | 8b | OTHER FIFO | Unidirectional | No | - | - | YES | 25 ns | 4.572mm | 34.3mm | 7.62mm | 3.3mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V255LA15TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | - | 66.7MHz | Tape & Reel | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | 3.3V | - | - | - | 3.6V | 3V | - | Dual | 55mA | - | 55mA | - | 10 ns | - | Unidirectional | - | 144 kb | - | - | Synchronous | 18b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72265LA10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 100MHz | - | 2001 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 100MHz | 20 | 64 | Not Qualified | 5V | 5V | COMMERCIAL | - | 5.5V | 4V | - | Dual | 80mA | - | 80mA | - | 8 ns | - | - | 16KX18 | 288 kb | 0.017A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7201LA50TP Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | DIP | 28 | 4.190003g | - | - | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 80mA | - | 80mA | 15.38MHz | 50 ns | - | - | 512X9 | 4.5 kb | 0.0005A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | No | NO | 65 ns | 4.572mm | 34.3mm | 7.62mm | 3.3mm | - | RoHS Compliant | Contains Lead | ||
![]() 72211L25JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 40MHz | Tape & Reel | 2008 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 40MHz | 20 | 32 | - | 5V | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 15 ns | - | - | 512X9 | 4.5 kb | 0.005A | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V291L15TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | - | - | SYNCHRONOUS | 55mA | - | 10 ns | - | - | 128KX9 | - | 0.015A | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V291L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 50MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 50MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 55mA | - | 55mA | - | 12 ns | - | - | 128KX9 | 1.1 Mb | 0.015A | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 20 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7200L25TP Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | PDIP | 28 | - | - | Bulk | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | Dual | 80mA | - | 80mA | - | 25 ns | - | - | 256X9 | 2.3 kb | 0.0005A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 35 ns | 4.572mm | 34.3mm | 7.62mm | 3.3mm | - | RoHS Compliant | Contains Lead | ||
![]() 72T3675L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | 830.300833mg | 225MHz | - | 2009 | e0 | no | Discontinued | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 208 | Not Qualified | 2.5V | - | COMMERCIAL | - | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | - | 3.4 ns | - | - | 8KX36 | 288 kb | 0.01A | PARALLEL | Asynchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 4.4 ns | 1.97mm | 17mm | 17mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3680L7-5PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 133.3MHz | - | 2002 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 133.3MHz | NOT SPECIFIED | 128 | Not Qualified | 3.3V | - | INDUSTRIAL | - | 3.45V | 3.15V | - | Dual | 40mA | - | 40mA | - | 5 ns | - | - | 16KX36 | 576 kb | 0.015A | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | - | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V265LA15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 66.7MHz | - | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 55mA | - | 55mA | - | 10 ns | - | - | 16KX18 | 288 kb | 0.015A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3644L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | PORTB:36 OR 18 OR 9; MAILBOX; AUTO POWER DOWN | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 66.7MHz | - | 128 | - | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | - | Dual | 400mA | - | 400mA | - | 10 ns | - | - | 1KX36 | 72 kb | 0.001A | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | No | Yes | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72255LA15PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 66.7MHz | - | 2001 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 66.7MHz | 20 | 64 | Not Qualified | 5V | 5V | INDUSTRIAL | - | 5.5V | 4V | - | Dual | 80mA | - | 80mA | - | 10 ns | - | - | 8KX18 | 144 kb | 0.02A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead |