- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Data Bus Width | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72251L15JI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | - | 32 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 66.7MHz | - | 32 | - | - | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | Dual | 50mA | - | 50mA | - | - | 10 ns | - | - | 8KX9 | - | - | - | 72 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V275L15TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | - | 64 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 64 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | - | SYNCHRONOUS | 60mA | - | - | 10 ns | - | - | 32KX18 | - | - | - | - | 0.015A | 589824 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V275L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | - | 64 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | - | 20 | 64 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | - | SYNCHRONOUS | 60mA | - | - | 6.5 ns | - | - | 32KX18 | - | - | - | - | 0.015A | 589824 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V251L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | - | 32 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | 70°C | 0°C | - | - | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | 100MHz | 30 | 32 | - | - | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | 20mA | - | 20mA | - | - | 6.5 ns | - | - | 8KX9 | - | - | - | 72 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() 72403L10SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | SOIC | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FALL THRU 65NS | 8542.32.00.71 | - | - | - | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | - | 16 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 35mA | - | 35mA | 10MHz | - | 55 ns | - | - | 64X4 | - | - | - | 256 b | - | - | PARALLEL | Asynchronous | 4b | OTHER FIFO | Unidirectional | No | - | - | YES | 100 ns | 2.65mm | 10.4mm | 7.6mm | 2.34mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V241L20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | - | 32 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | - | - | 32 | - | - | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | - | - | 20mA | - | - | 12 ns | - | - | 4KX9 | - | - | - | - | 0.005A | 36864 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | - | No | Yes | YES | 20 ns | 1.6mm | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V2103L10PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | - | 80 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | 3.45V | 3.15V | Dual | 35mA | - | 35mA | - | - | 6.5 ns | - | - | - | - | - | - | 2.3 Mb | - | - | - | Synchronous | - | - | Unidirectional | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 723651L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | - | 120 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2009 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | Dual | 400μA | - | 400μA | - | - | 11 ns | 36b | - | - | - | - | - | 72 kb | - | - | - | Synchronous | 36b | - | Bidirectional | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 723663L12PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | - | 128 | - | - | - | 83.3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 83.3MHz | - | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | Dual | 400mA | - | 400mA | - | - | 8 ns | - | Bidirectional | - | - | - | - | 144 kb | - | - | - | Synchronous | 36b | - | Bidirectional | Yes | Yes | Yes | - | - | - | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3663L10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | - | 128 | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 100MHz | NOT SPECIFIED | 128 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | 400mA | - | 400mA | - | - | 6.5 ns | - | - | 4KX36 | - | - | - | 144 kb | 0.0004A | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Bidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72T1845L5BBI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | - | 144 | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.32.00.71 | - | - | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 144 | - | Not Qualified | 2.5V | - | - | INDUSTRIAL | - | 2.625V | 2.375V | Dual | 60mA | - | 60mA | 83MHz | - | 3.6 ns | - | - | 2KX18 | - | - | - | 36 kb | 0.05A | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 5 ns | 1.97mm | 13mm | 13mm | 1.76mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V275L15TFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | - | 64 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | - | 20 | 64 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 3.6V | 3V | Dual | - | SYNCHRONOUS | 60mA | - | - | 10 ns | - | - | 32KX18 | - | - | - | - | 0.02A | 589824 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V36110L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | - | 128 | - | - | - | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | - | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 66.7MHz | 20 | 128 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | - | 10 ns | - | - | - | - | - | - | 4.5 Mb | 0.015A | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() IDT7202LA50J Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7202LA50P Integrated Device Technology | 207 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7201LA50P Integrated Device Technology | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V03L25J Integrated Device Technology | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7201LA15J Integrated Device Technology | 198 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72245LB25PF Integrated Device Technology | 599 | - | - | - | - | - | - | YES | - | 64 | 15 ns | 40 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72245LB25PF | 3 | 4096 words | 4000 | 70 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 7.87 | No | 5 V | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.8 mm | not_compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | - | - | 0.06 mA | - | - | - | 4KX18 | 3-STATE | 1.6 mm | 18 | - | 0.005 A | 73728 bit | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | - | 14 mm | 14 mm | - | - | - | - | ||
![]() IDT7204L20J Integrated Device Technology | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |