- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72T3695L6-7BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | - | 150MHz | Bulk | 2009 | - | - | Discontinued | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 2.625V | 2.375V | Dual | 70mA | - | 70mA | - | 3.8 ns | - | - | - | 1.1 Mb | - | - | - | Asynchronous | 36b | - | Unidirectional | Yes | - | - | - | - | - | - | 17mm | 17mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72V275L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | Dual | 60mA | - | 60mA | - | 10 ns | - | - | 32KX18 | 576 kb | 0.015A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | - | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V281L15TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | Dual | 55mA | - | 55mA | - | 10 ns | - | - | - | 576 kb | 0.015A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | - | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V211L15JI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 66.7MHz | Tape & Reel | 2008 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | 66.7MHz | 20 | 32 | - | 3.3V | - | INDUSTRIAL | - | 3.6V | 3V | Dual | 20mA | - | 20mA | - | 10 ns | - | - | 512X9 | 4.5 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | - | 3.55mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 72V255LA10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 100MHz | Tape & Reel | 2008 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 100MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | Dual | 55mA | - | 55mA | - | 6.5 ns | - | - | 8KX18 | 144 kb | 0.015A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | - | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V285L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 50MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 50MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | Dual | 60mA | - | 60mA | - | 12 ns | - | - | - | 1.1 Mb | 0.015A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 20 ns | - | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V291L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 360.605934mg | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | Dual | 55mA | - | 55mA | - | 10 ns | - | - | 128KX9 | 1.1 Mb | 0.015A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.4mm | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V285L20PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 360.605934mg | 50MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 50MHz | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | Dual | 60mA | - | 60mA | - | 12 ns | - | - | - | 1.1 Mb | 0.015A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 20 ns | 1.4mm | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 7203L15TP Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | PDIP | 28 | - | - | Bulk | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 120mA | - | 120mA | 40MHz | 15 ns | - | - | 2KX9 | 18 kb | 0.002A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | - | 4.572mm | 34.3mm | 7.62mm | 3.3mm | RoHS Compliant | Contains Lead | ||
![]() 72V283L7-5PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 133.3MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | IT CAN ALSO BE CONFIGURED AS 64K X 9; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 80 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | - | SYNCHRONOUS | 35mA | - | 5 ns | - | - | 32KX18 | - | 0.015A | 589824 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | - | - | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72240L15TP Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | PDIP | 28 | 4.190003g | 66.7MHz | Bulk | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 28 | EAR99 | - | 70°C | 0°C | - | - | - | - | 245 | 1 | 5V | 2.54mm | 66.7MHz | - | 28 | - | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | Dual | 40mA | - | 40mA | - | 10 ns | 8b | Bidirectional | 4KX8 | 32 kb | 0.005A | - | PARALLEL | Synchronous | 8b | OTHER FIFO | Unidirectional | No | - | - | YES | - | - | 4.572mm | 34.3mm | 7.62mm | 3.3mm | RoHS Compliant | Contains Lead | ||
![]() 72241L10J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 100MHz | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 100MHz | - | 32 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 35mA | - | 35mA | - | 6.5 ns | - | - | 4KX9 | 36 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | - | 3.556mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 723644L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 128 | - | 66.7MHz | Tape & Reel (TR) | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | - | - | 128 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | - | - | 400mA | - | 10 ns | - | - | 1KX36 | - | - | 36864 bit | PARALLEL | - | - | BI-DIRECTIONAL FIFO | Bidirectional | No | Yes | - | YES | 15 ns | - | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V275L15TFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | - | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 66.7MHz | 20 | 64 | Not Qualified | 3.3V | - | INDUSTRIAL | - | 3.6V | 3V | Dual | 60mA | - | 60mA | - | 10 ns | - | - | 32KX18 | 576 kb | 0.02A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | - | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V3680L6PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 166MHz | - | 2003 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | 166MHz | NOT SPECIFIED | 128 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 4 ns | - | - | 16KX36 | 576 kb | 0.015A | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6 ns | - | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V285L20TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | - | 50MHz | Tape & Reel (TR) | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 64 | Not Qualified | 3.3V | - | COMMERCIAL | - | 3.6V | 3V | Dual | - | SYNCHRONOUS | 60mA | - | 12 ns | - | - | - | - | 0.015A | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 20 ns | - | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72T1895L5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 144 | - | 200MHz | Bulk | 2009 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 144 | Not Qualified | 2.5V | - | COMMERCIAL | - | 2.625V | 2.375V | Dual | 60mA | - | 60mA | 83MHz | 3.6 ns | - | - | 64KX18 | 1.1 Mb | 0.05A | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 5 ns | - | 1.97mm | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72T3695L5BBI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | - | 200MHz | - | 2009 | e0 | no | Discontinued | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 208 | Not Qualified | 2.5V | - | INDUSTRIAL | - | 2.625V | 2.375V | Dual | 70mA | - | 70mA | - | 3.6 ns | - | - | 32KX36 | 1.1 Mb | 0.01A | - | PARALLEL | Asynchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 5 ns | - | 1.97mm | 17mm | 17mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72231L25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | - | 40MHz | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 40MHz | - | 32 | - | 5V | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 35mA | - | 35mA | - | 15 ns | - | - | 2KX9 | 18 kb | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | - | 1.6mm | 7mm | 7mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72T3685L6-7BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | 830.300833mg | 150MHz | - | 2009 | e0 | no | Discontinued | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 208 | Not Qualified | 2.5V | - | COMMERCIAL | - | 2.625V | 2.375V | Dual | 70mA | - | 70mA | - | 3.8 ns | - | - | 16KX36 | 576 kb | 0.01A | - | PARALLEL | Asynchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 6.7 ns | - | 1.97mm | 17mm | 17mm | 1.76mm | RoHS Compliant | Contains Lead |