- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Access Time | Data Rate | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72845LB25PF9 IDT | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | 7200 | - | - | Obsolete | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | - | - | 144K (4K x 18 x 2) | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | Bi-Directional | No | No | Yes | - | Depth, Width | - | - | - | ||
![]() 7207L15JI8 IDT | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (14x11.46) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | Obsolete | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Asynchronous | 120mA | - | - | - | - | - | - | 288K (32K x 9) | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
![]() 72225LB10JG IDT | In Stock | - | - | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | - | - | 18K (1K x 18) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | ||
![]() IDT7203L15J8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT7203L15J8 | 1 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.09 | No | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.12 mA | - | - | 2KX9 | 3-STATE | 3.556 mm | 9 | 0.002 A | 18432 bit | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 25 ns | 13.9954 mm | 11.4554 mm | ||
![]() 7203L12PDG Integrated Device Technology (IDT) | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Asynchronous | 120mA | - | - | - | - | - | - | 18K (2K x 9) | - | - | 12ns | 50MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
![]() IDT7201LA12P Integrated Device Technology (IDT) | In Stock | - | - | - | - | NO | - | 28 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT7201LA12P | 1 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.23 | No | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.125 mA | - | - | 512X9 | 3-STATE | 4.699 mm | 9 | 0.0005 A | 4608 bit | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 20 ns | 36.576 mm | 15.24 mm | ||
![]() 723643L12PFG Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tray | 7200 | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 400mA | - | - | - | - | - | - | 36K (1K x 36) | - | - | 8ns | 83MHz | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() 723643L12PFG8 Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | 7200 | - | - | Active | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Synchronous | 400mA | - | - | - | - | - | - | 36K (1K x 36) | - | - | 8ns | 83MHz | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() IDT72231L10J Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 32 | 6.5 ns | 100 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72231L10J | 1 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.3 | No | 5 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | - | - | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.035 mA | - | - | 2KX9 | 3-STATE | 3.556 mm | 9 | 0.005 A | 18432 bit | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 10 ns | 13.9954 mm | 11.4554 mm | ||
![]() 7203L50JG IDT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72V261LA15PFI8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | PN64 | 72V261LA15PFI8 | 3 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | TQFP | 20 | 5.17 | No | 3.3 V | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT; AUTO POWER DOWN | 8542.32.00.71 | - | - | - | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | Integrated Device Technology | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | SYNCHRONOUS | 0.055 mA | - | - | 16KX9 | - | 1.6 mm | 9 | 0.02 A | 147456 bit | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 15 ns | 14 mm | 14 mm | ||
![]() 7285L20PA5 IDT | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | Obsolete | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Asynchronous | 125mA | - | - | - | - | - | - | 144K (8K x 9 x 2) | - | - | 20ns | 33.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 72V | - | - | Obsolete | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | - | - | 4.7M (131K x 36) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | 72V | - | - | Preliminary | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | - | - | 36K (1K x 36) | - | - | 4ns | 166MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() 72V263L6PFG8 IDT | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 72V | - | - | Preliminary | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | - | 144K (8K x 18)(16K x 9) | - | - | 4ns | 166MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 144-BGA | - | 144-PBGA (13x13) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72T | - | - | Obsolete | - | - | - | - | - | - | 2.375V ~ 2.625V | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | - | - | 144K (8K x 18)(16K x 9) | - | - | 3.6ns | 200MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() 7284L15PAGI8 IDT | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | Preliminary | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Asynchronous | 125mA | - | - | - | - | - | - | 72K (4K x 9 x 2) | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Active | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | Asynchronous | 100mA | - | - | - | - | - | - | 18K (1K x 9 x 2) | - | - | 20ns | 33.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | Obsolete | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | - | 18K (1K x 18)(2K x 9) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 72V | - | - | Obsolete | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | - | - | 144K (4K x 36) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - |