- Part Status
- Series
- Access Time
- Bus Directional
- Current - Supply (Max)
- Data Rate
- Expansion Type
- FWFT Support
- Function
- Memory Size
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
IDT Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Density | Standby Current-Max | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72421L25PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | 40MHz | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 40MHz | - | 32 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | Dual | 35mA | 35mA | - | 15 ns | - | - | 64X9 | 576 b | 0.005A | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V235L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 50MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 50MHz | 20 | 64 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | Dual | 30mA | 30mA | - | 12 ns | - | - | 2KX18 | 36 kb | 0.005A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | No | Yes | - | YES | 20 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V241L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | 66.7MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | 66.7MHz | - | 32 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | Dual | 20mA | 20mA | - | 10 ns | - | - | 4KX9 | 36 kb | 0.005A | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 7mm | 7mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72841L25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 40MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | 40MHz | 20 | 64 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | 60mA | 60mA | - | 15 ns | - | - | 4KX9 | 72 kb | 0.01A | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7203L25PI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | PDIP | 28 | - | Bulk | 2002 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | 28 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | Dual | 120mA | 120mA | - | 25 ns | - | - | 2KX9 | 18 kb | 0.002A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 35 ns | 4.699mm | 36.6mm | 15.24mm | 3.8mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V85L20PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | Tape and Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 3.6V | 3V | Dual | 100mA | 100mA | - | 20 ns | - | Bidirectional | - | 144 kb | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | No | - | - | - | 14mm | 6.1mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 7283L20PA Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | - | GULL WING | 240 | 2 | 5V | 0.5mm | - | 20 | 56 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 150mA | 150mA | 33MHz | 20 ns | - | - | 2KX9 | 36 kb | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 30 ns | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72801L25PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 40MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | 40MHz | 20 | 64 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | - | 60mA | 60mA | - | 15 ns | - | - | 256X9 | 4.5 kb | 0.01A | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72231L10J Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 100MHz | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | 100MHz | - | 32 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 35mA | 35mA | - | 6.5 ns | - | - | 2KX9 | 18 kb | 0.005A | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 72255LA10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 100MHz | - | 2001 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | 100MHz | 20 | 64 | Not Qualified | 5V | 5V | COMMERCIAL | 5.5V | 4V | Dual | 80mA | 80mA | - | 8 ns | - | - | 8KX18 | 144 kb | 0.017A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 7284L15PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | Tape & Reel | 2005 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 5.5V | 4.5V | Dual | 150mA | 150mA | - | 15 ns | - | Unidirectional | - | 72 kb | - | - | Asynchronous | 9b | - | Unidirectional | Yes | No | No | - | - | - | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72811L25PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 40MHz | Tape & Reel | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | 40MHz | 20 | 64 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | - | 60mA | 60mA | - | 15 ns | - | - | 512X9 | 9 kb | 0.01A | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72841L25PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 40MHz | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | 40MHz | 20 | 64 | - | 5V | 5V | INDUSTRIAL | 5.5V | 4.5V | - | 60mA | 60mA | - | 15 ns | - | - | 4KX9 | 72 kb | 0.01A | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 14mm | 14mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V841L15TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | LQFP | 64 | 66.7MHz | - | 2008 | e0 | no | Discontinued | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | 66.7MHz | 20 | 64 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | - | 40mA | 40mA | - | 10 ns | - | - | 4KX9 | 72 kb | 0.01A | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72245LB10TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | 100MHz | Tape & Reel | 2000 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.5mm | 100MHz | 20 | 64 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 60mA | 60mA | - | 6.5 ns | - | - | 4KX18 | 72 kb | 0.005A | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V3632L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | 120 | 100MHz | Tape & Reel | 2013 | e0 | no | Discontinued | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX BYPASS REGISTER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.4mm | 100MHz | 20 | 120 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | Dual | 400mA | 400mA | - | 6.5 ns | 36b | - | 512X36 | 36 kb | 0.001A | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Bidirectional | - | Yes | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 72V01L15J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | 20 | 32 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | Dual | 60mA | 60mA | 50MHz | 15 ns | - | - | 512X9 | 4.5 kb | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | - | RoHS Compliant | Contains Lead | ||
![]() 7283L12PA Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 2 | 5V | 0.5mm | - | 20 | 56 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 150mA | 150mA | 50MHz | 12 ns | - | - | 2KX9 | 36 kb | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 20 ns | 1.2mm | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead | ||
![]() 72V85L15PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | Tape and Reel | 2005 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 20 | 56 | - | 3.3V | - | COMMERCIAL | 3.6V | 3V | Dual | 100mA | 100mA | 40MHz | 15 ns | - | Bidirectional | 8KX9 | 144 kb | 0.005A | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | YES | 25 ns | 1.2mm | 14mm | 6.1mm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 7283L12PA8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TSSOP | 56 | - | - | 2012 | e0 | no | Active | 1 (Unlimited) | 56 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | GULL WING | 240 | 2 | 5V | 0.5mm | - | 20 | 56 | - | 5V | 5V | COMMERCIAL | 5.5V | 4.5V | Dual | 150mA | 150mA | 50MHz | 12 ns | - | - | 2KX9 | 36 kb | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 20 ns | 1.2mm | 14mm | 6.1mm | 1mm | - | RoHS Compliant | Contains Lead |